Blue Colorants

7 Results
Series pigment dispersions -- 14-000R
from Epoxies Etc...

Epoxies, Etc... 14-000 series are color pigment dispersions for Epoxy Resin Systems. The 14-000 pigment dispersions series are formulated to ensure ease in mixing and blending into epoxy resins. They provide Virtually unlimited color matching capabilities. Once dispersed they remain stable... [See More]

  • Color: Black; Blue; Brown; Gray; Green; Orange; Red; White; Yellow
  • Application: Adhesives; Paints; Plastics; Epoxy
  • Form: Masterbatch or Concentrate in Liquid or Paste Form
Gelest Ultramarine Blue HS -- LIA-HSA
from Gelest, Inc.

Safety. Packaging Under Nitrogen [See More]

  • Color: Blue
  • Application: Cosmetics / Soap
  • CAS Number: 57455-37-5 & 18191-40-7
BJB 6825 Blue Urethane Pigment 4oz -- BJPU14808
from Techsil Limited

BJB 68256 is a liquid pigment designed to disperse rapidly into all BJB polyurethanes, foams, epoxy and resin systems. Many materials are dark and hard to color. These materials require 1%-5% of the pigment dispersion to develop the desired color. Testing is advised to find the right % required per... [See More]

  • Color: Blue
CHEMEON Dye -- Blue 4
from CHEMEON Surface Technology, LLC

CHEMEON Anodizing Chemistry includes a complement of popular organic and inorganic color dyes. Light fastness, clarity, and excellence of color is the hallmark of these products. Research and support staff at the CHEMEON Tech Center have tested all dyes for performance and quality. CHEMEON dyes are... [See More]

  • Color: Blue; Blue 4
  • Pigment Type: Organic (optional feature); Inorganic (optional feature)
Techsil Polyurethane Pigment Ultramarine Blue 500g -- TEPU06010
from Techsil Limited

Techsil ® Ultramarine Blue Polyurethane pigment has superb color density and it will not leach out, it is exceptionally easy to mix and is compatible with most polyurethanes. Techsil ® polyurethane pigments can be used with BJB's fast demold systems (F range & F-1 range) and come in a... [See More]

  • Color: Blue
Techsil Polyurethane Pigment Ultramarine Blue 50gm -- TEPU06009
from Techsil Limited

Techsil ® Ultramarine Blue Polyurethane pigment has superb color density and it will not leach out, it is exceptionally easy to mix and is compatible with most polyurethanes. Techsil ® polyurethane pigments can be used with BJB's fast demold systems (F range & F-1 range) and come in a... [See More]

  • Color: Blue
Techsil® Polyurethane Pigment 2995c Blue 5kg -- TEPU14441
from Techsil Limited

Techsil ® Polyurethane Pigment 2995c Blue is color matched to Pantone 2995c. Superb color density which will not leach out. This pigment is exceptionally easy to mix and is compatible with most polyurethanes. [See More]

  • Color: Blue