Dye Colorants

7 Results
Covert Markers -- UNIMARK®
from United Color Manufacturing, Inc.

UNIMARK products are unique covert chemical markers designed for brand or grade identification, fraud detection or to monitor the appropriate use of taxed and untaxed fuels as required by governmental regulations. As oil companies and governments continue to experience the growing challenges of... [See More]

CHEMEON Dye -- Black BK
from CHEMEON Surface Technology, LLC

CHEMEON Anodizing Chemistry includes a complement of popular organic and inorganic color dyes. Light fastness, clarity, and excellence of color is the hallmark of these products. Research and support staff at the CHEMEON Tech Center have tested all dyes for performance and quality. CHEMEON dyes are... [See More]

  • Pigment Type: Organic (optional feature); Inorganic (optional feature)
  • Color: Black; Black BK
Coating and Dyes
from GEM Gravure Company, Inc.

Carry a larger quantity of white PVC and dye it as needed in various colors with our dye-based solid color coatings. These heat-stable coatings provide excellent adhesion on a variety of extruded surfaces such as PVC and Glass Braid. [See More]

  • Application: Plastics
Dyes - Specialty
from Pavco, Inc.

Dyes - Specialty. Dyes - High quality coloring additives available in concentrated form for use in color coating of plated parts. Black Dye. Blue Dye. Red Dye. Orange Dye. Green Dye. Fluorescent Dye. Ground Screw Green Dye [See More]

  • Pigment Type: Fluorescent (optional feature)
  • Application: Paints
  • Color: Black (optional feature); Blue (optional feature); Green (optional feature); Orange (optional feature); Red (optional feature)
Coloring -- Houghto-Color™ A-558
from Houghton International, Inc.

Houghto-Color ™ A-558 is a liquid concentrate premium additive based on new technology to be used in conjunction with various Houghton metal finishing electrocoloring products in the two-step process. Once the product is in solution, it will help stabilize the bath against air oxidation of... [See More]

  • Dye Type: Solvent; Liquid Tin-based Electrolyte
  • Application: Aluminum / Aluminum Alloys
  • Form: Masterbatch or Concentrate in Liquid or Paste Form
Liquid Dyes -- UNIGLOW®
from United Color Manufacturing, Inc.

UNIGLOW products are concentrated dyes that will producte flourescent effects in petroleum fluids when exicited by ub light. The uses for these products are numerous and range from simple single point leak detection to systems that require a mulit-faceted approach due to the multiple leackage points... [See More]

Liquid Dyes -- UNISOL®
from United Color Manufacturing, Inc.

UNISOL Liquid Dyes are designed to provide an outstandingly easy and economical way to color petroleum products. UNISOL dyes are strong and bright, easy to handle and are also available in several non-hazardous high flash solvent systems. Whether used alone or blended with one another to achieve... [See More]