Green Colorants
from Epoxies Etc...
Epoxies, Etc... 14-000 series are color pigment dispersions for Epoxy Resin Systems. The 14-000 pigment dispersions series are formulated to ensure ease in mixing and blending into epoxy resins. They provide Virtually unlimited color matching capabilities. Once dispersed they remain stable... [See More]
- Color: Black; Blue; Brown; Gray; Green; Orange; Red; White; Yellow
- Application: Adhesives; Paints; Plastics; Epoxy
- Form: Masterbatch or Concentrate in Liquid or Paste Form
from Gelest, Inc.
Safety. Packaging Under Nitrogen [See More]
- Color: Green
- Application: Cosmetics / Soap
- CAS Number: 1308-38-9 & 18191-40-7
from Techsil Limited
BJB 6833 is a liquid pigment designed to disperse rapidly into all BJB polyurethanes, foams, epoxy and resin systems. Many materials are dark and hard to color. These materials require 1%-5% of the pigment dispersion to develop the desired color. Testing is advised to find the right % required per... [See More]
- Color: Green
from CHEMEON Surface Technology, LLC
CHEMEON Anodizing Chemistry includes a complement of popular organic and inorganic color dyes. Light fastness, clarity, and excellence of color is the hallmark of these products. Research and support staff at the CHEMEON Tech Center have tested all dyes for performance and quality. CHEMEON dyes are... [See More]
- Color: Green; Green
- Pigment Type: Organic (optional feature); Inorganic (optional feature)
from Techsil Limited
Techsil ® Polyurethane Pigment 354c Green is color matched to Pantone 354c. Superb color density which will not leach out. This pigment is exceptionally easy to mix and is compatible with most polyurethanes. [See More]
- Color: Green
from Techsil Limited
Techsil ® Dark Green Silicone Pigment is based on finely ground concentrates suspended in a silicone fluid. Techsil ® Dark Green Silicone Pigment is a soft semi paste which actually reduces the time required to gain a harmonious blend. Techsil ® Dark Green Silicone Pigment has superb... [See More]
- Color: Green
from Techsil Limited
Techsil ® Lime Green Silicone Pigment is based on finely ground concentrates suspended in a silicone fluid. Techsil Lime Green Silicone Pigment is a soft semi paste which actually reduces the time required to gain a harmonious blend. Techsil ® Lime Green Silicone Pigment has superb color... [See More]
- Color: Green