Silver Industrial Inks
2 Results
ACHESON ELECTRODAG PM-500 Conductive Silver Ink -- 8802607529985
from Henkel Corporation - Electronics
from Henkel Corporation - Electronics
ACHESON ELECTRODAG PM-500 conductive silver ink is designed to dry rapidly to form a flexible, conductive coating. It is suitable for applications using high speed flexographic printing techniques. [See More]
- Coating Material: Silver
- Features: Conductive
- Cure Temperature: 248
Silver Filled Electro-Conductive Ink -- VCO-60130
from Protavic America, Inc.
from Protavic America, Inc.
PTV 28997. The PROTAVIC ® C 3513 S is a pure silver-filled electro-conductive ink which is supplied as a single substrates, and is specially adapted for silk screen printing. Its characteristic features are: fineness, good electrical conductivity and good adhesion on all substarates, especially... [See More]
- Coating Material: Metal Filled; Resin; Silver
- Substrate: Aluminum; Anodized; Ceramic; Concrete; Glass; Metallic; Plastic; Steel; Wood
- Cure / Setting Technology: Thermoset
- Cure Temperature: 257