Metal Industrial Inks

6 Results
Silver Filled Electro-Conductive Ink -- VCO-60130
from Protavic America, Inc.

PTV 28997. The PROTAVIC ® C 3513 S is a pure silver-filled electro-conductive ink which is supplied as a single substrates, and is specially adapted for silk screen printing. Its characteristic features are: fineness, good electrical conductivity and good adhesion on all substarates, especially... [See More]

  • Substrate: Aluminum; Anodized; Ceramic; Concrete; Glass; Metallic; Plastic; Steel; Wood
  • Coating Material: Metal Filled; Resin; Silver
  • Cure / Setting Technology: Thermoset
  • Cure Temperature: 257
Videojet® Fluids
from Videojet Technologies, Inc.

Videojet inks and fluids are designed, tested and manufactured together, to function together at optimum performance levels, no matter what your application or production environment. [See More]

  • Substrate: Aluminum; Ceramic; Glass; Metallic; Plastic; Wood
  • Form: Liquid; Water (optional feature)
  • Cure / Setting Technology: Film Drying
  • Dispensing Method: Printing / Screen
Marking Ink -- 7080
from Aervoe Industries Incorporated

Quick drying, no smears or smudging, outstanding adhesion [See More]

  • Substrate: Concrete; Glass; Metallic; Steel; Wood
  • Coating Material: Resin
  • Cure / Setting Technology: Film Drying
  • Coverage: 18 to 36
LOCTITE EDAG 437 E&C (Known as ELECTRODAG 437 20 KG) -- 8799560237057
from Henkel Corporation - Electronics

Known as ELECTRODAG 437 20 KG ). LOCTITE EDAG 437 E&C is an EMC coating designed to provide electromagnetic compatibility (EMC) on cabinetry used for electronic equipment. It provides excellent shielding against radiated electromagnetic interference (EMI) and protection against electrostatic... [See More]

  • Substrate: Metallic; Steel
  • Cure Temperature: 158
  • Coating Material: Copper
  • Features: Conductive
Bio-degradable Cleaner 935 UV Screen Printing Ink -- 100 VR 1272
from Ruco USA, Inc.

Application Fields. Universal high-gloss 2 component UV screen printing ink for the printing of glass and ceramics. Substrates may differ in their surface properties or method of manufacture. Therefore, a suitability test must always be carried out before printing. Characteristics. This 2 component... [See More]

  • Substrate: Ceramic; Glass; Metallic
  • Dispensing Method: Printing / Screen
Acetate Base -- 432
from BELL-MARK Corporation

Acetate base, resists solvents for marking on metal, glass, and plastics [See More]

  • Substrate: Glass; Metallic; Plastic
  • Coating Material: Acetate Based
  • Cure / Setting Technology: Film Drying
  • Form: Cartridge; Liquid