3.6 V Logic Counters

6 Results
12-stage binary ripple counter -- 74HC4040BQX
from Nexperia B.V.

The 74HC4040; 74HCT4040 is a 12-stage binary ripple counter with a clock input (CP), an overriding asynchronous master reset input (MR) and twelve parallel outputs (Q0 to Q11). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs... [See More]

  • Supply Voltage: 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
  • Package Type: SOT763-1
  • Counter Category: Asynchronous
  • Logic Family: CMOS; CMOS
12-stage binary ripple counter -- 74HC4040D,652
from Nexperia B.V.

The 74HC4040; 74HCT4040 is a 12-stage binary ripple counter with a clock input (CP), an overriding asynchronous master reset input (MR) and twelve parallel outputs (Q0 to Q11). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs... [See More]

  • Supply Voltage: 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
  • Package Type: SOT109-1
  • Counter Category: Asynchronous
  • Logic Family: CMOS; CMOS
12-stage binary ripple counter -- 74HC4040PW,112
from Nexperia B.V.

The 74HC4040; 74HCT4040 is a 12-stage binary ripple counter with a clock input (CP), an overriding asynchronous master reset input (MR) and twelve parallel outputs (Q0 to Q11). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs... [See More]

  • Supply Voltage: 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
  • Package Type: SOT403-1
  • Counter Category: Asynchronous
  • Logic Family: CMOS; CMOS
7-stage binary ripple counter -- 74HC4024D,652
from Nexperia B.V.

The 74HC4024 is a 7-stage binary ripple counter with a clock input (CP), an overriding asynchronous master reset input (MR) and seven fully buffered parallel outputs (Q0 to Q6). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs... [See More]

  • Supply Voltage: 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
  • Package Type: SO14 (SOT108-1)
  • Counter Category: Asynchronous
  • Logic Family: CMOS; CMOS
Dual 4-bit binary ripple counter -- 74HC393BQ,115
from Nexperia B.V.

The 74HC393; 74HCT393 is a dual 4-stage binary ripple counter. Each counter features a clock input (nCP), an overriding asynchronous master reset input (nMR) and 4 buffered parallel outputs (nQ0 to nQ3). The counter advances on the HIGH-to-LOW transition of nCP. A HIGH on nMR clears the counter... [See More]

  • Supply Voltage: 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
  • Package Type: SOT762-1
  • Counter Category: Asynchronous
  • Logic Family: CMOS; CMOS
Dual 4-bit binary ripple counter -- 74HC393PW,112
from Nexperia B.V.

The 74HC393; 74HCT393 is a dual 4-stage binary ripple counter. Each counter features a clock input (nCP), an overriding asynchronous master reset input (nMR) and 4 buffered parallel outputs (nQ0 to nQ3). The counter advances on the HIGH-to-LOW transition of nCP. A HIGH on nMR clears the counter... [See More]

  • Supply Voltage: 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
  • Package Type: SOT402-1
  • Counter Category: Asynchronous
  • Logic Family: CMOS; CMOS