ESD Protection Logic Dividers

3 Results
10-stage divider and oscillator -- 74AHC1G4210GW-Q10H
from Nexperia B.V.

74AHC1G4210 - Q100 is a 10 - stage divider and oscillator. It consists of a chain of 10 flip  -  flops. Each flip - flop divides the frequency of the previous flip - flop by two, consequently the... [See More]

  • Operating Temperature: 125
  • Package Type: SOT353-1 SOT353-1
  • Supply Voltage: +7.0
  • Features: ESD Protection
14-stage ripple-carry binary counter/divider and oscillator -- HEF4060BT,653
from Nexperia B.V.

The HEF4060B is a 14-stage ripple-carry counter/divider and oscillator with three oscillator terminals (RS, REXT and CEXT), ten buffered parallel outputs (Q3 to Q9 and Q11 to Q13) and an overriding asynchronous master reset (MR). The oscillator configuration allows design of either RC or crystal... [See More]

  • Operating Temperature: 85
  • Features: ESD Protection
  • Package Type: SOT109-1 SOT109-1
14-stage ripple-carry binary counter/divider and oscillator -- HEF4060BTTJ
from Nexperia B.V.

The HEF4060B is a 14-stage ripple-carry counter/divider and oscillator with three oscillator terminals (RS, REXT and CEXT), ten buffered parallel outputs (Q3 to Q9 and Q11 to Q13) and an overriding asynchronous master reset (MR). The oscillator configuration allows design of either RC or crystal... [See More]

  • Operating Temperature: 85
  • Features: ESD Protection
  • Package Type: SOT403-1 SOT403-1