Programmable Logic Dividers

6 Results
CDCM1802 Clock Buffer w/Programmable Divider, LVPECL I/O + addl LVCMOS output -- CDCM1802RGTR
from Texas Instruments

Clock Buffer w/Programmable Divider, LVPECL I/O + addl LVCMOS output 16-QFN -40 to 85 [See More]

  • Clock Frequency: 800
  • Supply Voltage: 3.3V
  • Operating Temperature: -40 to 85
  • Package Type: QFN
CDCM1804 1:3 LVPECL Clock Buffer & Addl LVCMOS Output & Programmable Divider -- CDCM1804RGER
from Texas Instruments

1:3 LVPECL Clock Buffer & Addl LVCMOS Output & Programmable Divider 24-VQFN -40 to 85 [See More]

  • Clock Frequency: 800
  • Supply Voltage: 3.3V
  • Operating Temperature: -40 to 85
  • Package Type: VQFN
CDCP1803-EP Enhanced Product 1:3 LVPECL Clock Buffer With Programmable Divider -- CDCP1803MRGETEP
from Texas Instruments

Enhanced Product 1:3 LVPECL Clock Buffer With Programmable Divider 24-VQFN -55 to 125 [See More]

  • Clock Frequency: 800
  • Supply Voltage: 3.3V
  • Operating Temperature: -55 to 125
  • Package Type: VQFN
SN74LS292 Programmable Frequency Divider / Digital Timer -- SN74LS292N
from Texas Instruments

Programmable Frequency Divider / Digital Timer 16-PDIP 0 to 70 [See More]

  • Number of Stages (Bits): 1
  • Operating Temperature: 0 to 70
  • Clock Frequency: 35
  • Supply Voltage: 5V; 5.25
SN74LS294 Programmable Frequency Divider / Digital Timer -- SN74LS294N
from Texas Instruments

Programmable Frequency Divider / Digital Timer 16-PDIP 0 to 70 [See More]

  • Number of Stages (Bits): 1
  • Operating Temperature: 0 to 70
  • Clock Frequency: 35
  • Supply Voltage: 5V; 5.25
Prescaler -- ML12034A
from Lansdale Semiconductor, Inc.

Motorola/Freescale - ECL PLL 12000. MECL PLL is a family of devices designed to perform phase-locked loop functions such as phase detectors, dividers, and oscillators, using the high speed characteristics of the MECL 10K process. [See More]

  • Division Ratio: 1 to 1
  • Operating Temperature: -40 to 85
  • Clock Frequency: 2000
  • Supply Voltage: 4.5 to 5.5 VDC