QFP Logic Dividers

4 Results
Logic - Logic - Counters, Dividers - MC100EP016AFAR2G -- 926021-MC100EP016AFAR2G [MC100EP016AFAR2G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 926021-MC100EP016AFAR2G. Series: 100EP. Operating Temperature Range: -40 °C ~ 70 °C. Features: Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-LQFP (7x7). Package: 32-LQFP. Package: Reel - TR. Mounting: Surface Mount. [See More]

  • Package Type: QFP; 32-LQFP (7x7)
  • Operating Temperature: -40 to 70
Logic - Logic - Counters, Dividers - MC100EP016FAR2 -- 140657-MC100EP016FAR2 [MC100EP016FAR2 from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 140657-MC100EP016FAR2. Packaging: Reel - TR. Mounting: SMD (SMT). Logic Type: Binary Counter. Number of Elements: 1. Number of Bits per Element: 8. Trigger Type: Positive, Negative. Direction: Up. Reset: Asynchronous. Timing: Synchronous. Count... [See More]

  • Package Type: QFP; 32-LQFP (7x7)
  • Supply Voltage: 3 V ~ 3.6 V
  • Operating Temperature: -40 to 70
Counters, Dividers -- ASNT8132-KMC [ASNT8132-KMC from Advanced Science and Novel Technology Co., Inc.]
from Quarktwin Technology Ltd.

Counter IC Divide-by-2 1 Element Bit Negative Edge 24-CQFP (8x8) [See More]

  • Package Type: QFP; 24-CQFP
  • Operating Temperature: -25 to 85
  • Clock Frequency: 54000
  • Supply Voltage: 3.1 V ~ 3.5 V
Counters, Dividers -- ASNT8133-KMC [ASNT8133-KMC from Advanced Science and Novel Technology Co., Inc.]
from Quarktwin Technology Ltd.

Counter IC Divide-by-2, -4 2 Element 1 Bit Positive, Negative 24-CQFP (8x8) [See More]

  • Package Type: QFP; 24-LECQFP Exposed Pad
  • Operating Temperature: -25 to 125
  • Clock Frequency: 50000
  • Supply Voltage: -3.1 V ~ -3.5 V