3.3 V Logic Dividers
from Texas Instruments
High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs 16-PDIP -55 to 125 [See More]
- Supply Voltage: 3.3V; 5V; 6
- Clock Frequency: 28
- Number of Stages (Bits): 10
- Operating Temperature: -55 to 125
from Texas Instruments
Automotive Catalog Decade Counter/Divider with 10 Decoded Outputs 16-TSSOP -40 to 125 [See More]
- Supply Voltage: 3.3V; 5V; 6
- Clock Frequency: 28
- Number of Stages (Bits): 10
- Operating Temperature: -40 to 125
from Texas Instruments
5/10 Outputs Clock Buffer with Divider 48-VQFN -40 to 85 [See More]
- Supply Voltage: 3.3V
- Operating Temperature: -40 to 85
- Clock Frequency: 1500
- Package Type: VQFN
from Texas Instruments
Clock Buffer w/Programmable Divider, LVPECL I/O + addl LVCMOS output 16-QFN -40 to 85 [See More]
- Supply Voltage: 3.3V
- Operating Temperature: -40 to 85
- Clock Frequency: 800
- Package Type: QFN
from Texas Instruments
1:3 LVPECL Clock Buffer & Addl LVCMOS Output & Programmable Divider 24-VQFN -40 to 85 [See More]
- Supply Voltage: 3.3V
- Operating Temperature: -40 to 85
- Clock Frequency: 800
- Package Type: VQFN
from Texas Instruments
1:3 LVPECL Clock Buffer with Programable Divider 24-VQFN -40 to 85 [See More]
- Supply Voltage: 3.3V
- Operating Temperature: -40 to 85
- Clock Frequency: 800
- Package Type: VQFN
from Texas Instruments
Enhanced Product 1:3 LVPECL Clock Buffer With Programmable Divider 24-VQFN -55 to 125 [See More]
- Supply Voltage: 3.3V
- Operating Temperature: -55 to 125
- Clock Frequency: 800
- Package Type: VQFN
from Texas Instruments
1.6 GHz High Performance Clock Buffer, Divider, and Distributor 48-WQFN -40 to 85 [See More]
- Supply Voltage: 3.3V
- Operating Temperature: -40 to 85
- Clock Frequency: 1600
- Package Type: WQFN
from Texas Instruments
1.6 GHz High Performance Clock Buffer, Divider, and Distributor 48-WQFN -40 to 85 [See More]
- Supply Voltage: 3.3V
- Operating Temperature: -40 to 85
- Clock Frequency: 1600
- Package Type: WQFN
from Texas Instruments
1.6 GHz High Performance Clock Buffer, Divider, and Distributor 48-WQFN -40 to 85 [See More]
- Supply Voltage: 3.3V
- Operating Temperature: -40 to 85
- Clock Frequency: 1600
- Package Type: WQFN
from Microchip Technology, Inc.
The SY100S839V is a low skew ÷2/4, ÷4/5/6 clock generation chip designed explicitly for low skew clock generation applications. The internal dividers are synchronous to each other, therefore, the common output edges are all precisely aligned. The device can be driven by either a... [See More]
- Supply Voltage: 3.3V; 5V
- Logic Family: ECL
from Microchip Technology, Inc.
The SY89221U is a 2.5/3.3V precision, high-speed, integrated clock divider and LVPECL fanout buffer capable of handling clocks up to 1.5GHz. Optimized for communications applications, the four independently controlled output banks are phasematched and can be configured for pass through ÷1,... [See More]
- Supply Voltage: 2.5V; 3.3V
- Operating Current: 140
- Clock Frequency: 1500
- Package Type: ['TQFP']
from Microchip Technology, Inc.
The SY89312V is an integrated ÷2 divider with differential clock inputs. It is functionally equivalent to the SY100EP32V but in an ultra-small 8-lead MLF ® package that features a 70% smaller footprint.The VBB pin, an internally generated voltage supply, is available for this device only. [See More]
- Supply Voltage: 3.3V; 5V
- Package Type: ['VDFN']
- Clock Frequency: 4000
- Logic Family: ECL
from Microchip Technology, Inc.
The SY89313V is a differential ECL/PECL integrated ÷4 divider clock generator. It is functionally equivalent to the SY100EP33V but in an ultra-small 8-lead MLF ® package that features a 70% smaller footprint.The VBB pin, an internally generated voltage supply, is available for this device... [See More]
- Supply Voltage: 3.3V; 5V
- Package Type: ['VDFN']
- Clock Frequency: 4000
- Logic Family: ECL
from Microchip Technology, Inc.
The SY89871U is a 2.5V/3.3V LVPECL output precision clock divider capable of accepting a high-speed differential clock input (AC or DC-coupled) CML, LVPECL, HSTL or LVDS clock input signal and dividing down the frequency using a programmable divider ratio to create a frequency locked lower speed... [See More]
- Supply Voltage: 2.5V; 3.3V
- Operating Current: 50
- Clock Frequency: 2500
- Package Type: ['VQFN']
from Microchip Technology, Inc.
This low-skew, low-jitter device can accept a high-speed (622MHz or higher) LVTTL, LVCMOS, CML, LVPECL, LVDS or HSTL clock input signal and divide down the frequency using a programmable divider ratio to create a frequency-locked, lower speed version of the input clock. Available divider ratios are... [See More]
- Supply Voltage: 2.5V; 3.3V
- Operating Current: 50
- Clock Frequency: 2500
- Package Type: ['VQFN']
from Microchip Technology, Inc.
This low-skew, low-jitter device is capable of accepting a high-speed (e.g., 622MHz or higher) CML, LVPECL, LVDS or HSTL clock input signal and dividing down the frequency using a programmable divider ratio to create a frequencylocked, lower speed version of the input clock. Available divider ratios... [See More]
- Supply Voltage: 2.5V; 3.3V
- Operating Current: 50
- Clock Frequency: 2500
- Package Type: ['VQFN']