DO-15 Rectifiers
from Rochester Electronics
Rectifier Diode, 1 Phase, 1 Element, 1.5A, 50V V(RRM), Silicon, DO-15 [See More]
- Package: DO-15; DO-15, DO-204AC
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
STMicroelectronics, STTH208 [See More]
- Package: DO-15; DO-15
- RoHS Compliant: RoHS
from RS Components, Ltd.
Schottky barrier diode,STPS3L60Q DO-15 [See More]
- Package: DO-15; DO-15
- RoHS Compliant: RoHS
from RS Components, Ltd.
SBYV27-50-E3 [See More]
- Package: DO-15; DO-15
- RoHS Compliant: RoHS
from RS Components, Ltd.
SBYV27-100-E3 [See More]
- Package: DO-15; DO-15
- RoHS Compliant: RoHS
from RS Components, Ltd.
DIODE, FAST, 1.5A, 1000V, DO-15 [See More]
- Package: DO-15; DO-15
- RoHS Compliant: RoHS
from RS Components, Ltd.
DIODE, FAST, 2A, 1000V, DO-15 [See More]
- Package: DO-15; DO-15
- RoHS Compliant: RoHS
from RS Components, Ltd.
DIODE, FAST, 1A, 600V, DO-15 [See More]
- Package: DO-15; DO-15
- RoHS Compliant: RoHS
from RS Components, Ltd.
Diode, Fairchild, EGP20D [See More]
- Package: DO-15; DO-15
- RoHS Compliant: RoHS
from Acme Chip Technology Co., Limited
DIODE GEN PURP 200V 1A DO204AC [See More]
- Package: DO-15
- VF: 1
- Life Cycle Stage: Active
from Elite Semiconductor Products, Inc.
FEATURES. . Lowcost. . Low leakage. . Low forward voltage drop. . High current capability [See More]
- Package: DO-15
- IO: 1.5
- Rectifier Configuration / Technology: Silicon Rectifier
- VRRM: 50
from Frontier Electronics Corp.
Fast Recovery Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Frontier's series of TH Fast Recovery Diodes have a reverse recovery time (trr) range of... [See More]
- Package: DO-15; DO-41; DO-201; TO-220
- IO: 1 to 12
- Rectifier Configuration / Technology: Fast Recovery Rectifier
- VRRM: 50 to 1000
from PANJIT SemiConductor
Wide variety of surface mount and through hole packages [See More]
- Package: DO-15
- Life Cycle Stage: Maturity
- Rectifier Configuration / Technology: Schottky
- IO: 2
from Shenzhen Shengyu Electronics Technology Limited
Discrete Semiconductor Products - Diodes - Rectifiers - Single [See More]
- Package: DO-15; DO-15 (DO-204AC)
- VF: 1.1
- IR: 5
from Acme Chip Technology Co., Limited
DIODE GEN PURP 50V 1.5A DO15 [See More]
- Package: DO-15
- VF: 1.1
- Life Cycle Stage: Removed
from Frontier Electronics Corp.
General Purpose Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Peak reverse voltage range from 50V to 1,000V. Peak forward surge current range from... [See More]
- Package: DO-15; DO-41; DO-201
- VRRM: 50 to 1000
- IO: 1 to 10
- IFSM: 30 to 400
from Shenzhen Shengyu Electronics Technology Limited
Discrete Semiconductor Products - Diodes - Rectifiers - Single [See More]
- Package: DO-15; DO-15
from Acme Chip Technology Co., Limited
DIODE GEN PURP 100V 1.5A DO204AC [See More]
- Package: DO-15
- VF: 1.1
- Life Cycle Stage: Removed
from Shenzhen Shengyu Electronics Technology Limited
DIODE GEN PURP 600V 1A DO204AC [See More]
- Package: DO-15
- VF: 1
- Life Cycle Stage: Active
from Acme Chip Technology Co., Limited
DIODE GEN PURP 400V 1.5A DO15 [See More]
- Package: DO-15
- VF: 1.1
- Life Cycle Stage: Removed
from Shenzhen Shengyu Electronics Technology Limited
DIODE GEN PURP 600V 2A DO15 [See More]
- Package: DO-15
- VF: 1.1
- Life Cycle Stage: Active
from Acme Chip Technology Co., Limited
DIODE GEN PURP 100V 2A DO204AC [See More]
- Package: DO-15
- VF: 1.1
- Life Cycle Stage: Active
from Shenzhen Shengyu Electronics Technology Limited
DIODE DO15 50V 1.5A 175C [See More]
- Package: DO-15
- VF: 1.4
- Life Cycle Stage: Removed
from Acme Chip Technology Co., Limited
DIODE GEN PURP 1KV 2A DO15 [See More]
- Package: DO-15
- VF: 1.3
- Life Cycle Stage: Removed
from Shenzhen Shengyu Electronics Technology Limited
DIODE GEN PURP 50V 1.5A DO204AC [See More]
- Package: DO-15
- VF: 1.1
- Life Cycle Stage: Removed
from Acme Chip Technology Co., Limited
DIODE GEN PURP 1.5KV 500MA DO15 [See More]
- Package: DO-15
- VF: 2.5
- Life Cycle Stage: Active
from Shenzhen Shengyu Electronics Technology Limited
DIODE GEN PURP 200V 1.5A DO15 [See More]
- Package: DO-15
- VF: 1.1
- Life Cycle Stage: Removed
from Acme Chip Technology Co., Limited
DIODE GEN PURP 400V 3A DO15 [See More]
- Package: DO-15
- VF: 1.5
- Life Cycle Stage: Removed
from Shenzhen Shengyu Electronics Technology Limited
DIODE GEN PURP 400V 1.5A DO15 [See More]
- Package: DO-15
- VF: 1.4
- Life Cycle Stage: Active
from Shenzhen Shengyu Electronics Technology Limited
DIODE GEN PURP 50V 2A DO204AC [See More]
- Package: DO-15
- VF: 1.1
- Life Cycle Stage: Active
from Shenzhen Shengyu Electronics Technology Limited
DIODE GEN PURP 400V 1A DO15 [See More]
- Package: DO-15
- VF: 1.5
- Life Cycle Stage: Removed
from Shenzhen Shengyu Electronics Technology Limited
DIODE GEN PURP 50V 1.5A DO15 [See More]
- Package: DO-15
- VF: 1.3
- Life Cycle Stage: Removed
from Shenzhen Shengyu Electronics Technology Limited
DIODE GEN PURP 600V 2A DO15 [See More]
- Package: DO-15
- VF: 1.7
- Life Cycle Stage: Declining
from Shenzhen Shengyu Electronics Technology Limited
DIODE GEN PURP 600V 2A DO15 [See More]
- Package: DO-15
- VF: 1.1
- Life Cycle Stage: Active
from Shenzhen Shengyu Electronics Technology Limited
DIODE SCHOTTKY 100V 2A DO15 [See More]
- Package: DO-15
- VF: 0.8500
- Life Cycle Stage: Active
from Shenzhen Shengyu Electronics Technology Limited
DIODE SCHOTTKY 100V 2A DO204AC [See More]
- Package: DO-15
- VF: 0.7900
- Life Cycle Stage: Active