SOT223 Rectifiers
6 Results
Schottky barrier double diode -- BAT160A,115
from Nexperia B.V.
from Nexperia B.V.
Planar Schottky barrier double diode encapsulated in a SOT223 (SC73) Surface-Mounted Device (SMD) plastic package. Features and benefits. Low switching losses. Capability of absorbing very high surge current. Fast recovery time. Guard ring protected. Plastic SMD package. Applications. Low power... [See More]
- Package: SOT223; SOT223 SOT223
- IR: 3.50E-4
- IFSM: 10
- VF: 0.4000 to 400
Bridge Rectifiers -- ZXSBMR16PT8TR-ND [ZXSBMR16PT8TA from DIODES Incorporated]
from DigiKey
from DigiKey
Bridge Rectifier Single Phase Schottky 40V Surface Mount SM8 [See More]
- Package: SOT223; SOT-223-8
- Tj: 150
- Rectifier Configuration / Technology: Bridge
Discrete Semiconductor Products - Diodes - Bridge Rectifiers -- ZXSBMR16PT8TA [ZXSBMR16PT8TA from DIODES Incorporated]
from Shenzhen Shengyu Electronics Technology Limited
from Shenzhen Shengyu Electronics Technology Limited
BRIDGE RECT 1PHASE 40V 400MA SM8 [See More]
- Package: SOT223
- VF: 0.7500
- Life Cycle Stage: Removed
- Tj: 150
Discrete Semiconductor Products - Diodes - Rectifiers -- 20CJQ030 [20CJQ030 from SMC Diode Solutions Co., Ltd]
from Shenzhen Shengyu Electronics Technology Limited
from Shenzhen Shengyu Electronics Technology Limited
DIODE ARR SCHOTT 30V 2A SOT223 [See More]
- Package: SOT223
- VF: 0.6900
- Life Cycle Stage: Active
Discrete Semiconductor Products - Diodes - Rectifiers -- 20CJQ030TR [20CJQ030TR from Vishay Intertechnology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited
from Shenzhen Shengyu Electronics Technology Limited
DIODE ARR SCHOTT 30V 1A SOT223 [See More]
- Package: SOT223
- VF: 0.5000
- Life Cycle Stage: Removed
Discrete Semiconductor Products - Diodes - Rectifiers -- BAT120A,115 [BAT120A,115 from Nexperia B.V.]
from Shenzhen Shengyu Electronics Technology Limited
from Shenzhen Shengyu Electronics Technology Limited
DIODE ARR SCHOTT 25V 1A SOT223 [See More]
- Package: SOT223
- VF: 0.4500
- Life Cycle Stage: Active