RoHS Compliant Rectifiers
from Rochester Electronics
Silicon Controlled Rectifier, 300mA, 200V [See More]
- Package: SOT89; SOT-89
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits. Forward current: IF ≤ 0.5 A. Reverse voltage: VR... [See More]
- Rectifier Configuration / Technology: Schottky
- IFSM: 3
- Package: SOD882D SOD882D
- IR: 2.00E-4
from Infineon Technologies AG
EasyBRIDGE 1 1200 V, 20 A diode bridge module with CoolSiC ™ Schottky diode, PressFIT contact technology and NTC. Summary of Features. Uses best in class SiC Schottky Diode Gen 5 technology. Optimal pin out. PressFIT technology. Broadest Easy portfolio. Benefits. latest SiC diode generation to... [See More]
- Rectifier Configuration / Technology: Bridge
- Life Cycle Stage: active and preferred
- Package: AG-EASY1B
- IFSM: 150
from RS Components, Ltd.
Bridges 1KAB [See More]
- Rectifier Configuration / Technology: Bridge
- Tj: 150
- Package: D-38
- RoHS Compliant: RoHS
from Richardson RFPD
DIODE FULL BRIDGE POWER MODULE. Application: Uninterruptible Power Supply (UPS), Induction Heating, Welding Equipment, High Speed Rectifiers. Features: Ultra Fast Recovery Times, Soft Recovery Characteristics, High Blocking Voltage, High Current, Low Leakage Current, Very Low Stray Inductance, High... [See More]
- Rectifier Configuration / Technology: Bridge
- IF: 100000
- Package: SP4
- RoHS Compliant: RoHS
from ERSAELECTRONICS PTE. LTD.
Cap Ceramic Single 0.0047uF 1000V X7R 10% (15 X 4.5mm) Radial 7.5mm 125 °C T/R Product overview: S472K59X7RN6TJ7R from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for... [See More]
- Tj: -55
- RoHS Compliant: RoHS
from DigiKey
Bridge Rectifier Single Phase Standard 50V Through Hole BR-8 [See More]
- Rectifier Configuration / Technology: Bridge
- Tj: -65 to 125
- Package: 4-Square, BR-8
- RoHS Compliant: RoHS
from Rochester Electronics
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 30V V(RRM), Silicon [See More]
- Package: SOD-323; SOD-323-2
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from Nexperia B.V.
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 0.5 A. Reverse voltage: VR ≤ 30 V. Very low forward... [See More]
- Rectifier Configuration / Technology: Schottky
- IFSM: 3
- Package: SOD-523; SOD523 SOD523
- IR: 2.00E-4
from Infineon Technologies AG
eupec ™ EconoBRIDGE ™ - 1600V Diode Bridge Modules with Brake Chopper and NTC for a more compact converter design. Summary of Features. 2.5 kV AC 1min Insulation. Al 2O 3 Substrate with Low Thermal Resistance. High Power Density. High mechanical robustness. Isolated copper base plate. [See More]
- Rectifier Configuration / Technology: Bridge
- Life Cycle Stage: active and preferred
- Package: AG-ECONO2B
- IFSM: 550
from RS Components, Ltd.
Bridge Rectifier 600V 0.8A MiniDIP SMD4 [See More]
- Rectifier Configuration / Technology: Bridge
- RoHS Compliant: RoHS
- Package: Minidip smd
from ERSAELECTRONICS PTE. LTD.
RECTIFIER DIODE, 0.015A, 10V Product overview: HSB88WSTR-E from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets,... [See More]
- Package: Bulk
- RoHS Compliant: RoHS
from DigiKey
Bridge Rectifier Single Phase Standard 50V Through Hole DB [See More]
- Rectifier Configuration / Technology: Bridge
- Tj: -55 to 150
- Package: "4-EDIP (0.321"", 8.15mm)"
- RoHS Compliant: RoHS
from Rochester Electronics
Standard Rectifier, 50 V, 1.0 A [See More]
- Package: 0
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from Nexperia B.V.
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 1 A. Reverse... [See More]
- Rectifier Configuration / Technology: Schottky
- IFSM: 50
- Package: SOD-123; SOD123W SOD123W
- VF: 0.2500 to 250
from Infineon Technologies AG
eupec ™ EconoBRIDGE ™ - 1600V Diode Bridge Modules in EconoPACK ™2 housing with IGBT4 Brake Chopper and PressFIT contact technology for a more compact converter design. Summary of Features. Tvj op = 150 °C. Al(2)O(3) Substrate with Low Thermal Resistance. High Power Density. [See More]
- Rectifier Configuration / Technology: Bridge
- Life Cycle Stage: active and preferred
- Package: AG-ECONO2B
- IFSM: 1600
from RS Components, Ltd.
Bridge Rectifier Single 100V 1A DFM4 [See More]
- Rectifier Configuration / Technology: Bridge
- RoHS Compliant: RoHS
- Package: Df-m
from ERSAELECTRONICS PTE. LTD.
Rectifier Diode, 4 Element, 0.07A, 80V V(RRM), Silicon, SC-61, 4 PIN Product overview: MA4X193 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers... [See More]
- RoHS Compliant: RoHS
from DigiKey
Bridge Rectifier Single Phase Standard 50V Through Hole GBL [See More]
- Rectifier Configuration / Technology: Bridge
- Tj: -55 to 150
- Package: 4-SIP, GBL
- RoHS Compliant: RoHS
from Rochester Electronics
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 100V V(RRM), Silicon, DO-35 [See More]
- Package: DO-35; DO-35, DO-204AH
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from Nexperia B.V.
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 1 A. Reverse voltage: VR... [See More]
- Rectifier Configuration / Technology: Schottky
- IFSM: 10
- Package: SOD-323; SOD323 SOD323
- IR: 3.00E-5
from Infineon Technologies AG
EasyBRIDGE 1 1600 V, 50 A Diode Bridge module with 1200 V TRENCHSTOP ™ IGBT7 Brake Chopper. Summary of Features. 1600 V rectifier diodes brake. Chopper: IGBT and diode are based on latest micro-pattern trenches technology. Optimized for drive applications. Complete portfolio in 12 mm height. [See More]
- Rectifier Configuration / Technology: Bridge
- Life Cycle Stage: active and preferred
- Package: AG-EASY1B
- IFSM: 50
from RS Components, Ltd.
Bridge Rectifier Single 600V 20A GBJ4 [See More]
- Rectifier Configuration / Technology: Bridge
- RoHS Compliant: RoHS
- Package: Gbj
from ERSAELECTRONICS PTE. LTD.
DIODE 0.15 A, 75 V, SILICON, SIGNAL DIODE, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MICROMELF-2, Signal Diode Product overview: MCL4151-TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is... [See More]
- RoHS Compliant: RoHS
from DigiKey
Bridge Rectifier Single Phase Standard 800V Through Hole GBL [See More]
- Rectifier Configuration / Technology: Bridge
- Tj: -55 to 150
- Package: 4-SIP, GBL
- RoHS Compliant: RoHS
from Rochester Electronics
Rectifier Diode, 1 Phase, 1 Element, 1.5A, 50V V(RRM), Silicon, DO-15 [See More]
- Package: DO-15; DO-15, DO-204AC
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in SOD123F small Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 1 A. Reverse voltage: VR ≤ 30 V. Very low forward voltage. Small SMD plastic... [See More]
- Rectifier Configuration / Technology: Schottky
- IFSM: 9
- Package: SOD-123; SOD123F SOD123F
- IR: 3.00E-5
from Infineon Technologies AG
EasyBRIDGE 1 - 1600V Diode Bridge Modules with Brake Chopper and NTC for a more compact converter design. Summary of Features. Unbeatable Robustness. Trench IGBT 4. Al(2)O(3) Substrate with Low Thermal Resistance. Compact Design. PressFIT Contact Technology. Rugged mounting due to integrated... [See More]
- Rectifier Configuration / Technology: Bridge
- Life Cycle Stage: active and preferred
- Package: AG-EASY1B
- IFSM: 605
from RS Components, Ltd.
Bridge Rectifier Single 1KV 8A GBU4 [See More]
- Rectifier Configuration / Technology: Bridge
- RoHS Compliant: RoHS
- Package: Gbu
from ERSAELECTRONICS PTE. LTD.
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: 1N4448W-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers... [See More]
- Package: Tape and Reel
- Tj: -55
- IO: 0.1500
- RoHS Compliant: RoHS
from DigiKey
Bridge Rectifier Single Phase Standard 1kV Through Hole GBL [See More]
- Rectifier Configuration / Technology: Bridge
- Tj: -55 to 150
- Package: 4-SIP, GBL
- RoHS Compliant: RoHS
from Rochester Electronics
Rectifier Diode, 1 Phase, 1 Element, 3A, 100V V(RRM), Silicon, DO-201AD [See More]
- Package: DO-201; DO-201AD
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in SOD323F small Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 1 A. Reverse voltage: VR ≤ 30 V. Very low forward voltage. Small SMD plastic... [See More]
- Rectifier Configuration / Technology: Schottky
- IFSM: 9
- Package: SOD-323; SOD323F SOD323F
- IR: 3.00E-5
from Infineon Technologies AG
eupec ™ EconoBRIDGE ™ - 1600V Half Controlled Bridge Modules with NTC for a more compact converter design. Summary of Features. 4 kV AC 1 min Insulation. Integrated NTC temperature sensor. Isolated Base Plate. PressFIT Contact Technology. RoHs-compliant. Benefits. Compact design. [See More]
- Rectifier Configuration / Technology: Bridge
- Life Cycle Stage: active and preferred
- Package: AG-ECONO4
- IFSM: 1800
from RS Components, Ltd.
Bridge Rectifier Single 600V 10A GBU4 [See More]
- Rectifier Configuration / Technology: Bridge
- RoHS Compliant: RoHS
- Package: Gbu
from ERSAELECTRONICS PTE. LTD.
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, GREEN PACKAGE-2 Product overview: 1N4148W-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers... [See More]
- Package: Tape and Reel
- Tj: -55
- IO: 0.1500
- RoHS Compliant: RoHS
from DigiKey
Bridge Rectifier Single Phase Standard 50V Through Hole GBPC-W [See More]
- Rectifier Configuration / Technology: Bridge
- Tj: -55 to 150
- Package: 4-Square, GBPC-W
- RoHS Compliant: RoHS
from Rochester Electronics
Rectifier Diode, 2 Element, 0.215A, 85V V(RRM), Silicon [See More]
- Package: SOT346
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 1 A. Reverse voltage: VR ≤ 30 V. Very low forward voltage. Small SMD plastic... [See More]
- Rectifier Configuration / Technology: Schottky
- IFSM: 9
- Package: SOT23; SOT23 SOT23
- IR: 3.00E-5
from Infineon Technologies AG
30A 60V Hi-Rel Schottky Common Cathode Diode in a SMD-0.5 package - Lead Form Up. Similar Parts. 30SCLJQ060. Base Part Number. 30SCLJQ060SCS. JANS Screening. 30SCLJQ060SCX. JANTX Screening. 30SCLJQ060SCV. JANTX Screening. 30SCLJQ060B. Lead Form Up. 30SCLJQ060SCSB. Screening Level Space Lead Form Up [See More]
- Package: C-CCN-3
- RoHS Compliant: RoHS
- Life Cycle Stage: active and preferred
from RS Components, Ltd.
Bridge Rectifier Single 600V 2A KBP4 [See More]
- Rectifier Configuration / Technology: Bridge
- RoHS Compliant: RoHS
- Package: Kbp
from ERSAELECTRONICS PTE. LTD.
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Product overview: 1N4148W-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets,... [See More]
- RoHS Compliant: RoHS
from DigiKey
Bridge Rectifier Single Phase Standard 1kV Through Hole GBPC [See More]
- Rectifier Configuration / Technology: Bridge
- Tj: -55 to 150
- Package: 4-Square, GBPC
- RoHS Compliant: RoHS
from Rochester Electronics
Rectifier Diode, 2 Element, 0.2A, 85V V(RRM), Silicon [See More]
- Package: SOT323
- RoHS Compliant: RoHS
- Life Cycle Stage: Active
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 100 mA. Reverse voltage: VR ≤ 30 V. Low forward... [See More]
- Rectifier Configuration / Technology: Schottky
- RoHS Compliant: RoHS
- Package: SOD882 SOD882
from Infineon Technologies AG
650 V, 60 A EasyBRIDGE ™ rectifier bridge modules with CoolSiC ™ MOSFET and CoolSiC ™ Schottky diode G5 650 V, NTC, in an Easy 1B housing with PressFIT contact technology. Summary of Features. Best in Class packages with 12mm height. Leading edge WBG material. Very low module stray... [See More]
- Rectifier Configuration / Technology: Bridge
- Life Cycle Stage: active and preferred
- Package: AG-EASY1B
- IFSM: 340
from RS Components, Ltd.
10A 1000V Bridge Rectifier Case GBJ [See More]
- Rectifier Configuration / Technology: Bridge
- RoHS Compliant: RoHS
- Package: Gbj
from ERSAELECTRONICS PTE. LTD.
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, GREEN PACKAGE-2 Product overview: 1N4148WS-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers... [See More]
- Package: Tape and Reel
- Tj: -55
- IO: 0.1500
- RoHS Compliant: RoHS
from DigiKey
Bridge Rectifier Single Phase Standard 50V Through Hole GBPC-W [See More]
- Rectifier Configuration / Technology: Bridge
- Tj: -55 to 150
- Package: 4-Square, GBPC-W
- RoHS Compliant: RoHS
from Rochester Electronics
Rectifier Diode, 2 Element, 0.25A, 85V, SC-70 [See More]
- Package: SOT323; SC-70 (SOT-323)
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from Nexperia B.V.
Hyperfast recovery rectifier, encapsulated in an SMA package. Features and benefits. Reverse voltage: VR ≤ 100 V. Forward current: IF ≤ 1 A. Hyperfast recovery time: trr ≤ 35 ns. Pt doped life time control. Ideal for automated placement. Glass passivated chip junction. High forward... [See More]
- Package: SOD1001-1 SOD1001-1
- IFSM: 30
- VRRM: 100
- IR: 5.00E-6
from Infineon Technologies AG
EasyBRIDGE 1 2200 V, 50 A Diode Bridge Module with 1700 V TRENCHSTOP ™ IGBT4 Brake Chopper, PressFIT contact technology and pre-applied Thermal Interface Material. The DDB6U50N22W1RP_B11 extends the current easy drive rectifier diode portfolio up to 2.2 kV. Summary of Features. Low switching... [See More]
- Rectifier Configuration / Technology: Bridge
- Life Cycle Stage: active and preferred
- Package: AG-EASY1B
- IFSM: 605
from RS Components, Ltd.
15A 400V Bridge Rectifier Case GBJ [See More]
- Rectifier Configuration / Technology: Bridge
- RoHS Compliant: RoHS
- Package: Gbj
from ERSAELECTRONICS PTE. LTD.
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: 1N4148WS-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers... [See More]
- Package: Tape and Reel
- Tj: -55
- IO: 0.1500
- RoHS Compliant: RoHS
from DigiKey
Bridge Rectifier Single Phase Standard 400V QC Terminal GBPC [See More]
- Rectifier Configuration / Technology: Bridge
- Tj: -55 to 150
- Package: 4-Square, GBPC
- RoHS Compliant: RoHS
from Rochester Electronics
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 25V V(RRM), Silicon [See More]
- Package: SOT457
- RoHS Compliant: RoHS
- Life Cycle Stage: Active
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 1 A. Reverse voltage: VR ≤ 100 V. Low forward... [See More]
- Rectifier Configuration / Technology: Schottky
- IFSM: 40
- Package: SOD-123; SOD123FL SOD123FL
- VF: 0.5650 to 565
from Infineon Technologies AG
2600 V rectifier diode disc. Rectifier Diode 2600 V, 1030 A with 58 mm diameter in a ceramic housing. Summary of Features. Full blocking capability 50/60 Hz over a wide temperature range. High DC blocking stability. High surge current capability. Hermeticaly sealed ceramic package. High case... [See More]
- Package: BG-D5726K-1
- VRRM: 2600
- Life Cycle Stage: active and preferred
- IFSM: 14500
from RS Components, Ltd.
15A 800V Bridge Rectifier Case GBJ [See More]
- Rectifier Configuration / Technology: Bridge
- RoHS Compliant: RoHS
- Package: Gbj
from ERSAELECTRONICS PTE. LTD.
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: 1N4448W-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and... [See More]
- Package: Tape and Reel
- Tj: -55
- IO: 0.1500
- RoHS Compliant: RoHS
from DigiKey
Bridge Rectifier Single Phase Standard 100V QC Terminal GBPC [See More]
- Rectifier Configuration / Technology: Bridge
- Tj: -55 to 150
- Package: 4-Square, GBPC
- RoHS Compliant: RoHS
from Rochester Electronics
Rectifier Diode, Schottky, 2 Element, 0.12A, 40V V(RRM), Silicon [See More]
- Package: SC-75
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from Nexperia B.V.
Planar Schottky barrier rectifier encapsulated in a CFP2-HP (SOD323HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Low forward voltage. Low leakage current. High surge current robustness. High power capability due to clip-bond package. Power flat lead plastic... [See More]
- Rectifier Configuration / Technology: Schottky
- IFSM: 20
- Package: SOD-323; SOD323HP SOD323HP
- IR: 1.40E-6
from Infineon Technologies AG
4000 V rectifier diode disc. Rectifier Diode 4000 V, 1800 A with 75 mm diameter in a ceramic housing. Summary of Features. Full blocking capability 50/60 Hz over a wide temperature range. High DC blocking stability. High surge current capability. Hermeticaly sealed ceramic package. High case... [See More]
- Package: BG-D7526K-1
- VRRM: 4000
- Life Cycle Stage: active and preferred
- IFSM: 27500
from RS Components, Ltd.
6A 1000V Bridge Rectifier Case GBJ [See More]
- Rectifier Configuration / Technology: Bridge
- RoHS Compliant: RoHS
- Package: Gbj
from ERSAELECTRONICS PTE. LTD.
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: 1N4448WS-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers... [See More]
- Package: Tape and Reel
- Tj: -55
- IO: 0.1500
- RoHS Compliant: RoHS
from DigiKey
Bridge Rectifier Single Phase Standard 50V Through Hole GBU [See More]
- Rectifier Configuration / Technology: Bridge
- Tj: -55 to 150
- Package: 4-SIP, GBU
- RoHS Compliant: RoHS
from Rochester Electronics
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 40V V(RRM), Silicon [See More]
- Package: SOD323
- RoHS Compliant: RoHS
- Life Cycle Stage: Active
from Nexperia B.V.
Planar Schottky barrier rectifier encapsulated in a CFP3-HP (SOD123HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Low forward voltage. Extremely low leakage current. High surge current robustness. High power capability due to clip bond package. Power flat... [See More]
- Rectifier Configuration / Technology: Schottky
- IFSM: 50
- Package: SOD-123; SOD123HP SOD123HP
- IR: 1.50E-4
from Infineon Technologies AG
The D2201N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 100mm and a height of 26mm. Summary of Features. High current. High blocking voltage. Light-triggered types. available. Highest robustness. Highest reliability. High case non... [See More]
- Package: BG-D10026K-1
- VRRM: 4500
- Life Cycle Stage: active and preferred
- IFSM: 38000
from RS Components, Ltd.
4A 600V Bridge Rectifier Case GBU [See More]
- Rectifier Configuration / Technology: Bridge
- RoHS Compliant: RoHS
- Package: Gbu
from ERSAELECTRONICS PTE. LTD.
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: 1N4448WS-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers... [See More]
- Package: Tape and Reel
- Tj: -55
- IO: 0.1500
- RoHS Compliant: RoHS
from DigiKey
Bridge Rectifier Single Phase Standard 100V Through Hole GBU [See More]
- Rectifier Configuration / Technology: Bridge
- Tj: -55 to 150
- Package: 4-SIP, GBU
- RoHS Compliant: RoHS
from Rochester Electronics
Rectifier Diode, Schottky, 0.2A, 30V, SOD2 [See More]
- Package: SOD323
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from Nexperia B.V.
Maximum Efficiency General Application (MEGA) Schottky barrier rectifier, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 10 A. Reverse voltage: VR ≤ 100 V. Low leakage current... [See More]
- Rectifier Configuration / Technology: Schottky
- IFSM: 170
- Package: SOT1289 SOT1289
- IF: 14
from Infineon Technologies AG
The D4201N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 120mm and a height of 35mm. Summary of Features. Full blocking capability 50/60 Hz over a wide temperature range. High DC blocking stability. High surge current capability. [See More]
- Package: BG-D12035K-1
- VRRM: 2200
- Life Cycle Stage: active and preferred
- IFSM: 73500
from RS Components, Ltd.
6A 600V Bridge Rectifier Case GBU [See More]
- Rectifier Configuration / Technology: Bridge
- RoHS Compliant: RoHS
- Package: Gbu
from ERSAELECTRONICS PTE. LTD.
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: IMBD4148-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers... [See More]
- Package: Tape and Reel
- Tj: -55
- IO: 0.1500
- RoHS Compliant: RoHS
from DigiKey
Bridge Rectifier Single Phase Standard 50V Through Hole KBJ [See More]
- Rectifier Configuration / Technology: Bridge
- Tj: -55 to 125
- Package: 4-SIP, KBJ
- RoHS Compliant: RoHS
from Rochester Electronics
Rectifier Diode, Schottky, 4 Element, 0.12A, 40V V(RRM), Silicon [See More]
- Package: SOT363
- RoHS Compliant: RoHS
- Life Cycle Stage: Active
from Nexperia B.V.
Low leakage current Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Low forward voltage. Low leakage current. High thermal stability and large Safe Operation Area. High power capability due to... [See More]
- Rectifier Configuration / Technology: Schottky
- IFSM: 210
- Package: SOT1289B SOT1289B
- IR: 8.00E-7
from Infineon Technologies AG
The D471N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 58mm and a height of 26mm. Summary of Features. Full blocking capability 50/60 Hz over a wide temperature range. High DC blocking stability. High surge current capability. [See More]
- Package: BG-D5826K-1
- VRRM: 9000
- Life Cycle Stage: active and preferred
- IFSM: 10000
from RS Components, Ltd.
6A 1000V Bridge Rectifier Case GBU [See More]
- Rectifier Configuration / Technology: Bridge
- RoHS Compliant: RoHS
- Package: Gbu
from ERSAELECTRONICS PTE. LTD.
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Product overview: IMBD4148-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets,... [See More]
- Package: Tape and Reel
- RoHS Compliant: RoHS
- Tj: -65
from DigiKey
Bridge Rectifier Single Phase Standard 50V Through Hole KBP [See More]
- Rectifier Configuration / Technology: Bridge
- Tj: -55 to 150
- Package: 4-SIP, KBP
- RoHS Compliant: RoHS
from Rochester Electronics
Rectifier Diodes [See More]
- Package: MHD-SW
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 2 A. Reverse voltage: VR ≤ 100 V. Low forward... [See More]
- Rectifier Configuration / Technology: Schottky
- IFSM: 50
- Package: SOD128 SOD128
- VF: 0.5200 to 520
from Infineon Technologies AG
The D4810N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 111mm and a height of 26mm. Summary of Features. Full blocking capability 50/60 Hz over a wide temperature range. High DC blocking stability. High surge current capability. [See More]
- Package: BG-D11126K-1
- VRRM: 2200
- Life Cycle Stage: active and preferred
- IFSM: 60000
from RS Components, Ltd.
Bridge Rectifier Single 1KV 1A DFM4 [See More]
- Rectifier Configuration / Technology: Bridge
- RoHS Compliant: RoHS
- Package: Df-m
from ERSAELECTRONICS PTE. LTD.
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: IMBD4148-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers... [See More]
- Package: Bulk
- RoHS Compliant: RoHS
- Tj: -55
from DigiKey
Bridge Rectifier Single Phase Standard 50V QC Terminal KBPC [See More]
- Rectifier Configuration / Technology: Bridge
- Tj: -55 to 150
- Package: 4-Square, KBPC-T
- RoHS Compliant: RoHS
from Rochester Electronics
Rectifier Diode, 2 Element, 0.1A, 85V V(RRM), Silicon [See More]
- Package: S-Mini
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from Nexperia B.V.
Recovery rectifier, encapsulated in an SMC package. Features and benefits. Reverse voltage: VR ≤ 1000 V. Forward current: IF ≤ 10 A. Ideal for automated placement. Glass passivated chip junction. High forward surge capability. Applications. Rectification. Reverse polarity protection. [See More]
- Package: SOD1003-1 SOD1003-1
- IFSM: 200
- VRRM: 1000
- IR: 1.00E-5
from Infineon Technologies AG
The D1230N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 48mm and a height of 14mm. Summary of Features. Full blocking capability 50/60 Hz over a wide temperature range. High DC blocking stability. High surge current capability. [See More]
- Package: BG-D4814K0-1
- VRRM: 1800
- Life Cycle Stage: active and preferred
- IFSM: 11800
from RS Components, Ltd.
Bridge Rectifier Single 600V 1A DFS4 [See More]
- Rectifier Configuration / Technology: Bridge
- RoHS Compliant: RoHS
- Package: Df-s
from ERSAELECTRONICS PTE. LTD.
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: IMBD4448-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers... [See More]
- Package: Tape and Reel
- Tj: -55
- IO: 0.1500
- RoHS Compliant: RoHS
from DigiKey
Bridge Rectifier Single Phase Standard 50V Through Hole KBPC-W [See More]
- Rectifier Configuration / Technology: Bridge
- Tj: -55 to 150
- Package: 4-Square, KBPC-W
- RoHS Compliant: RoHS
from Rochester Electronics
Rectifier Diode, 1 Phase, 1 Element, 0.1A, Silicon [See More]
- Package: SOT23; SOT-23-3
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from Nexperia B.V.
Fast recovery rectifier, encapsulated in an SMB package. Features and benefits. Reverse voltage: VR ≤ 1000 V. Forward current: IF ≤ 2 A. Fast recovery time: trr ≤ 500 ns. Pt doped life time control. Ideal for automated placement. Glass passivated chip junction. High forward surge... [See More]
- Package: SOD1002-1 SOD1002-1
- IFSM: 50
- VRRM: 1000
- IR: 5.00E-6
from Infineon Technologies AG
The D2450N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 58mm and a height of 14mm. Summary of Features. Full blocking capability 50/60 Hz over a wide temperature range. High DC blocking stability. High surge current capability. [See More]
- Package: BG-D5814K0-1
- VRRM: 400
- Life Cycle Stage: active and preferred
- IFSM: 4000
from RS Components, Ltd.
Bridge Rectifier 100V 0.8A MiniDIP SMD4 [See More]
- Rectifier Configuration / Technology: Bridge
- RoHS Compliant: RoHS
- Package: Minidip smd
from ERSAELECTRONICS PTE. LTD.
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Product overview: MCL4148-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets,... [See More]
- RoHS Compliant: RoHS
from DigiKey
Bridge Rectifier Single Phase Standard 600V Through Hole KBU [See More]
- Rectifier Configuration / Technology: Bridge
- Tj: -55 to 150
- Package: 4-SIP, KBU
- RoHS Compliant: RoHS
from Rochester Electronics
Rectifier Diode, 2 Element, 0.1A, 85V V(RRM), Silicon [See More]
- Package: USM
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package. Features and benefits. Average forward current IF(AV) ≤ 0.2 A. Reverse voltage VR ≤ 20 V. Low forward voltage typ. VF... [See More]
- Rectifier Configuration / Technology: Schottky
- IFSM: 4.5
- Package: SOD962-2 SOD962-2
- IR: 2.00E-5
from Infineon Technologies AG
The D6001N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 150mm and a height of 26mm. Summary of Features. Full blocking capability 50/60 Hz over a wide temperature range. High DC blocking stability. High surge current capability. [See More]
- Package: BG-D15026K-1
- VRRM: 5000
- Life Cycle Stage: active and preferred
- IFSM: 110000
from RS Components, Ltd.
Bridge Rectifier Single 800V 1A DFM4 [See More]
- Rectifier Configuration / Technology: Bridge
- RoHS Compliant: RoHS
- Package: Df-m
from ERSAELECTRONICS PTE. LTD.
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMBD4148TS from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for... [See More]
- RoHS Compliant: RoHS
from DigiKey
Bridge Rectifier Single Phase Standard 50V Through Hole KBU [See More]
- Rectifier Configuration / Technology: Bridge
- Tj: -55 to 150
- Package: 4-SIP, KBU
- RoHS Compliant: RoHS
from Rochester Electronics
2KBP06 - Bridge Rectifier Diode, 1 Phase, 2A, 600V [See More]
- Package: KBPM, 4 PIN
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from Nexperia B.V.
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection encapsulated in small SOD123 Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 0.5 A. Reverse voltage: VR ≤ 20 V. [See More]
- Rectifier Configuration / Technology: Schottky
- IFSM: 10
- Package: SOD-123; SOD123 SOD123
- IR: 4.00E-5
from Infineon Technologies AG
The D8320N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 100mm and a height of 26mm. Summary of Features. Full blocking capability 50/60 Hz over a wide temperature range. High DC blocking stability. High surge current capability. [See More]
- Package: BG-D10026K-1
- VRRM: 600
- Life Cycle Stage: active and preferred
- IFSM: 95000
from RS Components, Ltd.
0.5A 100V Bridge SBR Rectifier DFN4 [See More]
- Rectifier Configuration / Technology: Bridge
- RoHS Compliant: RoHS
- Package: Df-n4
from ERSAELECTRONICS PTE. LTD.
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-2 Product overview: MMBD4148TS_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for... [See More]
- RoHS Compliant: RoHS
from DigiKey
Bridge Rectifier Single Phase Standard 600V Through Hole KBU [See More]
- Rectifier Configuration / Technology: Bridge
- Tj: -55 to 150
- Package: 4-SIP, KBU
- RoHS Compliant: RoHS
from Rochester Electronics
Silicon Controlled Rectifier - SCR [See More]
- Package: TO-92; TO-92 (TO-226) 5.33mm Body Height
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a leadless ultra small SOD1608 (DFN1608D-2) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits. Average forward current: IF(AV) ≤ 0.5 A. [See More]
- Rectifier Configuration / Technology: Schottky
- IFSM: 3
- Package: SOD1608 SOD1608
- IR: 1.30E-4
from Infineon Technologies AG
2200 V Rectifier Diode Disc. Rectifier Diode 2200 V, 950 A with 41 mm diameter in a ceramic housing. Summary of Features. Full blocking capability 50/60 Hz over a wide temperature range. High DC blocking stability. High surge current capability. Hermeticaly sealed ceramic package. High case... [See More]
- Package: BG-D4214K0-1
- VRRM: 1800
- Life Cycle Stage: active and preferred
- IFSM: 10250
from RS Components, Ltd.
2A 200V Bridge Rectifier Case KBP [See More]
- Rectifier Configuration / Technology: Bridge
- RoHS Compliant: RoHS
- Package: Kbp
from ERSAELECTRONICS PTE. LTD.
0.15A, 100V, SILICON, SIGNAL DIODE, GLASS, MINIMELF-2 Product overview: TMMBAT46 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing... [See More]
- Package: SOD
- RoHS Compliant: RoHS
from DigiKey
Bridge Rectifier 230V DIN Rail Module [See More]
- Rectifier Configuration / Technology: Bridge
- Tj: -20 to 55
- Package: Module
- RoHS Compliant: RoHS
from Rochester Electronics
Silicon Controlled Rectifier, 12A, 50V, 50V, TO-220AB [See More]
- Package: TO-220; TO-220AB
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package with medium power capability. Features and benefits. Average forward current IF(AV) ≤ 1 A. Reverse voltage VR... [See More]
- Rectifier Configuration / Technology: Schottky
- IFSM: 17
- Package: SOT1061 SOT1061
- Tj: 150
from RS Components, Ltd.
15A 200V Bridge Rectifier Case GBJ [See More]
- Rectifier Configuration / Technology: Bridge
- RoHS Compliant: RoHS
- Package: Gbj
from ERSAELECTRONICS PTE. LTD.
0.15A, 100V, 2 ELEMENT, SILICON, SIGNAL DIODE, PLASTIC PACKAGE-2 Product overview: BAR46A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers... [See More]
- Tj: -65
- RoHS Compliant: RoHS
from DigiKey
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount [See More]
- Rectifier Configuration / Technology: Bridge
- Tj: -40 to 150
- Package: Module
- RoHS Compliant: RoHS
from Rochester Electronics
Silicon Controlled Rectifier, 2500mA, 400V [See More]
- Package: IPAK3
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits. Average forward current IF(AV) ≤... [See More]
- Rectifier Configuration / Technology: Schottky
- IFSM: 17
- Package: SOT1061D SOT1061D
- IF: 1.4
from RS Components, Ltd.
10A 600V Bridge Rectifier Case GBJ [See More]
- Rectifier Configuration / Technology: Bridge
- RoHS Compliant: RoHS
- Package: Gbj
from ERSAELECTRONICS PTE. LTD.
0.15A, 100V, 2 ELEMENT, SILICON, SIGNAL DIODE Product overview: BAT46SW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets,... [See More]
- RoHS Compliant: RoHS
from DigiKey
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount [See More]
- Rectifier Configuration / Technology: Bridge
- Tj: -40 to 150
- Package: Module
- RoHS Compliant: RoHS
from Rochester Electronics
Silicon Controlled Rectifier, 3000mA, 400V [See More]
- Package: TO-202; TO-202AA
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from Nexperia B.V.
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection in a DFN0603-2 (SOD972E) leadless ultra small Surface-Mounted Device (SMD) package. Features and benefits. Average forward current IF(AV) ≤ 0.1 A. Reverse voltage... [See More]
- Rectifier Configuration / Technology: Schottky
- IFSM: 3
- Package: SOD972E SOD972E
- IR: 1.00E-7
from RS Components, Ltd.
10A 200V Bridge Rectifier Case GBU [See More]
- Rectifier Configuration / Technology: Bridge
- RoHS Compliant: RoHS
- Package: Gbu
from ERSAELECTRONICS PTE. LTD.
Rectifier Diode, 4 Element, 0.15A, 100V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-6 Product overview: BAV99S_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers... [See More]
- Package: SOT-363
- RoHS Compliant: RoHS
- Tj: -55
from DigiKey
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount [See More]
- Rectifier Configuration / Technology: Bridge
- Tj: -40 to 150
- Package: Module
- RoHS Compliant: RoHS
from Rochester Electronics
Silicon Controlled Rectifier, 5A, 600V [See More]
- Package: TO-252
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from Nexperia B.V.
Planar Schottky barrier dual rectifier with an integrated guard ring for stress protection, encapsulated in a SOT666 ultra small and flat lead Surface Mounted Device (SMD) plastic package. Features and benefits. Forward current: ≤ 0.2 A. Reverse voltage: ≤ 30 V. Very low forward voltage. [See More]
- Package: SOT666 SOT666
- IR: 1.00E-5
- IFSM: 2.5
- VF: 0.1900 to 190
from RS Components, Ltd.
8A 100V Bridge Rectifier Case GBU [See More]
- Rectifier Configuration / Technology: Bridge
- RoHS Compliant: RoHS
- Package: Gbu
from ERSAELECTRONICS PTE. LTD.
Rectifier Diode, 1 Element, 0.15A, 35V V(RRM), Silicon, DO-35, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-2 Product overview: 1N4154TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is... [See More]
- Package: Tape and Reel
- Tj: -65
- IO: 0.1500
- RoHS Compliant: RoHS
from DigiKey
Bridge Rectifier Three Phase Standard 1.6kV Through Hole 5-DIP [See More]
- Rectifier Configuration / Technology: Bridge
- Tj: -40 to 150
- Package: 5-PowerDIP Module
- RoHS Compliant: RoHS
from Rochester Electronics
Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 650V V(RRM), Silicon Carbide, TO-247 [See More]
- Package: TO-247; TO-247-3
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an ultra small SOD882BD (DFN1006BD-2) Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 0.5 A. Reverse voltage: VR ≤ 30 V. Ultra small SMD... [See More]
- Rectifier Configuration / Technology: Schottky
- IFSM: 3
- Package: SOD882BD SOD882BD
- IR: 2.00E-4
from RS Components, Ltd.
Bridge Rectifier 1A 600V DFM4 [See More]
- Rectifier Configuration / Technology: Bridge
- RoHS Compliant: RoHS
- Package: Df-m
from ERSAELECTRONICS PTE. LTD.
Rectifier Diode, 1 Element, 0.15A, 35V V(RRM), Silicon, DO-35, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-2 Product overview: 1N4154TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful... [See More]
- RoHS Compliant: RoHS
from DigiKey
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount [See More]
- Rectifier Configuration / Technology: Bridge
- Tj: -40 to 150
- Package: Module
- RoHS Compliant: RoHS
from Bourns, Inc.
The markets of portable communications, computing and video equipment are challenging the semiconductor industry to develop increasingly smaller electronic components. Today, designers of compact electronic systems are faced with board space constraints, thus driving the requirement for alternative... [See More]
- Rectifier Type: Full-wave
- Package: DO-216A, 2010, 214C
- Rectifier Configuration / Technology: Bridge; Schottky
- VRRM: 20 to 2000
from LCSC Electronics Technology (HK) Limited
35A 1.05V@1A 1A 1kV MBFGW Bridge Rectifiers ROHS [See More]
- Rectifier Configuration / Technology: Bridge
- IFSM: 35
- IO: 1
- IR: 0.0050
from PANJIT SemiConductor
Schottky Barrier Rectifiers feature a plastic package with UL Flammability Classification 94V-O utilizing flame retardant Epoxy Molding Compound and are in compliance with EU RoHS 2002/95/EC directives. They exceed environmental standards of MIL-S-19500/288 and are for use in low voltage, high... [See More]
- Rectifier Configuration / Technology: Schottky
- Life Cycle Stage: Maturity
- Package: DO-41
- IO: 1
from Littelfuse, Inc.
Littelfuse manufactures 15A rms to 25A rms rectifiers with voltages rated from 200V to 1000V. Due to the electrically-isolated TO-220 package, these rectifiers may be used in common anode or common cathode circuits using only one part type, thereby simplifying stock requirements.Teccor brand silicon... [See More]
- RoHS Compliant: RoHS
from ODG (Origin Data Global)
35A 1.05V@1A 1A 1kV MBF(GW) Bridge Rectifiers ROHS [See More]
- RoHS Compliant: RoHS
from ROHM Semiconductor USA, LLC
ROHM's rectifier diodes are highly reliable almighty devices to cover all applications including consumers/industrials/automotives. [See More]
- Package: DO-214AC(SMA)
- VF: 1.1
- VRRM: 400
- IF: 1000
from Frontier Electronics Corp.
Efficient Fast Recovery Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Frontier's series of SMD Efficient Fast Recovery Diodes have a reverse recovery... [See More]
- Rectifier Configuration / Technology: Fast Recovery Rectifier
- VRRM: 50 to 1000
- Package: SMA; SMB
- IFSM: 30
from ROHM Semiconductor GmbH
ROHM's rectifier diodes are highly reliable almighty devices to cover all applications including consumers/industrials/automotive. [See More]
- Package: TSMD5
- VF: 1.1
- VRRM: 400
- IF: 500
from LCSC Electronics Technology (HK) Limited
60A 1.1V@2A 2A 600V DIP-4 Bridge Rectifiers ROHS [See More]
- Rectifier Configuration / Technology: Bridge
- IFSM: 60
- IO: 2
- IR: 0.0050
from Littelfuse, Inc.
Low reverse recovery loss Low forward voltage High surge current capability Low inductance package 2-diode phase leg or common cathode topology in compact package [See More]
- Package: A
- VRRM: 1600
- Number of Diodes: 2
- RoHS Compliant: RoHS
from ROHM Semiconductor USA, LLC
ROHM's rectifier diodes are highly reliable almighty devices to cover all applications including consumers/industrials/automotives. [See More]
- Package: DO-214AC(SMA)
- VF: 1.1
- VRRM: 600
- IF: 1000
from Frontier Electronics Corp.
Fast Recovery Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Frontier's series of SMD Fast Recovery Diodes have a reverse recovery time (trr) of 25ns. [See More]
- Rectifier Configuration / Technology: Fast Recovery Rectifier
- IO: 5 to 20
- Package: TO-220
- VRRM: 50 to 600
from ROHM Semiconductor GmbH
RR601BM4SFH is the high reliability automotive rectifying diode, suitable for general rectification. [See More]
- Package: TO-252M_Diode
- VF: 1.1
- VRRM: 400
- IF: 6000
from LCSC Electronics Technology (HK) Limited
50A 1V@1A 2A 1kV WOM Bridge Rectifiers ROHS [See More]
- Rectifier Configuration / Technology: Bridge
- IFSM: 50
- IO: 2
- IR: 0.0100
from Littelfuse, Inc.
Low reverse recovery loss Low forward voltage High surge current capability Low inductance package 2-diode phase leg or common cathode topology in compact package [See More]
- Package: S
- VRRM: 1600
- Number of Diodes: 2
- RoHS Compliant: RoHS
from ROHM Semiconductor USA, LLC
ROHM's rectifier diodes are highly reliable almighty devices to cover all applications including consumers/industrials/automotives. [See More]
- Package: SOT-25
- VF: 1.1
- VRRM: 400
- IF: 500
from Frontier Electronics Corp.
General Purpose Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Peak reverse voltage range from 50V to 1,000V. Peak forward surge current range from... [See More]
- Package: DO-15; DO-41; DO-201
- VRRM: 50 to 1000
- IO: 1 to 10
- IFSM: 30 to 400
from ROHM Semiconductor GmbH
RRE02VTM4SFH is small power mold type (TUMD2SM) rectifying diode. [See More]
- Package: TUMD2SM
- VF: 1.1
- VRRM: 400
- IF: 200
from LCSC Electronics Technology (HK) Limited
50A 1.1V@2A 2A 1kV DIP-4 Bridge Rectifiers ROHS [See More]
- Rectifier Configuration / Technology: Bridge
- IFSM: 50
- IO: 2
- IR: 0.0100
from Littelfuse, Inc.
Littelfuse DUR6040WT series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suit able for output rectifier, free-wheeling or boost diode in... [See More]
- Rectifier Configuration / Technology: Fast Recovery Rectifier
- VF: 1.41
- IFSM: 360
- IF: 60000
from ROHM Semiconductor USA, LLC
RR601BM4SFH is the high reliability Automotive Schottky Barrier Diode, suitable for General rectification. [See More]
- Package: TO-252(DPAK)
- VF: 1.1
- VRRM: 400
- IF: 6000
from ROHM Semiconductor GmbH
RR601BGE4S is low VF high reliability Rectifier Diode, suitable for general rectification. [See More]
- Package: TO-252GE_Diode
- VF: 1.1
- VRRM: 400
- IF: 6000
from LCSC Electronics Technology (HK) Limited
50A 1.1V 2A 1kV DIP-4 Bridge Rectifiers ROHS [See More]
- Rectifier Configuration / Technology: Bridge
- IFSM: 50
- IO: 2
- IR: 0.0100
from Littelfuse, Inc.
Littelfuse DUR6060W series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suit able for output rectifier, free-wheeling or boost diode in... [See More]
- Rectifier Configuration / Technology: Fast Recovery Rectifier
- VF: 2
- IFSM: 600
- IF: 60000
from ROHM Semiconductor USA, LLC
RRE02VTM4SFH is small power mold type (TUMD2SM) rectifying diode. [See More]
- Package: SOD-323; SOD-323HE
- VF: 1.1
- VRRM: 400
- IF: 200
from ROHM Semiconductor GmbH
RR264MM-400 is small power mold type (PMDU) rectifying diode for strobe flash. [See More]
- Package: PMDUM
- VF: 0.9800
- VRRM: 400
- IF: 700
from LCSC Electronics Technology (HK) Limited
ABS Bridge Rectifiers ROHS [See More]
- Rectifier Configuration / Technology: Bridge
- RoHS Compliant: RoHS
from Littelfuse, Inc.
Littelfuse DURB1640CT series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suit able for output rectifier, free-wheeling or boost diode in... [See More]
- Rectifier Configuration / Technology: Fast Recovery Rectifier
- VF: 1.3
- IFSM: 80
- IF: 16000
from ROHM Semiconductor USA, LLC
RR264MM-400 is small power mold type (PMDU) rectifying diode for strobe flash. [See More]
- Package: SOD-123; SOD-123FL
- VF: 1
- VRRM: 400
- IF: 700
from ROHM Semiconductor GmbH
RRD20TJ10S is Rectifying Diode for general rectification. [See More]
- Package: TO-220; TO-220ACFP_Diode
- VF: 1.05
- VRRM: 1000
- IF: 20000
from LCSC Electronics Technology (HK) Limited
35A 1V@1A 1A 600V TDI Bridge Rectifiers ROHS [See More]
- Rectifier Configuration / Technology: Bridge
- IFSM: 35
- IO: 1
- IR: 0.0100
from Littelfuse, Inc.
Littelfuse DURD560A series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suit able for output rectifier, free-wheeling or boost diode in... [See More]
- Rectifier Configuration / Technology: Fast Recovery Rectifier
- VF: 1.7
- IFSM: 80
- IF: 5000
from LCSC Electronics Technology (HK) Limited
35A 1.1V 1A 1kV ABS Bridge Rectifiers ROHS [See More]
- Rectifier Configuration / Technology: Bridge
- IFSM: 35
- IO: 1
- VF: 1.1
from Littelfuse, Inc.
Littelfuse DURF1030CTR series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suit able for output rectifier, free-wheeling or boost diode in... [See More]
- Rectifier Configuration / Technology: Fast Recovery Rectifier
- VF: 1.3
- IFSM: 80
- IF: 10000
from LCSC Electronics Technology (HK) Limited
30A 1V@400mA 1A 1kV ABS Bridge Rectifiers ROHS [See More]
- Rectifier Configuration / Technology: Bridge
- IFSM: 30
- IO: 1
- IR: 0.0050
from Littelfuse, Inc.
Littelfuse DURF1040CTR series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suit able for output rectifier, free-wheeling or boost diode in... [See More]
- Rectifier Configuration / Technology: Fast Recovery Rectifier
- VF: 1.3
- IFSM: 80
- IF: 10000
from LCSC Electronics Technology (HK) Limited
30A 1V 1A 1kV ABS Bridge Rectifiers ROHS [See More]
- Rectifier Configuration / Technology: Bridge
- IFSM: 30
- IO: 1
- IR: 0.0050
from Littelfuse, Inc.
Littelfuse DURF1060 series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suit able for output rectifier, free-wheeling or boost diode in... [See More]
- Rectifier Configuration / Technology: Fast Recovery Rectifier
- VF: 2.2
- IFSM: 100
- IF: 10000
from LCSC Electronics Technology (HK) Limited
30A 1.1V@800mA 800mA 1kV ABS Bridge Rectifiers ROHS [See More]
- Rectifier Configuration / Technology: Bridge
- IFSM: 30
- IO: 0.8000
- IR: 0.0050
from Littelfuse, Inc.
Littelfuse DURF3060CT series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suit able for output rectifier, free-wheeling or boost diode in... [See More]
- Rectifier Configuration / Technology: Fast Recovery Rectifier
- VF: 2.03
- IFSM: 110
- IF: 30000
from LCSC Electronics Technology (HK) Limited
ABS Bridge Rectifiers ROHS [See More]
- Rectifier Configuration / Technology: Bridge
- RoHS Compliant: RoHS
from Littelfuse, Inc.
Littelfuse DURF840 series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suit able for output rectifier, free-wheeling or boost diode in... [See More]
- Rectifier Configuration / Technology: Fast Recovery Rectifier
- VF: 1.3
- IFSM: 80
- IF: 8000
from LCSC Electronics Technology (HK) Limited
40A 1.1V@1.2A 1.2A 1kV ABS Bridge Rectifiers ROHS [See More]
- Rectifier Configuration / Technology: Bridge
- IFSM: 40
- IO: 1.2
- IR: 0.0050
from LCSC Electronics Technology (HK) Limited
35A 1.1V@1A 1A 1kV SOPA-4 Bridge Rectifiers ROHS [See More]
- Rectifier Configuration / Technology: Bridge
- IFSM: 35
- IO: 1
- IR: 0.0050
from LCSC Electronics Technology (HK) Limited
50A 1.1V@1.5A 1.5A 1kV SMD-4P Bridge Rectifiers ROHS [See More]
- Rectifier Configuration / Technology: Bridge
- IFSM: 50
- IO: 1.5
- IR: 0.0050
from LCSC Electronics Technology (HK) Limited
ABS Bridge Rectifiers ROHS [See More]
- Rectifier Configuration / Technology: Bridge
- RoHS Compliant: RoHS
from LCSC Electronics Technology (HK) Limited
50A 1V@2A 2A 100V ABS Bridge Rectifiers ROHS [See More]
- Rectifier Configuration / Technology: Bridge
- IFSM: 50
- IO: 2
- IR: 0.0050
from LCSC Electronics Technology (HK) Limited
120A 2A 400V ABS Bridge Rectifiers ROHS [See More]
- Rectifier Configuration / Technology: Bridge
- IFSM: 120
- IO: 2
- RoHS Compliant: RoHS
from LCSC Electronics Technology (HK) Limited
50A 1.1V@2A 2A 1kV ABS Bridge Rectifiers ROHS [See More]
- Rectifier Configuration / Technology: Bridge
- IFSM: 50
- IO: 2
- IR: 0.0050
from LCSC Electronics Technology (HK) Limited
50A 1V@2A 2A 1kV ABS Bridge Rectifiers ROHS [See More]
- Rectifier Configuration / Technology: Bridge
- IFSM: 50
- IO: 2
- IR: 0.0050
from LCSC Electronics Technology (HK) Limited
50A 1.1V@1A 2A 1kV ABS Bridge Rectifiers ROHS [See More]
- Rectifier Configuration / Technology: Bridge
- IFSM: 50
- IO: 2
- IR: 0.0100
from LCSC Electronics Technology (HK) Limited
50A 1V@2A 2A 1kV SOP-4 Bridge Rectifiers ROHS [See More]
- Rectifier Configuration / Technology: Bridge
- IFSM: 50
- IO: 2
- IR: 0.0050
from LCSC Electronics Technology (HK) Limited
60A 1.1V@2A 2A 1kV ABS Bridge Rectifiers ROHS [See More]
- Rectifier Configuration / Technology: Bridge
- IFSM: 60
- IO: 2
- IR: 0.0050
from LCSC Electronics Technology (HK) Limited
1V@1A 2A 1kV ABS Bridge Rectifiers ROHS [See More]
- Rectifier Configuration / Technology: Bridge
- IR: 0.0050
- IO: 2
- VF: 1
from LCSC Electronics Technology (HK) Limited
60A 950mV@1A 2A 1kV ABS Bridge Rectifiers ROHS [See More]
- Rectifier Configuration / Technology: Bridge
- IFSM: 60
- IO: 2
- IR: 0.0050