POWERMITE? 3 Zener Diodes

5 Results
Diodes - Zener - Single - 1PMT5922BT3 -- 905755-1PMT5922BT3 [1PMT5922BT3 from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 905755-1PMT5922BT3. Operating Temperature Range: -55 °C ~ 150 °C. Features: Zener Diode 7.5 V 3.2 W ±5% Surface Mount Powermite. Package: Reel - TR. Package: DO-216AA. Mounting: Surface Mount. Part Status: Obsolete. Family Name:... [See More]

  • Package: POWERMITE 3; Powermite
  • Tj: -55 to 150
Diodes - Zener - Single - 1PMT5924BT1G -- 005350-1PMT5924BT1G [1PMT5924BT1G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 005350-1PMT5924BT1G. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±5%. Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA. Current - Reverse Leakage @ Vr: 5 μA @ 7V. Voltage - Zener (Nom) (Vz): 9.1V. Impedance (Max) (Zzt): 4... [See More]

  • Package: POWERMITE 3; Powermite
  • VZ: 9.1
  • Life Cycle Stage: Active
  • ZZT: 4
Diodes - Zener - Single - 1PMT5929BT1G -- 117762-1PMT5929BT1G [1PMT5929BT1G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 117762-1PMT5929BT1G. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±5%. Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA. Current - Reverse Leakage @ Vr: 1 μA @ 11.4V. Voltage - Zener (Nom) (Vz): 15V. Impedance (Max) (Zzt): 9... [See More]

  • Package: POWERMITE 3; Powermite
  • VZ: 15
  • Life Cycle Stage: Active
  • ZZT: 9
Diodes - Zener - Single - 1PMT5936BT1 -- 108898-1PMT5936BT1 [1PMT5936BT1 from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 108898-1PMT5936BT1. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±5%. Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA. Current - Reverse Leakage @ Vr: 1 μA @ 22.8V. Voltage - Zener (Nom) (Vz): 30V. Impedance (Max) (Zzt): 28... [See More]

  • Package: POWERMITE 3; Powermite
  • VZ: 30
  • Life Cycle Stage: Obsolete(EOL)
  • ZZT: 28
Diodes - Zener - Single - 1PMT5941BT1G -- 1002456-1PMT5941BT1G [1PMT5941BT1G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 1002456-1PMT5941BT1G. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±5%. Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA. Current - Reverse Leakage @ Vr: 1 μA @ 35.8V. Voltage - Zener (Nom) (Vz): 47V. Impedance (Max) (Zzt):... [See More]

  • Package: POWERMITE 3; Powermite
  • VZ: 47
  • Life Cycle Stage: Active
  • ZZT: 67