TO-3 Zener Diodes
from Win Source Electronics
Manufacturer: Microsemi Corporation. Win Source Part Number: 1003647-1N2842B. Packaging: Bulk. Mounting: Through Hole. Tolerance: ±5%. Voltage - Forward (Vf) (Max) @ If: 1.5V @ 10A. Current - Reverse Leakage @ Vr: 10 μA @ 98.8V. Voltage - Zener (Nom) (Vz): 130V. Impedance (Max) (Zzt): 50... [See More]
- Package: TO-3; TO-204AD (TO-3)
- ZZT: 50
- VZ: 130
- PD: 50000
from Win Source Electronics
Manufacturer: Microsemi Corporation. Win Source Part Number: 1003649-1N2843B. Packaging: Bulk. Mounting: Through Hole. Tolerance: ±5%. Voltage - Forward (Vf) (Max) @ If: 1.5V @ 10A. Current - Reverse Leakage @ Vr: 10 μA @ 114V. Voltage - Zener (Nom) (Vz): 150V. Impedance (Max) (Zzt): 75... [See More]
- Package: TO-3; TO-204AD (TO-3)
- ZZT: 75
- VZ: 150
- PD: 50000
from Win Source Electronics
Manufacturer: Microsemi Corporation. Win Source Part Number: 1003650-1N2844B. Packaging: Bulk. Mounting: Through Hole. Tolerance: ±5%. Voltage - Forward (Vf) (Max) @ If: 1.5V @ 10A. Current - Reverse Leakage @ Vr: 10 μA @ 121.6V. Voltage - Zener (Nom) (Vz): 160V. Impedance (Max) (Zzt): 80... [See More]
- Package: TO-3; TO-204AD (TO-3)
- VZ: 160
- Life Cycle Stage: Active
- ZZT: 80
from Win Source Electronics
Manufacturer: Microsemi Corporation. Win Source Part Number: 1003652-1N2845B. Packaging: Bulk. Mounting: Through Hole. Tolerance: ±5%. Voltage - Forward (Vf) (Max) @ If: 1.5V @ 10A. Current - Reverse Leakage @ Vr: 10 μA @ 136.8V. Voltage - Zener (Nom) (Vz): 180V. Impedance (Max) (Zzt): 90... [See More]
- Package: TO-3; TO-204AD (TO-3)
- ZZT: 90
- VZ: 180
- PD: 50000
from Win Source Electronics
Manufacturer: Microsemi Corporation. Win Source Part Number: 140388-1N4562B. Packaging: Bulk. Mounting: Through Hole. Tolerance: ±5%. Voltage - Forward (Vf) (Max) @ If: 1.5V @ 10A. Current - Reverse Leakage @ Vr: 20 μA @ 2V. Voltage - Zener (Nom) (Vz): 6.2V. Impedance (Max) (Zzt): 0.14... [See More]
- Package: TO-3; TO-204AD (TO-3)
- VZ: 6.2
- Life Cycle Stage: Active
- ZZT: 0
from Win Source Electronics
Win Source Part Number: 1011432-JANTX1N6492. Category: Discrete Semiconductor Products >Diodes - Rectifiers - Single. Series: Military, MIL-PRF-19500/567. Speed: Fast Recovery = < 500ns, > 200mA (Io). Package: Bulk. Standard Package: 1. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max):... [See More]
- Package: TO-3; TO-205AD, TO-39-3 Metal Can
- Tj: -65 to 175
- IR: 0.0200
from Elite Semiconductor Products, Inc.
Zener Diode [See More]
- Package: TO-3
- VZ: 3.9
- Pin Count: 2
- ZZT: 0
from Shenzhen Shengyu Electronics Technology Limited
DIODE ZENER 6.8V 50W TO204AD [See More]
- Package: TO-3; TO-204AD (TO-3)
- VZ: 6.8
- Life Cycle Stage: Removed; Obsolete
- ZZT: 0