SOT363 Zener Diodes
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 079787-BZX84C10S-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±6%. Configuration: 2 Independent. Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA. Current - Reverse Leakage @ Vr: 200nA @ 7V. Voltage - Zener (Nom) (Vz): 10V. [See More]
- Package: SOT363; SOT-363
- VZ: 10
- Life Cycle Stage: Active
- ZZT: 20
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 079789-BZX84C12S-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±6%. Configuration: 2 Independent. Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA. Current - Reverse Leakage @ Vr: 100nA @ 8V. Voltage - Zener (Nom) (Vz): 12V. [See More]
- Package: SOT363; SOT-363
- VZ: 12
- Life Cycle Stage: Active
- ZZT: 25
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 914029-BZX84C12TS-7-F. Operating Temperature Range: -65 °C ~ 150 °C. Features: Zener Diode Array 3 Independent 12 V 200 mW ±6% SOT-363. Package: 6-TSSOP, SC-88, SOT-363. Package: Reel - TR. Mounting: Surface Mount. Family... [See More]
- Package: SOT363; SOT-363
- Tj: -65 to 150
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 1026697-BZX84C15S-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±6%. Configuration: 2 Independent. Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA. Current - Reverse Leakage @ Vr: 100nA @ 10.5V. Voltage - Zener (Nom) (Vz):... [See More]
- Package: SOT363; SOT-363
- VZ: 15
- Life Cycle Stage: Active
- ZZT: 30
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 012521-BZX84C16S-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±6%. Configuration: 2 Independent. Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA. Current - Reverse Leakage @ Vr: 100nA @ 11.2V. Voltage - Zener (Nom) (Vz):... [See More]
- Package: SOT363; SOT-363
- VZ: 16
- Life Cycle Stage: Active
- ZZT: 40
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 039800-BZX84C16TS-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±6%. Configuration: 3 Independent. Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA. Current - Reverse Leakage @ Vr: 100nA @ 11.2V. Voltage - Zener (Nom) (Vz):... [See More]
- Package: SOT363; SOT-363
- VZ: 16
- Life Cycle Stage: Obsolete(EOL)
- ZZT: 40
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 1026702-BZX84C18S-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±6%. Configuration: 2 Independent. Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA. Current - Reverse Leakage @ Vr: 100nA @ 12.6V. Voltage - Zener (Nom) (Vz):... [See More]
- Package: SOT363; SOT-363
- VZ: 18
- Life Cycle Stage: Active
- ZZT: 45
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 1026703-BZX84C18TS-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±6%. Configuration: 3 Independent. Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA. Current - Reverse Leakage @ Vr: 100nA @ 12.6V. Voltage - Zener (Nom) (Vz):... [See More]
- Package: SOT363; SOT-363
- VZ: 18
- Life Cycle Stage: Obsolete(EOL)
- ZZT: 45
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 1026704-BZX84C20S-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±6%. Configuration: 2 Independent. Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA. Current - Reverse Leakage @ Vr: 100nA @ 14V. Voltage - Zener (Nom) (Vz):... [See More]
- Package: SOT363; SOT-363
- VZ: 20
- Life Cycle Stage: Active
- ZZT: 55
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 1026705-BZX84C20TS-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±6%. Configuration: 3 Independent. Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA. Current - Reverse Leakage @ Vr: 100nA @ 14V. Voltage - Zener (Nom) (Vz):... [See More]
- Package: SOT363; SOT-363
- VZ: 20
- Life Cycle Stage: Obsolete(EOL)
- ZZT: 55
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 201885-BZX84C22TS-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±6%. Configuration: 3 Independent. Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA. Current - Reverse Leakage @ Vr: 100nA @ 15.4V. Voltage - Zener (Nom) (Vz):... [See More]
- Package: SOT363; SOT-363
- VZ: 22
- Life Cycle Stage: Obsolete(EOL)
- ZZT: 55
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 1026708-BZX84C24S-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±6%. Configuration: 2 Independent. Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA. Current - Reverse Leakage @ Vr: 100nA @ 16.8V. Voltage - Zener (Nom) (Vz):... [See More]
- Package: SOT363; SOT-363
- VZ: 24
- Life Cycle Stage: Active
- ZZT: 70
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 1026712-BZX84C27S-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±6%. Configuration: 2 Independent. Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA. Current - Reverse Leakage @ Vr: 100nA @ 18.9V. Voltage - Zener (Nom) (Vz):... [See More]
- Package: SOT363; SOT-363
- VZ: 27
- Life Cycle Stage: Active
- ZZT: 80
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 1026713-BZX84C2V4S-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±6%. Configuration: 2 Independent. Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA. Current - Reverse Leakage @ Vr: 50 μA @ 1V. Voltage - Zener (Nom)... [See More]
- Package: SOT363; SOT-363
- VZ: 2.4
- Life Cycle Stage: Active
- ZZT: 100
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 1026715-BZX84C2V4TS-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±6%. Configuration: 3 Independent. Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA. Current - Reverse Leakage @ Vr: 50 μA @ 1V. Voltage - Zener (Nom)... [See More]
- Package: SOT363; SOT-363
- VZ: 2.4
- Life Cycle Stage: Active
- ZZT: 100
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 238939-BZX84C2V7. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±6%. Configuration: 2 Independent. Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA. Current - Reverse Leakage @ Vr: 20 μA @ 1V. Voltage - Zener (Nom) (Vz):... [See More]
- Package: SOT363; SOT-363
- VZ: 2.7
- Life Cycle Stage: Active
- ZZT: 100
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 1026719-BZX84C30S-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±6%. Configuration: 2 Independent. Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA. Current - Reverse Leakage @ Vr: 100nA @ 21V. Voltage - Zener (Nom) (Vz):... [See More]
- Package: SOT363; SOT-363
- VZ: 30
- Life Cycle Stage: Active
- ZZT: 80
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 1026722-BZX84C33S-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±6%. Configuration: 2 Independent. Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA. Current - Reverse Leakage @ Vr: 100nA @ 23.1V. Voltage - Zener (Nom) (Vz):... [See More]
- Package: SOT363; SOT-363
- VZ: 33
- Life Cycle Stage: Active
- ZZT: 80
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 1026725-BZX84C36S-7. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±6%. Configuration: 2 Independent. Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA. Current - Reverse Leakage @ Vr: 100nA @ 25.2V. Voltage - Zener (Nom) (Vz):... [See More]
- Package: SOT363; SOT-363
- ZZT: 90
- VZ: 36
- PD: 200
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 1026728-BZX84C36S-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±6%. Configuration: 2 Independent. Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA. Current - Reverse Leakage @ Vr: 100nA @ 25.2V. Voltage - Zener (Nom) (Vz):... [See More]
- Package: SOT363; SOT-363
- VZ: 36
- Life Cycle Stage: Active
- ZZT: 90
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 106396-BZX84C39S-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±6%. Configuration: 2 Independent. Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA. Current - Reverse Leakage @ Vr: 100nA @ 27.3V. Voltage - Zener (Nom) (Vz):... [See More]
- Package: SOT363; SOT-363
- VZ: 39
- Life Cycle Stage: Active
- ZZT: 130
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 1026732-BZX84C3V0S-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±6%. Configuration: 2 Independent. Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA. Current - Reverse Leakage @ Vr: 10 μA @ 1V. Voltage - Zener (Nom)... [See More]
- Package: SOT363; SOT-363
- VZ: 3
- Life Cycle Stage: Active
- ZZT: 95
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 865344-BZX84C3V0TS-7-F. Operating Temperature Range: -65 °C ~ 150 °C. Features: Zener Diode Array 3 Independent 3 V 200 mW ±6% SOT-363. Package: 6-TSSOP, SC-88, SOT-363. Package: Reel - TR. Mounting: Surface Mount. Family... [See More]
- Package: SOT363; SOT-363
- Tj: -65 to 150
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 1026736-BZX84C3V3S-7. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±6%. Configuration: 2 Independent. Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA. Current - Reverse Leakage @ Vr: 5 μA @ 1V. Voltage - Zener (Nom) (Vz):... [See More]
- Package: SOT363; SOT-363
- ZZT: 95
- VZ: 3.3
- PD: 200
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 049963-BZX84C3V3S-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±6%. Configuration: 2 Independent. Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA. Current - Reverse Leakage @ Vr: 5 μA @ 1V. Voltage - Zener (Nom) (Vz):... [See More]
- Package: SOT363; SOT-363
- VZ: 3.3
- Life Cycle Stage: Active
- ZZT: 95
from Shenzhen Shengyu Electronics Technology Limited
DIODE ZENER ARRAY 10V SOT363 [See More]
- Package: SOT363; SOT-363
- VZ: 10
- Life Cycle Stage: Active
- ZZT: 20
from Acme Chip Technology Co., Limited
SOT-363, ZENER [See More]
- Package: SOT363; SOT-363
- VZ: 10
- Life Cycle Stage: Active
- ZZT: 20
from ODG (Origin Data Global)
DIODE ZENER 39V 200MW SOT363 [See More]
- Package: SOT363; 6-TSSOP, SC-88, SOT-363
- ZZT: 130
- VZ: 39
- IR: 1.00E-4
from PANJIT SemiConductor
Wide variety of surface mount and through hole packages [See More]
- Package: SOT363
- Pin Count: 6
- Life Cycle Stage: Maturity
- Number of Diodes: 3
from ROHM Semiconductor USA, LLC
ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type. [See More]
- Package: SOT363; SOT-363
- VZ: 14.4 to 17.6
- Pin Count: 6
- PD: 200
from Shenzhen Shengyu Electronics Technology Limited
DIODE ZENER ARRAY 11V SOT363 [See More]
- Package: SOT363; SOT-363
- VZ: 11
- Life Cycle Stage: Active
- ZZT: 20
from Acme Chip Technology Co., Limited
TRIPLE ISOLATED SURFACE MOUNT ZE [See More]
- Package: SOT363; SOT-363
- VZ: 4.7
- Life Cycle Stage: Active
- ZZT: 80