SOT89 RF MOSFET Transistors

9 Results
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF -- 1007438-NE5500234-T1-AZ [NE5500234-T1-AZ from Renesas Electronics Corporation]
from Win Source Electronics

Win Source Part Number: 1007438-NE5500234-T1-AZ. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - RF. Package: Bulk. Standard Package: 1,000. Voltage - Rated: 20 V. Frequency: 1.9GHz. Current - Test: 400 mA. Transistor Type: N-Channel. Voltage - Test: 4.8 V. Power -... [See More]

  • Package Type: SOT3; SOT89
  • Output Power: 1.78
  • Polarity: N-Channel
  • Operating Frequency: 1900
2SA1416T-TD-E [2SA1416T-TD-E from onsemi]
from Rochester Electronics

Small Signal Bipolar Transistor, 1A, 100V, PNP, TO-243AA [See More]

  • Package Type: SOT89; SOT-89
  • Packing Method: Tape Reel; Tape & Reel
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF -- 1049317-BLC6G27-100,112 [BLC6G27-100,112 from Ampleon]
from Win Source Electronics

Win Source Part Number: 1049317-BLC6G27-100,112. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - RF. Package: Tube. Standard Package: 20. Voltage - Rated: 28 V. Power - Output: 14W. Package / Case: SOT-895A. Supplier Device Package: SOT-895A. ECCN: EAR99. Fake Threat In... [See More]

  • Package Type: SOT3; SOT89
  • Output Power: 14
2SA1417S-TD-E [2SA1417S-TD-E from onsemi]
from Rochester Electronics

Small Signal Bipolar Transistor [See More]

  • Package Type: SOT89; SOT-89
  • Packing Method: Tape Reel; Tape & Reel
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF -- 1187132-AFT05MS003NT1 [AFT05MS003NT1 from NXP Semiconductors]
from Win Source Electronics

Win Source Part Number: 1187132-AFT05MS003NT1. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - RF. Package: Tape & Reel. Standard Package: 1,000. Voltage - Rated: 30 V. Frequency: 520MHz. Current - Test: 100 mA. Gain: 20.8dB. Transistor Type: LDMOS. Voltage - Test:... [See More]

  • Package Type: SOT3; SOT89
  • Power Gain: 20.8
  • Output Power: 3
  • Operating Frequency: 520
RF FETs, MOSFETs -- AFT05MS003NT1 [AFT05MS003NT1 from NXP Semiconductors]
from ODG (Origin Data Global)

IC TRANS RF LDMOS [See More]

  • Package Type: SOT89; TO-243AA
  • Power Gain: 20.8
  • Transistor Technology / Material: LDMOS
  • Operating Frequency: 520
RF FETs, MOSFETs -- ATF-50189-BLK [ATF-50189-BLK from Broadcom Inc.]
from ODG (Origin Data Global)

FET RF 7V 2GHZ SOT-89 [See More]

  • Package Type: SOT89; TO-243AA
  • Power Gain: 15.5
  • Transistor Technology / Material: E-pHEMT
  • Noise Figure: 1.1
RF FETs, MOSFETs -- NE5500234-T1-AZ [NE5500234-T1-AZ from Renesas Electronics Corporation]
from ODG (Origin Data Global)

POWER, 1A, 20V, N-CHANNEL MOSFET [See More]

  • Package Type: SOT89; TO-243AA
  • Operating Frequency: 1900
  • Polarity: N-Channel; N-Channel
RF FETs, MOSFETs -- PD84001 [PD84001 from STMicroelectronics]
from ODG (Origin Data Global)

FET RF 18V 870MHZ [See More]

  • Package Type: SOT89; TO-243AA
  • Power Gain: 15
  • Transistor Technology / Material: LDMOS
  • Operating Frequency: 870