TO-92 RF MOSFET Transistors

6 Results
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF -- 1024149-J300_D26Z [J300_D26Z from onsemi]
from Win Source Electronics

Win Source Part Number: 1024149-J300_D26Z. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - RF. Package: Tape & Reel (TR). Standard Package: 2,000. Voltage - Rated: 25 V. Transistor Type: N-Channel JFET. Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads. [See More]

  • Package Type: TO-92; SOT3
  • Polarity: N-Channel
2N3663 [2N3663 from onsemi]
from Rochester Electronics

RF Small Signal Bipolar Transistor, 0.05A, Very High Frequency Band, NPN, TO-92 [See More]

  • Package Type: TO-92; TO-92
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF -- 1036413-2N5952 [2N5952 from onsemi]
from Win Source Electronics

Win Source Part Number: 1036413-2N5952. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - RF. Package: Bulk. Standard Package: 2,000. Voltage - Rated: 30 V. Frequency: 1kHz. Transistor Type: N-Channel JFET. Voltage - Test: 15 V. Noise Figure: 2dB. Package / Case: TO-226-3,... [See More]

  • Package Type: TO-92; SOT3
  • Noise Figure: 2
  • Polarity: N-Channel
  • Operating Frequency: 1.00E-3
2SD789D-E [2SD789D-E from Renesas Electronics Corporation]
from Rochester Electronics

Small Signal Bipolar Transistor, 1A, 50V, NPN [See More]

  • Package Type: TO-92; TO-92MOD
  • Packing Method: Tape Reel; Tape & Reel
BC559BTA [BC559BTA from onsemi]
from Rochester Electronics

Small Signal Bipolar Transistor, 0.1A, 30V, PNP, TO-92 [See More]

  • Package Type: TO-92; TO-92
  • Packing Method: Ammo Pack
RF FETs, MOSFETs -- 2N3819 [2N3819 from onsemi]
from ODG (Origin Data Global)

JFET N-CH 25V 100MA TO92 [See More]

  • Package Type: TO-92; TO-226-3, TO-92-3 Long Body
  • Transistor Technology / Material: JFET
  • Polarity: N-Channel; N-Channel