TO-202 Silicon Controlled Rectifiers (SCR)
Reviewed by: Jon Lowy, consulting engineer
Description
The TO-202 Silicon Controlled Rectifier (SCR) is a semiconductor device that controls and rectifies current flow. It is designed to handle significant power and voltage levels, making it suitable for various high-power applications. The device consists of three terminals: an anode, a cathode, and a gate, which are used to control the flow of electrical current through the SCR.
Working Principle
The TO-202 SCR operates by using a gate signal to control the flow of current between the anode and cathode. When a positive gate current is applied, it triggers the SCR into a conducting state, allowing current to flow from the anode to the cathode. This state is maintained until the current drops below a certain threshold, known as the holding current, at which point the SCR returns to its non-conducting state. This ability to control large currents with a small gate signal makes SCRs particularly useful in power control applications.
Applications
TO-202 SCRs are used in a variety of specific applications. For instance, they are employed in capacitor discharge ignition (CDI) systems for motorcycles, ATVs, small gasoline engines, and furnaces. They are also used as inrush current limiters for bulk capacitors in AC-DC systems such as LED lighting and battery chargers. Additionally, TO-202 SCRs are found in line AC rectifier bridges for LED lighting systems, DC motor controls, and battery chargers, as well as in soft starters for AC motors .
Advantages over other Silicon Controlled Rectifiers (SCR)
One of the key advantages of TO-202 SCRs is their high junction temperature capability, which provides a wider operating margin in existing designs and allows for the use of smaller heat sinks in new designs. This feature enhances their ability to tolerate high inrush currents and operate under harsher conditions for a longer field life. The robust clip-attach package design also contributes to their high surge capability, making them more durable and reliable in demanding applications .
Limitations
Despite their advantages, TO-202 SCRs have some limitations. They require a gate current to trigger, which can be a drawback in applications where minimizing control power is critical. Additionally, once triggered, they remain in the conducting state until the current drops below the holding current, which may not be suitable for all types of power control applications. The inability to turn off the SCR using the gate signal alone can also be a limitation in certain scenarios .
Considerations
When considering the use of TO-202 SCRs, several factors should be taken into account. Initial costs can vary depending on the specific requirements of the application and the robustness of the SCR needed. Operating expenses are generally low due to the high efficiency and low power loss of SCRs. Durability is a strong point, especially with the high junction temperature and robust package design, which contribute to a longer operational life. However, accuracy in triggering and maintaining the conducting state can be influenced by the quality of the gate signal and the specific characteristics of the SCR. Replacement and maintenance costs are typically low, but it is essential to ensure that the SCRs are operated within their specified limits to avoid premature failure .
from DigiKey
SCR 400V 1.35A Sensitive Gate Through Hole TO-202-3 [See More]
- Package Type: TO-202; TO-202 No Tab
- Operating Temperature: -40 to 125
- ITSM: 30 to 33
from DigiKey
SCR 400V 4A Standard Recovery Through Hole TO-202 [See More]
- Package Type: TO-202; TO-202 Long Tab
- Operating Temperature: -40 to 125
from DigiKey
SCR 200V 6A Standard Recovery Through Hole TO-202 [See More]
- Package Type: TO-202; TO-202 Long Tab
- Operating Temperature: -40 to 125
- ITSM: 83 to 100
from DigiKey
SCR 400V 10A Sensitive Gate Through Hole TO-202 [See More]
- Package Type: TO-202; TO-202 Short Tab
- Operating Temperature: -40 to 110
- ITSM: 83 to 100