TO-92 Silicon Controlled Rectifiers (SCR)
Description
The TO-92 Silicon Controlled Rectifier (SCR) is a compact, three-terminal semiconductor device designed to control and rectify current flow. It is capable of handling relatively large amounts of power and voltage, making it a critical component in various electronic circuits. The device consists of an anode, a cathode, and a gate, which are used to control the flow of electrical current through the SCR.
Working Principle
The TO-92 SCR operates by utilizing a four-layer structure that includes alternating layers of P-type and N-type materials. When a small gate current is applied, it triggers the SCR to switch from a non-conductive to a conductive state, allowing a larger current to flow between the anode and cathode. This regenerative action is initiated by the gate signal, which biases the internal transistors into conduction, effectively turning the SCR on. The SCR remains in the conductive state until the current flowing through it drops below a certain threshold, known as the latching current. This ability to control large currents with a small gate signal makes SCRs particularly useful in power control applications.
Applications
TO-92 SCRs are employed in a variety of specific applications. They are commonly used in capacitor discharge ignition (CDI) systems for motorcycles, ATVs, and small gasoline engines, where they help manage the ignition timing. Additionally, they serve as inrush current limiters in AC-DC systems such as LED lighting and battery chargers, protecting circuits from sudden surges of current. They are also utilized in line AC rectifier bridges for LED lighting systems and DC motor controls, providing efficient power conversion and control.
Advantages over other Silicon Controlled Rectifiers (SCR)
One of the advantages of TO-92 SCRs is their compact size, which makes them suitable for applications where space is limited. They also offer a high junction temperature, providing a wider operating margin and allowing for the use of smaller heat sinks in new designs. This feature enhances their ability to tolerate high inrush currents and operate under harsher conditions, contributing to a longer field life.
Limitations
Despite their advantages, TO-92 SCRs have limitations. They may not be suitable for applications requiring extremely high power handling capabilities, as their current and voltage ratings are typically lower than those of larger SCRs. Additionally, their switching speed may not be as fast as other semiconductor devices, such as transistors, which could limit their use in high-frequency applications.
Considerations
When considering the use of TO-92 SCRs, it is important to evaluate factors such as initial costs, operating expenses, and durability. The compact size of TO-92 SCRs can lead to lower initial costs and reduced space requirements in circuit designs. However, their operating expenses may vary depending on the specific application and environmental conditions. Durability is generally high, but regular maintenance and replacement may be necessary to ensure optimal performance, especially in demanding applications. Accuracy in triggering and maintaining the conductive state is crucial, and designers should ensure that the SCRs are appropriately rated for the intended application to avoid premature failure.
from DigiKey
SCR 30V 800mA Sensitive Gate Through Hole TO-92-3 [See More]
- Package Type: TO-92; TO-226-3, TO-92-3 (TO-226AA)
- Operating Temperature: -40 to 125
from RS Components, Ltd.
Sensitive Gate SCR 0.8A 600V TO92 [See More]
- Package Type: TO-92; TO-92
- Standards and Certifications: RoHS
from DigiKey
SCR 800V 1A Sensitive Gate Through Hole TO-92 [See More]
- Package Type: TO-92; TO-226-3, TO-92-3 (TO-226AA)
- Operating Temperature: -40 to 150
- ITSM: 12
from RS Components, Ltd.
X0202MA 1BA2,Thyristor SCR 600V 1.25A [See More]
- Package Type: TO-92; TO-92
- Standards and Certifications: RoHS
from DigiKey
SCR 900V 1.25A Sensitive Gate Through Hole TO-92 [See More]
- Package Type: TO-92; TO-226-3, TO-92-3 (TO-226AA)
- Operating Temperature: -40 to 110
- ITSM: 20
from RS Components, Ltd.
Sensitive Gate Thyristor 1.25A 600V TO92 [See More]
- Package Type: TO-92; TO-92
- Standards and Certifications: RoHS
from DigiKey
SCR 400V 800mA Sensitive Gate Through Hole TO-92-3 [See More]
- Package Type: TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
- Operating Temperature: 125
- ITSM: 8 to 9
from DigiKey
SCR 400V 800mA Sensitive Gate Through Hole TO-92-3 [See More]
- Package Type: TO-92; TO-226-3, TO-92-3 (TO-226AA)
- Operating Temperature: 125
- ITSM: 8 to 9
from DigiKey
SCR 400V 800mA Sensitive Gate Through Hole TO-92-3 [See More]
- Package Type: TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
- Operating Temperature: -40 to 110
- ITSM: 16 to 20
from DigiKey
SCR 400V 1.5A Sensitive Gate Through Hole TO-92 [See More]
- Package Type: TO-92; TO-226-3, TO-92-3 (TO-226AA)
- Operating Temperature: -40 to 125
- ITSM: 12.5 to 15
from DigiKey
SCR 400V 1.5A Sensitive Gate Through Hole TO-92 [See More]
- Package Type: TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
- Operating Temperature: -40 to 125
- ITSM: 12.5 to 15
from DigiKey
SCR 30V 800mA Sensitive Gate Through Hole TO-92 (TO-226) [See More]
- Package Type: TO-92; TO-226-3, TO-92-3 Long Body
- Operating Temperature: -40 to 110
- ITSM: 10
from DigiKey
SCR 30V 800mA Sensitive Gate Through Hole TO-92 (TO-226) [See More]
- Package Type: TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads
- Operating Temperature: -40 to 110
- ITSM: 10
from DigiKey
SCR [See More]
- Package Type: TO-92; TO-226-3, TO-92-3 (TO-226AA)
- Operating Temperature: -40 to 110
- ITSM: 10
from DigiKey
SCR 800V 1.25A Sensitive Gate Through Hole [See More]
- Package Type: TO-92; TO-226-3, TO-92-3 (TO-226AA)
- Operating Temperature: -40 to 125
- ITSM: 20 to 21
from DigiKey
SCR 800V 1.25A Sensitive Gate Through Hole TO-92-3 [See More]
- Package Type: TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
- Operating Temperature: -40 to 125
- ITSM: 20 to 21
from DigiKey
SCR 600V 1.25A Sensitive Gate Through Hole TO-92-3 [See More]
- Package Type: TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
- Operating Temperature: -40 to 125
- ITSM: 22.5 to 25
from DigiKey
SCR 700V 1.25A TO-92-3 [See More]
- Package Type: TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
- Operating Temperature: -40 to 125
- ITSM: 25 to 27
from DigiKey
SCR 600V 470mA Standard Recovery Through Hole TO-92 [See More]
- Package Type: TO-92; TO-226-3, TO-92-3 (TO-226AA)
- Operating Temperature: -40 to 110
- ITSM: 10
from DigiKey
SCR 200V 800mA Sensitive Gate Through Hole TO-92-3 [See More]
- Package Type: TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
- Operating Temperature: -65 to 125
- ITSM: 10
from DigiKey
SCR 100V 800mA Sensitive Gate Through Hole TO-92 [See More]
- Package Type: TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
- Operating Temperature: -40 to 125
- ITSM: 10
from DigiKey
SCR 400V 800mA Sensitive Gate Through Hole TO-92 [See More]
- Package Type: TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
- Operating Temperature: -40 to 125
from DigiKey
SCR 400V 800mA Sensitive Gate Through Hole TO-92 [See More]
- Package Type: TO-92; TO-226-3, TO-92-3 (TO-226AA)
- Operating Temperature: -40 to 125