RoHS Compliant Silicon Controlled Rectifiers (SCR)

79 Results
Thyristor / Diode Modules -- TT122N22KOF
from Infineon Technologies AG

34 mm Thyristor/Thyristor Module with 2200 V in pressure contact technology. Thyristor/Thyristor 34 mm Power Block 2200 V, 122 A module for phase control in pressure contact technology using an isolated copper base plate. Summary of Features. Pressure contact technology for high reliability. [See More]

  • VDRM: 2200
  • Standards and Certifications: RoHS
  • VRRM: 2200
  • Package Type: BG-PB34AT-1, BG-PB34-1
Thyristors -- 1231455P [FS0103MA from Fagor Electronica]
from RS Components, Ltd.

Fagor Electronica FS0103MA Thyristor [See More]

  • Standards and Certifications: RoHS
  • Package Type: TO-92; TO-92
SCRs - Single - CLA50E1200TC -- 1052328-CLA50E1200TC [CLA50E1200TC from IXYS Corporation]
from Win Source Electronics

Manufacturer: IXYS. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1052328-CLA50E1200TC. Mounting: SMD (SMT). Weight: 4.500005 g. Hold Current: 75 mA. Categories: SCRs - Single. Case / Package: TO-268. Popularity: Low. Fake Threat In the Open... [See More]

  • IH: 75
  • Standards and Certifications: RoHS
  • Operating Temperature: -40
  • Package Type: TO-268
SCRs -- TF541S-A-ND [TF541S-A from Sanken Electric Co., Ltd.]
from DigiKey

SCR 400V 7.8A Sensitive Gate Through Hole TO-220F [See More]

  • ITSM: 80
  • Standards and Certifications: RoHS
  • Operating Temperature: -40 to 125
  • Package Type: TO-220; TO-220-3 Full Pack
Thyristor / Diode Modules -- TT330N16KOF TIM
from Infineon Technologies AG

50 mm Thyristor/Thyristor Module with 1600 V in pressure contact technology. Thyristor/Thyristor 50 mm Power Block 1600 V, 330 A module for phase control in pressure contact technology with pre-applied Thermal Interface Material to achieve a reproductible thermal performance of power electronic... [See More]

  • VDRM: 1600
  • Standards and Certifications: RoHS
  • VRRM: 1600
  • Package Type: BG-PB50AT-1
Thyristors -- 1231466P [FS5030QP00TU from Fagor Electronica]
from RS Components, Ltd.

Fagor Electronica FS5030QP00TU Thyristor [See More]

  • Standards and Certifications: RoHS
  • Package Type: TO-3P; TO-3P
SCRs -- TFA108S-ND [TFA108S from Sanken Electric Co., Ltd.]
from DigiKey

SCR 800V 15.7A Standard Recovery Through Hole TO-220F-3 [See More]

  • ITSM: 160 to 176
  • Standards and Certifications: RoHS
  • Operating Temperature: -40 to 150
  • Package Type: TO-220; TO-220-3 Full Pack
Thyristors -- 1639787P [TN4015H-6I from STMicroelectronics, Inc.]
from RS Components, Ltd.

STMicroelectronics TN4015H-6I Thyristor [See More]

  • Standards and Certifications: RoHS
  • Package Type: TO-220; TO-220
SCRs -- TFC563D-ND [TFC563D from Sanken Electric Co., Ltd.]
from DigiKey

SCR 600V Standard Recovery Through Hole TO-220S [See More]

  • Operating Temperature: -40 to 125
  • Package Type: TO-220; TO-220-3, Short Tab
  • Standards and Certifications: RoHS
Thyristors -- 1639798P [TN4015H-6T from STMicroelectronics, Inc.]
from RS Components, Ltd.

STMicroelectronics TN4015H-6T Thyristor [See More]

  • Standards and Certifications: RoHS
  • Package Type: TO-220; TO-220
Thyristors -- 167314P [VS-40TPS08-M3 from Vishay Precision Group]
from RS Components, Ltd.

Vishay VS-40TPS08-M3 Thyristor [See More]

  • Standards and Certifications: RoHS
  • Package Type: TO-247
Thyristors -- 167320P [VS-40TPS12-M3 from Vishay Precision Group]
from RS Components, Ltd.

Vishay VS-40TPS12-M3 Thyristor [See More]

  • Standards and Certifications: RoHS
  • Package Type: TO-247
Thyristors -- 1695872 [16TTS08SPBF from Vishay Intertechnology, Inc.]
from RS Components, Ltd.

Vishay 16TTS08SPBF Thyristor [See More]

  • Standards and Certifications: RoHS
  • Package Type: TO-263
Thyristors -- 1695900 [VS-25RIA120M from Vishay Precision Group]
from RS Components, Ltd.

Vishay VS-25RIA120M [See More]

  • Standards and Certifications: RoHS
  • Package Type: TO-48
Thyristors -- 1719596P [S6025LTP from Littelfuse, Inc.]
from RS Components, Ltd.

Littelfuse S6025LTP Thyristor [See More]

  • Standards and Certifications: RoHS
  • Package Type: TO-220; TO-220
Thyristors -- 1756260 [A437425 from United Automation, Inc.]
from RS Components, Ltd.

United Automation A437425 [See More]

  • Standards and Certifications: RoHS
Thyristors -- 1888494P [TN1215-800G-TR from STMicroelectronics, Inc.]
from RS Components, Ltd.

STMicroelectronics TN1215-800G-TR [See More]

  • Standards and Certifications: RoHS
  • Package Type: TO-263
Thyristors -- 1888524P [TN2540-600G-TR from STMicroelectronics, Inc.]
from RS Components, Ltd.

STMicroelectronics TN2540-600G-TR [See More]

  • Standards and Certifications: RoHS
  • Package Type: TO-263
Thyristors -- 1888547P [TS1220-600B-TR from STMicroelectronics, Inc.]
from RS Components, Ltd.

STMicroelectronics TS1220-600B-TR [See More]

  • Standards and Certifications: RoHS
  • Package Type: TO-252
Thyristors -- 193802P [CS19-12HO1 from Littelfuse, Inc.]
from RS Components, Ltd.

IXYS CS19-12HO1 Thyristor [See More]

  • Standards and Certifications: RoHS
  • Package Type: TO-220; TO-220
Thyristors -- 194366P [CS20-16IO1 from Littelfuse, Inc.]
from RS Components, Ltd.

IXYS CS20-16IO1 Thyristor [See More]

  • Standards and Certifications: RoHS
  • Package Type: TO-247
Thyristors -- 197810P [CS45-16IO1 from Littelfuse, Inc.]
from RS Components, Ltd.

IXYS CS45-16IO1 Thyristor [See More]

  • Standards and Certifications: RoHS
  • Package Type: TO-247
Thyristors -- 197826P [CS30-16IO1 from Littelfuse, Inc.]
from RS Components, Ltd.

IXYS CS30-16IO1 Thyristor [See More]

  • Standards and Certifications: RoHS
  • Package Type: TO-247
Thyristors -- 2025568 [TN1610H-6I from STMicroelectronics, Inc.]
from RS Components, Ltd.

STMicroelectronics TN1610H-6I Thyristor [See More]

  • Standards and Certifications: RoHS
  • Package Type: TO-220; TO-220
Thyristors -- 2025574 [TN3015H-6G from STMicroelectronics, Inc.]
from RS Components, Ltd.

STMicroelectronics TN3015H-6G [See More]

  • Standards and Certifications: RoHS
  • Package Type: TO-263
Thyristors -- 2025579 [TN3015H-6T from STMicroelectronics, Inc.]
from RS Components, Ltd.

STMicroelectronics TN3015H-6T [See More]

  • Standards and Certifications: RoHS
  • Package Type: TO-220; TO-220
Thyristors -- 2033538P [X0115MUF from STMicroelectronics, Inc.]
from RS Components, Ltd.

STMicroelectronics X0115MUF Thyristor [See More]

  • Standards and Certifications: RoHS
  • Pin Count: 3
  • Package Type: SMB
Thyristors -- 2133420P [SV6012L1TP from Littelfuse, Inc.]
from RS Components, Ltd.

Littelfuse SV6012L1TP Thyristor [See More]

  • Standards and Certifications: RoHS
  • Package Type: TO-220; TO-220L
Thyristors -- 03P4J [03P4J from Kexin Co., Ltd.]
from ODG (Origin Data Global)

SOT-89-3 Thyristors (SCR)/Modules ROHS [See More]

  • Standards and Certifications: RoHS
LITTELFUSE EC103D1SCR THYRISTOR, 800mA, 400V, TO-92 -- 461-EC103D1 [EC103D1 from Littelfuse, Inc.]
from Utmel Electronic Limited

LITTELFUSE EC103D1SCR THYRISTOR, 800mA, 400V, TO-92 [See More]

  • VDRM: 400
  • VGT: 0.8000
  • IGT: 0.0120
  • IH: 5
12 Amp Alternistor Quadrac for LED dimmer applications -- Q6012LTH1LEDTP
from Littelfuse, Inc.

Littelfuse Q6008LH1LED and Q6012LH1LED Series Alternistor Triacs and Q6008LTH1LED and Q6012LTH1LED Series QUADRACs for LED Dimming offer robust solutions for power switching control of AC line based LED dimmer applications. They are designed to work as the switching device in the dimmer circuit to... [See More]

  • VDRM: 600
  • IH: 8000
  • IT(RMS): 12
  • VTM: 1.6
LITTELFUSE S6008LS3 SCR THYRISTOR, 5.1A, 600V, TO-220AB -- 461-S6008LS3 [S6008LS3 from Littelfuse, Inc.]
from Utmel Electronic Limited

LITTELFUSE S6008LS3 SCR THYRISTOR, 5.1A, 600V, TO-220AB [See More]

  • VRRM: 600
  • IGT: 0.5000
  • ITSM: 5.1
  • VGT: 0.8000
3kA SIDACtor® TO-262M -- P0720FNL
from Littelfuse, Inc.

The Pxxx0FNL 3kA SIDACtor ® series in TO-262M package are bi-directional protection thyristor devices designed to be used in series with clamping device such as varistors or TVS didoes for protecting AC power input lines. Targets application are outdoor LED lighting, CATV network, power supply... [See More]

  • IH: 50000
  • Standards and Certifications: RoHS
S6035 Series 35 A 600 V Teccor Thyristor SCR - TO-218 -- 461-S6035KTP [S6035KTP from Littelfuse, Inc.]
from Utmel Electronic Limited

S6035 Series 35 A 600 V Teccor Thyristor SCR - TO-218 [See More]

  • VDRM: 600
  • ITSM: 35
  • VRRM: 600
  • IGT: 40
Asymmetrical Modified TO-220 Balanced Three-chip SIDACtor® Device -- A2106AC3L
from Littelfuse, Inc.

The three-chip modified TO-220 SIDACtor balanced solid state device is designed for telecommunication protection systems that reference Tip and Ring to earth ground. Applications include any piece of transmission equipment that requires balanced protection. This device is built using Littelfuse... [See More]

  • IH: 120000
  • Standards and Certifications: RoHS
Battrax® SLIC Protector -- B1100CAL
from Littelfuse, Inc.

This is a solid state protection device that can be referenced to either a positive or negative voltage source. The B1xx0C_ is for a -Vref and the B2050C_ is for a +Vref. Designed using an SCR and a gate diode, the B1xx0C_ Battrax ® begins to conduct at |-Vref| + |-1.2 V| while the B2050C_... [See More]

  • IH: 100000
  • Standards and Certifications: RoHS
Biased QFN SIDACtor® Device for DSL protection -- SDP0080Q38CB
from Littelfuse, Inc.

This new SIDACtor series provides overvoltage protection for applications such as VDSL2, ADSL2+, and 1000BaseT with minimal affect on the data signal. This latest silicon design innovation results in a capacitive loading characteristic that is compatible with these high bandwidth applications. This... [See More]

  • IH: 50000
  • Standards and Certifications: RoHS
DO-214AA -- P0080SALRP-A
from Littelfuse, Inc.

Pxxx0SxL-A series is designed to protect automotive grade equipments such as vehicle infotainment system, device communication line and automotive camera data lines from damaging overvoltage transients. The series provides a surface mount solution that enables equipment to comply with global... [See More]

  • IH: 50000
  • Standards and Certifications: RoHS
DO-214AA SC MicroCapacitance(MC) SIDACtor® Device -- P4500SCMCL
from Littelfuse, Inc.

The DO-214AA SC MC SIDACtor series is intended for applications sensitive to load values. Typically, high speed connections require a lower capacitance. CO values for the MicroCapacitance device are 40% lower than a standard SC part.This MC SIDACtor series is used to enable equipment to meet various... [See More]

  • IH: 50000
  • Standards and Certifications: RoHS
DO214AA LCAS Protector -- A0609CA2LRP
from Littelfuse, Inc.

A0609CA2LRP is an LCAS protector that does not require an external voltage reference. It specifically provides protection for a balanced ringing system with a ringing voltage range of +54 volts and -78 volts. This three pin modified DO-214AA solution provides a smaller footprint and lower component... [See More]

  • IH: 120000
  • Standards and Certifications: RoHS
DSLP Biased Series - SOT23-6 -- DSLP0120T023G6RP
from Littelfuse, Inc.

This new DSLP Biased Series provides overvoltage protection for applications such as HD-SDI, HD-CVBS, VDSL2, ADSL2, ADSL2+, and G.fast with minimal effect on data signals. This silicon design innovation results in a capacitive loading characteristic that is compatible with these high bandwidth... [See More]

  • IH: 40
  • Standards and Certifications: RoHS
Dual port negative voltage tracking SLIC protector SOP-8 -- B61089QDR
from Littelfuse, Inc.

This component is designed to protect two different SLIC (Subscriber Line Interface Card) tip/ring pairs with independent voltage tracking for each pair. This B61089QDR will protect the SLIC interface against lightning induced surge and power fault events. It contains fast switching crowbarring... [See More]

  • IH: 150000
  • Standards and Certifications: RoHS
Fixed Voltage TwinSLIC™ in Modified DO-214AA -- P1101CB2L
from Littelfuse, Inc.

This fixed voltage, unidirectional, modified DO-214 SIDACtor thyristor series is designed to protect SLICs (Subscriber Line Interface Circuit) from damaging overvoltage transients. These components provide single port protection implementing voltage switching characteristics for negative polarity... [See More]

  • IH: 120000
  • Standards and Certifications: RoHS
High Energy Bidirectional SIDACs -- K2000SHRP
from Littelfuse, Inc.

The new Kxxx0yH is a higher energy SIDAC switch for gas ignition applications requiring higher current pulse current especially at low repetition rate. It is offered in a DO-15 and TO-92 leaded packages as well as DO-214 surface mount package. Voltage activation of this solid state switch is... [See More]

  • IT(RMS): 1
  • Standards and Certifications: RoHS
  • VTM: 1.5
High Energy Unidirectional SIDACs -- K2000GHU
from Littelfuse, Inc.

The new K2xx0yHUis a higher energy SIDAC switch for gas ignition applications requiring higher current pulse current especially at low repetition rate. It is offered in a DO-15 leaded package. Voltage activation of this solid state switch is accomplished with peak voltage level of 210 to 230Volts. [See More]

  • IT(RMS): 1
  • Standards and Certifications: RoHS
  • VTM: 1.5
SCR MODULE 1800V 785A POW-R-BLOK -- 614-LDR31650 [LDR31650 from Powerex, Inc.]
from Utmel Electronic Limited

SCR MODULE 1800V 785A POW-R-BLOK [See More]

  • VDRM: 1800
  • IGT: 250
  • ITSM: 785
  • VGT: 2.5
High Surge Current SIDACtor® - DO-214AB -- P0080S3NLRP
from Littelfuse, Inc.

The Pxxx0S3N Series DO-214AB protection thyristors are components designed to protect equipment located in hostile environments from overvoltage transients. The Pxxx0S3N Series protect exposed interfaces in industrial and ICT applications, such as RS-485 data interfaces, AC or DC power supplies. [See More]

  • IH: 50000
  • Standards and Certifications: RoHS
Low Capacitance DSL Tertiary Protection -- SDP0080T023G5RP
from Littelfuse, Inc.

SDP Series SOT23-5, SIDACtor ® Protection Thyristors provide tertiary or line driver side protection for VDSL2+, ADSL2 applications and more SDP Series SOT23-5, SIDACtor ® Protection Thyristors are ideal for use in the tertiary or line driver side protection position for ADSL2 and VDSL2,... [See More]

  • IH: 30000
  • Standards and Certifications: RoHS
SCR NON-SENS 1000V 6A TO-251 -- 461-SK006VTP [SK006VTP from Littelfuse, Inc.]
from Utmel Electronic Limited

SCR NON-SENS 1000V 6A TO-251 [See More]

  • VDRM: 1000
  • IGT: 15
  • VRRM: 1000
  • VGT: 1.5
Low IH Pxxx0SxLHL Series -- P4500SBLHLRP
from Littelfuse, Inc.

The Low IH Pxxx0SxLHL Series is designed to protect baseband equipment such as modems, line cards, CPE and DSL from damaging overvoltage transients. Low voltage overshoot Low on-state voltage Does not degrade in surge capability after multiple surge events within limit. Fails short circuit when... [See More]

  • IH: 50000
  • Standards and Certifications: RoHS
Low IH Pxxx0SxLHL Series -- P4500SCLHLRP
from Littelfuse, Inc.

The Low IH Pxxx0SxLHL Series is designed to protect baseband equipment such as modems, line cards, CPE and DSL from damaging overvoltage transients. Low voltage overshoot Low on-state voltage Does not degrade in surge capability after multiple surge events within limit. Fails short circuit when... [See More]

  • IH: 50000
  • Standards and Certifications: RoHS
SCR PHASE CTRL 2000V 1600A -- 614-TA20201603DH [TA20201603DH from Powerex, Inc.]
from Utmel Electronic Limited

SCR PHASE CTRL 2000V 1600A [See More]

  • VDRM: 2000
  • ITSM: 2500
  • VRRM: 2000
  • IGT: 200
Low Power SCR up to 1200V -- 2N6394G
from Littelfuse, Inc.

This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies. Glass Passivated Junctions with Center Gate Geometry for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for... [See More]

  • VDRM: 50
  • IGT: 30
  • IT(RMS): 12
  • VGT: 1.5
SCR REVERSE BLOCK THY SOT-23 -- 461-NYC0102BLT1G [NYC0102BLT1G from Littelfuse, Inc.]
from Utmel Electronic Limited

SCR REVERSE BLOCK THY SOT-23 [See More]

  • VDRM: 200
  • ITSM: 0.2500
  • VRRM: 200
  • IGT: 0.2000
Low Power SCR up to 1200V -- C106BG
from Littelfuse, Inc.

Sensitive Gate Silicon Controlled Rectifier is a glassivated PNPN device designed for high volume consumer applications such as temperature; light and speed control; process and remote control; and warning systems, where reliability of operation is important. Glassivated Surface for Reliability and... [See More]

  • VDRM: 200
  • IGT: 0.2000
  • IT(RMS): 4
  • VGT: 0.8000
SCR SEN 400V .8A 5 UA SOT223 TR -- 461-S4X8TS1RP [S4X8TS1RP from Littelfuse, Inc.]
from Utmel Electronic Limited

SCR SEN 400V .8A 5 UA SOT223 TR [See More]

  • VDRM: 400
  • ITSM: 0.8000
  • VRRM: 600
  • IGT: 0.0050
Low Power SCR up to 1200V -- MCR08BT1G
from Littelfuse, Inc.

This Silicon Controlled Rectifier PNPN device is designed for line powered consumer applications, such as relay and lamp drivers, small motor controls, gate drivers for larger thyristors, and sensing and detection circuits. It is supplied in a surface mount package for use in automated... [See More]

  • VDRM: 200
  • IGT: 0.2000
  • IT(RMS): 0.8000
  • VGT: 0.8000
SCR SENS 400V 6A SMT TO-252AA -- 461-S4006DS2RP [S4006DS2RP from Littelfuse, Inc.]
from Utmel Electronic Limited

SCR SENS 400V 6A SMT TO-252AA [See More]

  • VDRM: 400
  • VGT: 0.8000
  • IGT: 0.2000
  • IH: 6
Low Power SCR up to 1200V -- MCR12DCMT4G
from Littelfuse, Inc.

The Silicon Controlled Rectifier is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Passivated Die for Reliability and Uniformity Low Level Triggering and Holding Characteristics Device... [See More]

  • VDRM: 600
  • IGT: 20
  • IT(RMS): 12
  • VGT: 1
SCR SENS 800V .8A SOT89 -- 461-S6X8BSRP [S6X8BSRP from Littelfuse, Inc.]
from Utmel Electronic Limited

SCR SENS 800V .8A SOT89 [See More]

  • VDRM: 600
  • ITSM: 0.5100
  • VRRM: 600
  • IGT: 0.2000
Low Power SCR up to 1200V -- NYC0102BLT1G
from Littelfuse, Inc.

The NYC0102BLT1G is a 200 V, 0.25 A sensitive gate Silicon Controlled Rectifier in the SOT-23 package. It is designed for highly-sensitive triggering in low-power switching applications. End Products: Ground Fault Interrupter (GFCI) Relay and Lamp drivers Small motor control Gate driver for large... [See More]

  • VDRM: 200
  • IGT: 0.2000
  • IT(RMS): 0.2500
  • VGT: 0.8000
Screw terminal 2.50 mm² Number of pins 4 MKDSN 2,5/ 4 VPE500 Pho -- 629-1986974 [1986974 from PHOENIX CONTACT USA]
from Utmel Electronic Limited

Screw terminal 2.50 mm ² Number of pins 4 MKDSN 2,5/ 4 VPE500 Pho [See More]

  • Standards and Certifications: RoHS
  • Package Type: Bulk
Low Power SCR up to 1200V -- S4004VS1
from Littelfuse, Inc.

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches, and microprocessors. RoHS compliant Glass-passivated junctions Voltage... [See More]

  • VDRM: 400
  • IGT: 0.0500
  • IT(RMS): 4
  • VGT: 0.8000
Low Power SCR up to 1200V -- S4006LS2TP
from Littelfuse, Inc.

This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of... [See More]

  • VDRM: 400
  • IGT: 0.2000
  • IT(RMS): 6
  • VGT: 0.8000
Low Power SCR up to 1200V -- S4006V
from Littelfuse, Inc.

This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of... [See More]

  • VDRM: 400
  • IGT: 15
  • IT(RMS): 6
  • VGT: 1.5