CSP Instrumentation Amplifier Chips

9 Results
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8330ACP-R2 -- 859734-AD8330ACP-R2 [AD8330ACP-R2 from Rochester Electronics]
from Win Source Electronics

Manufacturer: Analog Devices Inc. Win Source Part Number: 859734-AD8330ACP-R2. Operating Temperature Range: -40 °C ~ 85 °C. Features: Variable Gain Amplifier 1 Circuit Differential, Rail-to-Rail 16-LFCSP-WQ (3x3). Package: Bulk. Package: 16-WFQFN Exposed Pad, CSP. Mounting: Surface Mount. [See More]

  • Package Type: CSP; 16-LFCSP-WQ (3x3)
  • Operating Temperature: -40 to 85
AD8222ACPZ-WP
from Rochester Electronics

Instrumentation Amplifier, 2 Func, 150uV Offset-Max, 1MHz Band Width [See More]

  • Package Type: CSP; LFCSP16
  • RoHS Compliant: RoHS
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8567ACP-REEL -- 859766-AD8567ACP-REEL [AD8567ACP-REEL from Rochester Electronics]
from Win Source Electronics

Manufacturer: Analog Devices Inc. Win Source Part Number: 859766-AD8567ACP-REEL. Operating Temperature Range: -40 °C ~ 85 °C. Features: General Purpose Amplifier 4 Circuit Rail-to-Rail 16-LFCSP-VQ (4x4). Package: Bulk. Package: 16-VQFN Exposed Pad, CSP. Mounting: Surface Mount. Part... [See More]

  • Package Type: CSP; 16-LFCSP-VQ (4x4)
  • Operating Temperature: -40 to 85
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4950-1YCPZ-R2 -- 859894-ADA4950-1YCPZ-R2 [ADA4950-1YCPZ-R2 from Rochester Electronics]
from Win Source Electronics

Manufacturer: Analog Devices Inc. Win Source Part Number: 859894-ADA4950-1YCPZ-R2. Operating Temperature Range: -40 °C ~ 105 °C. Features: Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3). Package: Bulk. Package: 16-VFQFN Exposed Pad, CSP. Mounting: Surface Mount. Part... [See More]

  • Package Type: CSP; 16-LFCSP-VQ (3x3)
  • Operating Temperature: -40 to 105
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADN2891ACPZ-WP -- 910574-ADN2891ACPZ-WP [ADN2891ACPZ-WP from Rochester Electronics]
from Win Source Electronics

Manufacturer: Analog Devices Inc. Win Source Part Number: 910574-ADN2891ACPZ-WP. Operating Temperature Range: -40 °C ~ 95 °C. Features: Limiting Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3). Package: Bulk. Package: 16-VFQFN Exposed Pad, CSP. Mounting: Surface Mount. Part Status:... [See More]

  • Package Type: CSP; 16-LFCSP-VQ (3x3)
  • Operating Temperature: -40 to 95
Instrumentation, OP Amps, Buffer Amps -- EL8176FIZ-T7 [EL8176FIZ-T7 from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

General Purpose Amplifier 1 Circuit Rail-to-Rail 6-WLCSP (3x2) [See More]

  • Package Type: CSP; 6-UFBGA, WLCSP
  • GBW: 0.4000
  • Bandwidth: 1
  • Slew Rate: 0.1300
Instrumentation, OP Amps, Buffer Amps -- EL8178FIZ-T7 [EL8178FIZ-T7 from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

General Purpose Amplifier 1 Circuit Rail-to-Rail 6-WLCSP (0.96x1.46) [See More]

  • Package Type: CSP; 6-UFBGA, WLCSP
  • Slew Rate: 0.1500
  • GBW: 0.2660
  • Source Current (IS): 0.0550
Instrumentation, OP Amps, Buffer Amps -- NCS20282FCTTAG [NCS20282FCTTAG from onsemi]
from Quarktwin Technology Ltd.

General Purpose Amplifier 2 Circuit Rail-to-Rail 9-WLCSP (1.02x1.02) [See More]

  • Package Type: CSP; 9-XFBGA, WLCSP
  • Slew Rate: 5
  • GBW: 7
  • Source Current (IS): 0.8500
Instrumentation, OP Amps, Buffer Amps -- OPA211SKGD1 [OPA211SKGD1 from Texas Instruments]
from Quarktwin Technology Ltd.

General Purpose Amplifier 1 Circuit Rail-to-Rail 0-XCEPT [See More]

  • Package Type: CSP; 7-UltraCSP™ (Xcept)
  • Slew Rate: 27
  • GBW: 80
  • Source Current (IS): 3.6