Rail-to-Rail Input Instrumentation Amplifier Chips
from Renesas Electronics Corporation
The ISL28533, ISL28534, ISL28535, ISL28633, ISL28634 and ISL28635 are 5V zero-drift rail-to-rail input/output Programmable Gain Instrumentation Amplifiers (PGIA). These instrumentation amplifiers feature low offset, low noise, low gain error and high CMRR. They are ideal for high precision... [See More]
- Bandwidth: 2.3
- PSRR: 140
- CMRR: 138
- Slew Rate: 0.8000
from Utmel Electronic Limited
IC OPAMP INSTR 2MHZ RRO 14TSSOP [See More]
- Closed-Loop Gain (AVCL): 25
- Slew Rate: 5.00E-6
- Bandwidth: 2
- Supply Voltage (VS): 5
from Renesas Electronics Corporation
The EL8170 and EL8173 are micropower instrumentation amplifiers optimized for single supply operation over the +2.4V to +5.5V range. Inputs and outputs can operate rail-to-rail. As with all instrumentation amplifiers, a pair of inputs provide very high common-mode rejection and are completely... [See More]
- Bandwidth: 0.1920
- PSRR: 104
- CMRR: 114
- Slew Rate: 0.5500
from Utmel Electronic Limited
IC OPAMP INSTR 550KHZ RRO 8VSSOP [See More]
- Closed-Loop Gain (AVCL): 10
- Slew Rate: 6.50E-6
- Bandwidth: 0.5500
- Supply Voltage (VS): 5
from Utmel Electronic Limited
TEXAS INSTRUMENTS - INA155UA/2K5 - INSTRUMENT AMPLIFIER, 550KHZ, 90DB, SOIC-8, FULL REEL [See More]
- Closed-Loop Gain (AVCL): 10
- GBW: 0.5500
- Bandwidth: 0.5500
- Slew Rate: 6.50E-6
from Utmel Electronic Limited
TEXAS INSTRUMENTS - TLC2274AIN - OP AMP, 2.18MHZ, DIP-14 [See More]
- Bandwidth: 2.18
- Slew Rate: 3.60E-6
- GBW: 2.25
- Supply Voltage (VS): 5
from Utmel Electronic Limited
TEXAS INSTRUMENTS LMV710M5/NOPB OP AMP, BICMOS, SMD, SOT-23-5, 710, REEL [See More]
- Bandwidth: 5
- Supply Voltage (VS): 2.7
- Slew Rate: 5.00E-6
- Source Current (IS): 1.17
from Utmel Electronic Limited
TEXAS INSTRUMENTS OPA317IDCKTOperational Amplifier, Single, 300 kHz, 1 Amplifier, 0.15 V/s, 1.8V to 5.5V, SC-70, 5 Pins [See More]
- Bandwidth: 0.3000
- Supply Voltage (VS): 5
- Slew Rate: 1.50E-7
- Source Current (IS): 0.0210
from Utmel Electronic Limited
TEXAS INSTRUMENTSINA327EA/250G4INSTRUMENT AMPLIFIER, 1KHZ, 114DB, MSOP-10 [See More]
- Closed-Loop Gain (AVCL): 100
- GBW: 1.00E-3
- Bandwidth: 1.00E-3
- Supply Voltage (VS): 5