TO-3 Instrumentation Amplifier Chips

7 Results
Instrumentation, Op Amps, Buffer Amps -- 296-36047-5-ND [OPA541SM from Texas Instruments High-Performance Analog]
from DigiKey

Power Amplifier 1 Circuit TO-3-8 [See More]

  • Package Type: TO-3; TO-3-8
  • Source Current (IS): 20
  • Slew Rate: 10
  • Operating Temperature: -55 to 125
Instrumentation, Op Amps, Buffer Amps -- LM12CLK/NOPB-ND [LM12CLK/NOPB from Texas Instruments High-Performance Analog]
from DigiKey

Power Amplifier 1 Circuit TO-3-4 [See More]

  • Package Type: TO-3; TO-3-4
  • Source Current (IS): 60
  • Slew Rate: 9
  • Operating Temperature: 0 to 70
Instrumentation, Op Amps, Buffer Amps -- LT1010CK-ND
from DigiKey

Buffer Amplifier 1 Circuit TO-3 [See More]

  • Package Type: TO-3; TO-3-4
  • Source Current (IS): 5
  • Slew Rate: 75
  • Operating Temperature: 0 to 100
Instrumentation, OP Amps, Buffer Amps -- 3581J [3581J from Texas Instruments]
from Quarktwin Technology Ltd.

General Purpose Amplifier 1 Circuit TO-3-8 [See More]

  • Package Type: TO-3; TO-3-8
  • Slew Rate: 20
  • GBW: 5
  • Source Current (IS): 8
Instrumentation, OP Amps, Buffer Amps -- LH0061CK [LH0061CK from Texas Instruments]
from Quarktwin Technology Ltd.

General Purpose Amplifier 1 Circuit TO-3 [See More]

  • Package Type: TO-3; TO-3-8
  • Slew Rate: 70
  • GBW: 1
  • Operating Temperature: -25 to 85
Instrumentation, OP Amps, Buffer Amps -- LM12CLK/NOPB [LM12CLK/NOPB from Texas Instruments]
from Quarktwin Technology Ltd.

Power Amplifier 1 Circuit TO-3-4 [See More]

  • Package Type: TO-3; TO-3-4
  • Slew Rate: 9
  • Bandwidth: 0.7000
  • Source Current (IS): 60
Instrumentation, OP Amps, Buffer Amps -- OPA2541AM [OPA2541AM from Texas Instruments]
from Quarktwin Technology Ltd.

General Purpose Amplifier 2 Circuit TO-3-8 [See More]

  • Package Type: TO-3; TO-3-8
  • Slew Rate: 8
  • GBW: 1.6
  • Source Current (IS): 40