SIP Instrumentation Amplifier Chips
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 092631-BA15218N. Packaging: Tube/Rail. Number of Circuits: 2. Mounting: Through Hole. Amplifier Type: General Purpose. Slew Rate: 3 V/ μs. Current - Input Bias: 50nA. Voltage - Input Offset: 500 μV. Categories: Integrated Circuits. [See More]
- Package Type: SIP; 8-SIP
- GBW: 10
- Bandwidth: 10
- Slew Rate: 3
from DigiKey
IC OP AMP 10-SIP [See More]
- Package Type: SIP; 38-SIP, 10 Leads, Offset Leads
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 049117-BA4558N. Packaging: Tube/Rail. Number of Circuits: 2. Mounting: Through Hole. Amplifier Type: General Purpose. Slew Rate: 1.2 V/ μs. Current - Input Bias: 60nA. Voltage - Input Offset: 500 μV. Categories: Integrated Circuits. [See More]
- Package Type: SIP; 8-SIP
- GBW: 2
- Bandwidth: 2
- Slew Rate: 1.2
from DigiKey
IC OP AMP 1CH 10-SIP [See More]
- Package Type: SIP; 38-SIP, 10 Leads, Offset Leads
- Operating Temperature: -40 to 85
- Source Current (IS): 10
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 049119-BA4560N. Packaging: Tube/Rail. Number of Circuits: 2. Mounting: Through Hole. Amplifier Type: General Purpose. Slew Rate: 4 V/ μs. Current - Input Bias: 50nA. Voltage - Input Offset: 500 μV. Categories: Integrated Circuits. [See More]
- Package Type: SIP; 8-SIP
- GBW: 10
- Bandwidth: 10
- Slew Rate: 4
from DigiKey
IC OP AMP 1CH 10-SIP [See More]
- Package Type: SIP; 38-SIP, 10 Leads, Offset Leads
- Operating Temperature: -40 to 85
- Source Current (IS): 5
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 1050614-KA358S. Packaging: Bulk. Number of Circuits: 2. Mounting: Through Hole. Amplifier Type: General Purpose. Current - Input Bias: 45nA. Voltage - Input Offset: 2.9mV. Categories: Integrated Circuits. Status: Obsolete(EOL). [See More]
- Package Type: SIP; 9-SIP
- Source Current (IS): 0.8000
- Supply Voltage (VS): 3 to 32
- IBIAS: 0.0450
from DigiKey
General Purpose Amplifier 2 Circuit 9-SIP [See More]
- Package Type: SIP; 9-SIP
- Source Current (IS): 10
- Slew Rate: 2
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 070382-KA358STU. Packaging: Tube/Rail. Number of Circuits: 2. Mounting: Through Hole. Amplifier Type: General Purpose. Current - Input Bias: 45nA. Voltage - Input Offset: 2.9mV. Categories: Integrated Circuits. Status: Obsolete(EOL). [See More]
- Package Type: SIP; 9-SIP
- Source Current (IS): 0.8000
- Supply Voltage (VS): 3 to 32
- IBIAS: 0.0450
from DigiKey
Isolation Amplifier 2 Circuit 11-SIP [See More]
- Package Type: SIP; 38-SIP, 11 Leads, Offset Leads
- Operating Temperature: -40 to 85
- Source Current (IS): 5
from Win Source Electronics
Manufacturer: New Japan Radio. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1082141-NJM022L. Mounting: SMD (SMT). Operating Supply Voltage: 18 V. Slew Rate: 0.5 V/ µs. Number of Channels: 2. Output Current: 6 mA. Common Mode Rejection Ratio:... [See More]
- Package Type: SIP; SIP
- Supply Voltage (VS): 18
- Slew Rate: 0.5000
- IBIAS: 0.2500
from DigiKey
Isolation Amplifier 1 Circuit 12-SIP [See More]
- Package Type: SIP; 44-SIP, 12 Leads, Offset Leads
- Source Current (IS): 40
- Slew Rate: 6
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Apex Microtechnology. Win Source Part Number: 888523-PA92. Series: Apex Precision Power ®. Operating Temperature Range: -25 °C ~ 85 °C. Features: Power Amplifier 1 Circuit - 12-SIP. Package: Tube. Package: 12-SIP. Mounting: Through Hole. Part Status: Discontinued at... [See More]
- Package Type: SIP; 12-SIP
- Operating Temperature: -25 to 85
from DigiKey
General Purpose Amplifier 2 Circuit 8-SIP [See More]
- Package Type: SIP; 8-SIP
- Source Current (IS): 0.7000
- Slew Rate: 0.2000
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Apex Microtechnology. Win Source Part Number: 888524-PA93. Series: Apex Precision Power ®. Operating Temperature Range: -25 °C ~ 85 °C. Features: Power Amplifier 1 Circuit - 12-SIP. Package: Tube. Package: 12-SIP. Mounting: Through Hole. Part Status: Discontinued at... [See More]
- Package Type: SIP; 12-SIP
- Operating Temperature: -25 to 85
from Win Source Electronics
Manufacturer: Apex Microtechnology. Win Source Part Number: 888578-PB63DP. Series: Apex Precision Power ®. Operating Temperature Range: -25 °C ~ 85 °C. Features: Power Amplifier 2 Circuit - 12-Power SIP. Package: Bulk. Package: 12-PowerSIP. Mounting: Through Hole. Part Status:... [See More]
- Package Type: SIP; 12-Power SIP
- Operating Temperature: -25 to 85
from Quarktwin Technology Ltd.
General Purpose Amplifier 2 Circuit 8-SIP [See More]
- Package Type: SIP; 8-SIP
- Slew Rate: 0.2000
- GBW: 0.5000
- Source Current (IS): 0.7000
from Quarktwin Technology Ltd.
General Purpose Amplifier 2 Circuit 8-SIP [See More]
- Package Type: SIP; 8-SIP
- Slew Rate: 4
- GBW: 10
- Source Current (IS): 4
from Quarktwin Technology Ltd.
General Purpose Amplifier 2 Circuit 9-SIP [See More]
- Package Type: SIP; 10-SSIP Module, 9 Leads, Formed Leads
- IBIAS: 0.0450
- Source Current (IS): 0.8000
- Operating Temperature: 0 to 70
from Quarktwin Technology Ltd.
General Purpose Amplifier 2 Circuit 9-SIP [See More]
- Package Type: SIP; 10-SSIP Module, 9 Leads, Formed Leads
- Source Current (IS): 3.5
- Slew Rate: 1.2
- IBIAS: 0.0300
from Quarktwin Technology Ltd.
General Purpose Amplifier 2 Circuit 9-SIP [See More]
- Package Type: SIP; 9-SIP
- Slew Rate: 2
- GBW: 1.2
- Source Current (IS): 10
from Quarktwin Technology Ltd.
Power Amplifier 1 Circuit TP-5H [See More]
- Package Type: SIP; 5-SSIP
- IBIAS: 0.1000
- Source Current (IS): 6
- Operating Temperature: -20 to 75