Military Power Operational Amplifiers
from Qorvo
Qorvo's CMD249P5 is wideband GaAs MMIC distributed power amplifier housed in a leadless 5x5 mm plastic surface mount package. The amplifier delivers 12.5 dB of gain with a corresponding output 1 dB compression point of +28 dBm and an output IP3 of 39 dBm at 10 GHz. The CMD249P5 is a 50 ohm matched... [See More]
- Operating Range: Military
- Bandwidth: ? to 20000
- Supply Voltage (VS): 10
- Package Type: Plastic QFN
from Qorvo
Qorvo's CMD201P5 is wideband GaAs MMIC distributed power amplifier which operates from DC to 20 GHz. The amplifier delivers 11 dB of gain with a corresponding output 1 dB compression point of +27 dBm and output IP3 of 37 dBm at 10 GHz. The CMD201P5 is a 50 ohm matched design which eliminates the... [See More]
- Operating Range: Military
- Package Type: Plastic QFN
- Bandwidth: ? to 20000
- Standards and Certifications: RoHS
from Micropac Industries, Inc.
The 42142 is a power operational amplifier designed for military and space applications where radiation tolerance is. required. Utilizing multi-chip hybrid construction, the 42142 power operational amplifier combines 10A load current. capability with the convenience of a monolithic operational... [See More]
- Operating Range: Commercial; Military; Satellite/Space Systems
- Power Dissipation (PD): 95000
- Output Current (Iout): 10
- Output Voltage (VOM): -12 to 12