Single Supply Power Operational Amplifiers

7 Results
Power Op Amp -- 42106
from Micropac Industries, Inc.

The 42106 is a high power, high voltage, high current, power operational amplifier and is a replacement for the PA51 &. OPA501. They are designed to drive capacitive, inductive and resistive loads. The devices are complete with current. limiting using external resistors, and fabricated using... [See More]

  • Output Current (Iout): 10
  • Output Voltage (VOM): -17 to 17
  • Power Dissipation (PD): 97000
  • Open-Loop Gain (AVOL): 94
40V Precision Low Power Operational Amplifiers -- ISL28117FBBZ
from Renesas Electronics Corporation

The ISL28117, ISL28217, ISL28417 and ISL28417SEH are a family of very high precision amplifiers featuring low noise vs power consumption, low offset voltage, low bias current and low temperature drift making them the ideal choice for applications requiring both high DC accuracy and AC performance. [See More]

  • Output Current (Iout): 0.0430
  • Supply Voltage (VS): 4.5 to 40
  • Open-Loop Gain (AVOL): 145
  • Slew Rate: 0.5000
40V Precision Low Power Operational Amplifiers -- ISL28117FRTBZ
from Renesas Electronics Corporation

The ISL28117, ISL28217, ISL28417 and ISL28417SEH are a family of very high precision amplifiers featuring low noise vs power consumption, low offset voltage, low bias current and low temperature drift making them the ideal choice for applications requiring both high DC accuracy and AC performance. [See More]

  • Output Current (Iout): 0.0430
  • Supply Voltage (VS): 4.5 to 40
  • Open-Loop Gain (AVOL): 145
  • Slew Rate: 0.5000
40V Precision Low Power Operational Amplifiers -- ISL28117FUBZ
from Renesas Electronics Corporation

The ISL28117, ISL28217, ISL28417 and ISL28417SEH are a family of very high precision amplifiers featuring low noise vs power consumption, low offset voltage, low bias current and low temperature drift making them the ideal choice for applications requiring both high DC accuracy and AC performance. [See More]

  • Output Current (Iout): 0.0430
  • Supply Voltage (VS): 4.5 to 40
  • Open-Loop Gain (AVOL): 145
  • Slew Rate: 0.5000
40V Precision Low Power Operational Amplifiers -- ISL28417FBBZ
from Renesas Electronics Corporation

The ISL28117, ISL28217, ISL28417 and ISL28417SEH are a family of very high precision amplifiers featuring low noise vs power consumption, low offset voltage, low bias current and low temperature drift making them the ideal choice for applications requiring both high DC accuracy and AC performance. [See More]

  • Output Current (Iout): 0.0430
  • Supply Voltage (VS): 4.5 to 40
  • Open-Loop Gain (AVOL): 143
  • Slew Rate: 0.5000
40V Precision Low Power Operational Amplifiers -- ISL28417FVBZ
from Renesas Electronics Corporation

The ISL28117, ISL28217, ISL28417 and ISL28417SEH are a family of very high precision amplifiers featuring low noise vs power consumption, low offset voltage, low bias current and low temperature drift making them the ideal choice for applications requiring both high DC accuracy and AC performance. [See More]

  • Output Current (Iout): 0.0430
  • Supply Voltage (VS): 4.5 to 40
  • Open-Loop Gain (AVOL): 143
  • Slew Rate: 0.5000
40V Precision Single Supply Rail-Rail Output Low Power Operational Amplifiers -- ISL28408FBZ
from Renesas Electronics Corporation

The ISL28108, ISL28208 and ISL28408 are single, dual and quad low power precision amplifiers optimized for single supply applications. These devices feature a common mode input voltage range extending to 0.5V below the V- rail, a rail-to-rail differential input voltage range for use as a comparator,... [See More]

  • Output Current (Iout): 0.0190
  • Supply Voltage (VS): 3 to 40
  • Open-Loop Gain (AVOL): 126
  • Slew Rate: 0.4500