Rail-to-Rail Input Power Operational Amplifiers
from Power Amp Design
The PAD141 compact single supply power op amp is constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 40mm square the PAD141 offers outstanding performance that rivals more expensive hybrid components. An integrated... [See More]
- Output Current (Iout): 10
- Output Voltage (VOM): -8 to 0.8000
- Power Dissipation (PD): 125000
- Open-Loop Gain (AVOL): 108
from Utmel Electronic Limited
Dual ail-To- ail Micropower Operational Amplifier 8-SOIC 0 to 70 [See More]
- Power Dissipation (PD): 724
- Supply Voltage (VS): 5
- Open-Loop Gain (AVOL): 125
- GBW: 0.2100
from Power Amp Design
The PAD117A rail to rail operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications where it is important to obtain a maximum output signal with limited supply voltages. With a footprint only 5.6 in2 the PAD117A offers... [See More]
- Output Current (Iout): 15
- Output Voltage (VOM): -1 to 1.5
- Power Dissipation (PD): 100000
- Open-Loop Gain (AVOL): 100
from Utmel Electronic Limited
Precision CMOS Quad Micropower Operational Amplifier 14-SOIC -40 to 85 [See More]
- Open-Loop Gain (AVOL): 132
- Slew Rate: 3.50E-7
- Supply Voltage (VS): 5
- Bandwidth: 0.1000
from Power Amp Design
The PAD127 rail to rail operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications where it is important to obtain a maximum output signal with limited supply voltages. The PAD127 outperforms much more expensive hybrid... [See More]
- Output Current (Iout): 30
- Output Voltage (VOM): -1 to 1.5
- Power Dissipation (PD): 225000
- Open-Loop Gain (AVOL): 100
from Utmel Electronic Limited
Quad ail-To- ail uPower Operational Amplifier 14-TSSOP 0 to 70 [See More]
- Power Dissipation (PD): 700
- Supply Voltage (VS): 5
- Open-Loop Gain (AVOL): 125
- GBW: 0.2100