RoHS Compliant Power Operational Amplifiers
from Qorvo
The QPA9510 is a high-power, high-gain, high-efficiency power amplifier. The device is manufactured with Qorvo's advanced GaAs process. The amplifier provides 34dB of max gain and able to achieve +32dBm of P1dB along with flexibility in bias settings. QPA9510 is designed for use as the final RF... [See More]
- Supply Voltage (VS): 3.8
- Package Type: SMT Laminate
- Bandwidth: 100 to 1000
- Standards and Certifications: RoHS
from Rochester Electronics
Power Operational Amplifier [See More]
- Package Type: SIP; SSIP5
- Standards and Certifications: RoHS
- Life Cycle Stage: Obsolete
from Texas Instruments
Low-Power Operational Amplifier and Voltage Comparator 8-SOIC 0 to 70 [See More]
- Output Current (Iout): 1.00E-3
- GBW: 1
- Supply Voltage (VS): 3 to 32
- CMRR: 65
from Qorvo
The QPA3316 is a Hybrid Power Doubler amplifier module,with 23 dB of gain. The part employs GaAs/GaN die and has an operational bandwidth from 45 MHz to 1794 MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability. The DC current can be... [See More]
- Open-Loop Gain (AVOL): 23
- Bandwidth: 45 to 1794
- Supply Voltage (VS): 34
- Package Type: SOT115J
from Rochester Electronics
2-Output Power Operational Amplifier [See More]
- Package Type: DIP; DIP8
- Standards and Certifications: RoHS
- Life Cycle Stage: Obsolete
from Texas Instruments
Low Power Operational Amplifier/Voltage Comparator 8-SOIC 0 to 70 [See More]
- Supply Voltage (VS): 3 to 32
- IBIAS: 0.2500
- Quiescent Current (IQ): 1000
- VOS: 5
from Qorvo
The QPA3311 is a Hybrid Power Doubler amplifier module. The part employs GaAs/GaN die and is operated from 45 MHz to 1794 MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability. [See More]
- Open-Loop Gain (AVOL): 23
- Bandwidth: 50 to 1795
- Supply Voltage (VS): 24
- Package Type: SOT-115J
from Rochester Electronics
LMC7101Q-Q1 Tiny automotive low power operational amplifier with rail-to-rail input and output [See More]
- Package Type: SOT; SOT23; SOT-23-5
- Standards and Certifications: RoHS
- Life Cycle Stage: Active
from Texas Instruments
Power Operational Amplifier 5-TO-220 [See More]
- Output Current (Iout): 4
- GBW: 5.5
- Supply Voltage (VS): 10 to 60
- Slew Rate: 8
from Qorvo
Qorvo's CMD249P5 is wideband GaAs MMIC distributed power amplifier housed in a leadless 5x5 mm plastic surface mount package. The amplifier delivers 12.5 dB of gain with a corresponding output 1 dB compression point of +28 dBm and an output IP3 of 39 dBm at 10 GHz. The CMD249P5 is a 50 ohm matched... [See More]
- Supply Voltage (VS): 10
- Package Type: Plastic QFN
- Bandwidth: ? to 20000
- Operating Range: Military
from Rochester Electronics
LT6202 - Single 100MHz, Rail-to-Rail Input and Output, Ultralow 1.9nVHz Noise, Low Power Op Amps [See More]
- Life Cycle Stage: Active
- Standards and Certifications: RoHS
from Texas Instruments
CMOS Single Micropower Operational Amplifier 8-SOIC -40 to 85 [See More]
- Output Current (Iout): 0.0210
- GBW: 0.0750
- Supply Voltage (VS): 4.5 to 15.5
- Slew Rate: 0.0200
from Qorvo
Qorvo's CMD201P5 is wideband GaAs MMIC distributed power amplifier which operates from DC to 20 GHz. The amplifier delivers 11 dB of gain with a corresponding output 1 dB compression point of +27 dBm and output IP3 of 37 dBm at 10 GHz. The CMD201P5 is a 50 ohm matched design which eliminates the... [See More]
- Bandwidth: ? to 20000
- Operating Range: Military
- Package Type: Plastic QFN
- Standards and Certifications: RoHS
from Rochester Electronics
MAX4117 Dual 400Mhz, Low-Power Operational Amplifier [See More]
- Package Type: SOP; SOP8
- Standards and Certifications: RoHS
- Life Cycle Stage: Obsolete
from Texas Instruments
CMOS Dual Micropower Operational Amplifier 8-SOIC -40 to 85 [See More]
- Output Current (Iout): 0.0210
- GBW: 0.1000
- Supply Voltage (VS): 4.5 to 15.5
- Slew Rate: 0.0200
from Rochester Electronics
Power Operational Amplifier with thermal shutdown [See More]
- Package Type: UDFN-12
- Standards and Certifications: RoHS
- Life Cycle Stage: Active
from Texas Instruments
CMOS Quad Micropower Operational Amplifier 14-SOIC -40 to 85 [See More]
- Output Current (Iout): 0.0210
- GBW: 0.1000
- Supply Voltage (VS): 4.5 to 15.5
- Slew Rate: 0.0200
from Rochester Electronics
OA2NP - Dual Nanopower Operational Amplifiers [See More]
- Package Type: DFN8
- Standards and Certifications: RoHS
- Life Cycle Stage: Active
from Texas Instruments
Precision CMOS Single Micropower Operational Amplifier 8-SOIC -40 to 85 [See More]
- Output Current (Iout): 0.0210
- GBW: 0.1000
- Supply Voltage (VS): 4.5 to 15.5
- Slew Rate: 0.0350
from Rochester Electronics
OA2 - Dual Nanopower Operational Amplifiers [See More]
- Package Type: SSOP; SOP; TSSOP; TSSOP8
- Standards and Certifications: RoHS
- Life Cycle Stage: Active
from Texas Instruments
Precision CMOS Dual Micropower Operational Amplifier 8-SOIC -40 to 85 [See More]
- Output Current (Iout): 0.0210
- GBW: 0.1000
- Supply Voltage (VS): 4.5 to 15.5
- Slew Rate: 0.0350
from Rochester Electronics
OP400 - Quad Low Offset, Low Power Operational Amplifier [See More]
- Package Type: DIP; PDIP; PDIP14
- Standards and Certifications: RoHS
- Life Cycle Stage: Active
from Texas Instruments
Precision CMOS Quad Micropower Operational Amplifier 14-SOIC -40 to 85 [See More]
- Output Current (Iout): 0.0210
- GBW: 0.1000
- Supply Voltage (VS): 4.5 to 15.5
- Slew Rate: 0.0350
from Rochester Electronics
OP400 - Quad Low Offset, Low Power Operational Amplifier [See More]
- Package Type: SOIC; SOIC16W
- Standards and Certifications: RoHS
- Life Cycle Stage: Active
from Texas Instruments
Tiny Low Power Operational Amplifier with Rail-to-Rail Input and Output 5-SOT-23 -40 to 85 [See More]
- Output Current (Iout): 0.0240
- GBW: 1.1
- Supply Voltage (VS): 2.7 to 15.5
- Slew Rate: 1.1
from Rochester Electronics
SC2902VDTBR2G - Quad Low Power Operational Amplifier [See More]
- Package Type: SOP; SOP14
- Standards and Certifications: RoHS
- Life Cycle Stage: Obsolete
from Texas Instruments
Tiny Low power Operational Amplifier with Rail-to-Rail Input and Output 5-SOT-23 -40 to 125 [See More]
- Output Current (Iout): 0.0240
- GBW: 1.1
- Supply Voltage (VS): 2.7 to 15.5
- Slew Rate: 1.1
from Rochester Electronics
TLE2301 Excalibur 3-State-Output Wide-Bandwidth Power Operational Amplifier [See More]
- Package Type: DIP; PDIP; PDIP16
- Standards and Certifications: RoHS
- Life Cycle Stage: Active
from Texas Instruments
10-MHz Low-Noise Low-Voltage Low-Power Operational Amplifiers 5-SOT-23 -40 to 105 [See More]
- Output Current (Iout): 0.0149
- GBW: 10
- Supply Voltage (VS): 2.2 to 5
- Slew Rate: 4.9
from Rochester Electronics
TSX564 - Quad Full Cmos16V Low Power Op Amplifier [See More]
- Package Type: SSOP; SOP; TSSOP; TSSOP14
- Standards and Certifications: RoHS
- Life Cycle Stage: Active
from Texas Instruments
10MHz, Low Noise, Low Voltage, and Low Power Operational Amplifier 5-SOT-23 -40 to 85 [See More]
- Output Current (Iout): 0.0240
- GBW: 10
- Supply Voltage (VS): 2.2 to 5.5
- Slew Rate: 5.25
from Texas Instruments
10-MHz Low-Noise Low-Voltage Low-Power Operational Amplifiers 8-SOIC -40 to 105 [See More]
- Output Current (Iout): 0.0149
- GBW: 10
- Supply Voltage (VS): 2.2 to 5
- Slew Rate: 4.9
from Texas Instruments
10MHz, Low Noise, Low Voltage, and Low Power Operational Amplifier 8-SOIC -40 to 85 [See More]
- Output Current (Iout): 0.0240
- GBW: 10
- Supply Voltage (VS): 2.2 to 5.5
- Slew Rate: 5.25
from Texas Instruments
Quadruple Low-Power Operational Amplifier 14-SOIC -40 to 85 [See More]
- Supply Voltage (VS): 5 to 30
- Slew Rate: 0.6000
- GBW: 1
- CMRR: 70
from Texas Instruments
Single-Supply, MicroPower Operational Amplifiers 8-PDIP [See More]
- Supply Voltage (VS): 2.6 to 36
- Slew Rate: 0.0100
- GBW: 0.0350
- CMRR: 80
from Texas Instruments
Single-Supply, MicroPower Operational Amplifiers 8-PDIP [See More]
- Supply Voltage (VS): 2.7 to 36
- Slew Rate: 0.0100
- GBW: 0.0350
- CMRR: 100
from Texas Instruments
Single-Supply, MicroPower Operational Amplifiers 8-PDIP [See More]
- Supply Voltage (VS): 2.7 to 36
- Slew Rate: 0.0100
- GBW: 0.0350
- CMRR: 80
from Texas Instruments
Single-Supply, MicroPower Operational Amplifiers 8-PDIP [See More]
- Supply Voltage (VS): 2.7 to 36
- Slew Rate: 0.0100
- GBW: 0.0350
- CMRR: 100
from Texas Instruments
Single-Supply, MicroPower Operational Amplifiers 14-PDIP [See More]
- Supply Voltage (VS): 2.7 to 36
- Slew Rate: 0.0100
- GBW: 0.0350
- CMRR: 80
from Texas Instruments
Single-Supply, MicroPower Operational Amplifiers 14-PDIP [See More]
- Supply Voltage (VS): 2.7 to 36
- Slew Rate: 0.0100
- GBW: 0.0350
- CMRR: 100
from Texas Instruments
1.5A, 24V, 17MHz, Power Operational Amplifier 20-HSOP -40 to 85 [See More]
- Output Current (Iout): 1.5
- GBW: 17
- Supply Voltage (VS): 7 to 24
- Slew Rate: 20
from Texas Instruments
Automotive Catalog 1.5A, 24V, 17MHz, Power Operational Amplifier 20-SO PowerPAD -40 to 125 [See More]
- Output Current (Iout): 1.5
- GBW: 17
- Supply Voltage (VS): 7 to 24
- Slew Rate: 20
from Texas Instruments
Single Low-Power Operational Amplifier 5-SOT-23 -40 to 85 [See More]
- Supply Voltage (VS): 3 to 30
- Slew Rate: 1
- GBW: 1
- CMRR: 70
from LCSC Electronics Technology (HK) Limited
单 声 道 SOP-8 Audio Power OpAmps ROHS [See More]
- Supply Voltage (VS): 2.2 to 6.5
- Standards and Certifications: RoHS
- Package Type: SOP
from Utmel Electronic Limited
Dual ail-To- ail Micropower Operational Amplifier 8-SOIC 0 to 70 [See More]
- Power Dissipation (PD): 724
- Supply Voltage (VS): 5
- Open-Loop Gain (AVOL): 125
- GBW: 0.2100
from Power Amp Design
The PAD135 compact high voltage op amp is constructed with surface mount components to provide a cost effective solution for many industrial applications such as an ink jet print head driver. With a footprint only 40mm square the PAD135 offers outstanding performance that rivals more expensive... [See More]
- Output Current (Iout): 5
- Output Voltage (VOM): -6.5 to 8
- Power Dissipation (PD): 40000
- Open-Loop Gain (AVOL): 108
from LCSC Electronics Technology (HK) Limited
MSOP-8 Audio Power OpAmps ROHS [See More]
- Supply Voltage (VS): 1.8 to 5.5
- Standards and Certifications: RoHS
- Package Type: SOP; MSOP
from Utmel Electronic Limited
Quad ail-To- ail uPower Operational Amplifier 14-TSSOP 0 to 70 [See More]
- Power Dissipation (PD): 700
- Supply Voltage (VS): 5
- Open-Loop Gain (AVOL): 125
- GBW: 0.2100
from Power Amp Design
The PAD136 compact high voltage op amp is constructed with surface mount components to provide a cost effective solution for many industrial applications such as an ink jet print head driver. With a footprint only 40 X 45mm the PAD136 offers outstanding performance that rivals more expensive hybrid... [See More]
- Output Current (Iout): 10
- Output Voltage (VOM): -8 to 8
- Power Dissipation (PD): 125000
- Open-Loop Gain (AVOL): 108
from LCSC Electronics Technology (HK) Limited
SOP-8 Audio Power OpAmps ROHS [See More]
- Package Type: SOP
- Standards and Certifications: RoHS
from Utmel Electronic Limited
SA Series 1.4 V/us 40 V SMT Dual Power Operational Amplifier - SOIC-16W [See More]
- Open-Loop Gain (AVOL): 100
- GBW: 1.4
- Supply Voltage (VS): 15
- Slew Rate: 1.40E-6
from Power Amp Design
The PAD138 compact high voltage op amp is constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 40mm square the PAD138 offers outstanding performance that rivals more expensive hybrid components. An integrated heat sink... [See More]
- Output Current (Iout): 10
- Output Voltage (VOM): -8 to 8
- Power Dissipation (PD): 75000
- Open-Loop Gain (AVOL): 108
from LCSC Electronics Technology (HK) Limited
SOP-8 Audio Power OpAmps ROHS [See More]
- Package Type: SOP
- Standards and Certifications: RoHS
from Power Amp Design
The PAD188 compact high voltage op amp is constructed with surface mount components to provide a cost effective solution for many industrial applications such as high voltage instrumentation. With a footprint only 31.5mm square the PAD188 offers outstanding performance that rivals or exceeds more... [See More]
- Output Current (Iout): 0.1000
- Output Voltage (VOM): -12 to 12
- Power Dissipation (PD): 5000
- Open-Loop Gain (AVOL): 120
from LCSC Electronics Technology (HK) Limited
双 声 道 SOP-16-5.4mm Audio Power OpAmps ROHS [See More]
- Supply Voltage (VS): 2.2 to 5.5
- Standards and Certifications: RoHS
- Package Type: SOP
from Power Amp Design
The PAD20 high voltage operational amplifier is constructed with surface mount components to provide a low cost solution for many industrial applications. With a footprint only 40mm square, similar to the footprint of the TO3 hybrid package, the PAD20 offers outstanding performance that outperforms... [See More]
- Output Current (Iout): 5
- Output Voltage (VOM): -7 to 7
- Power Dissipation (PD): 40000
- Open-Loop Gain (AVOL): 108
from LCSC Electronics Technology (HK) Limited
SOP-8 Audio Power OpAmps ROHS [See More]
- Package Type: SOP
- Standards and Certifications: RoHS
from Power Amp Design
The PAD541 compact operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications. The SIP design is only 0.63 ” high and provides clearance for those applications where circuit boards are mounted side by side in a card... [See More]
- Output Current (Iout): 5
- Output Voltage (VOM): -7 to 7
- Power Dissipation (PD): 50000
- Open-Loop Gain (AVOL): 108
from LCSC Electronics Technology (HK) Limited
CSP-14 Audio Power OpAmps ROHS [See More]
- Package Type: CSP
- Standards and Certifications: RoHS
from Power Amp Design
The PAD141 compact single supply power op amp is constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 40mm square the PAD141 offers outstanding performance that rivals more expensive hybrid components. An integrated... [See More]
- Output Current (Iout): 10
- Output Voltage (VOM): -8 to 0.8000
- Power Dissipation (PD): 125000
- Open-Loop Gain (AVOL): 108
from LCSC Electronics Technology (HK) Limited
双 声 道 77mWx2@16 Ω SOP-8 Audio Power OpAmps ROHS [See More]
- Supply Voltage (VS): 4.5 to 6.5
- Package Type: SOP
- Operating Temperature: -25 to 75
- Standards and Certifications: RoHS
from Power Amp Design
The PAD115A high power operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 5.6 sq. in. the PAD115A offers outstanding performance that rivals much more expensive hybrid component amplifiers or... [See More]
- Output Current (Iout): 30
- Output Voltage (VOM): -6.1 to 6.1
- Power Dissipation (PD): 165000
- Open-Loop Gain (AVOL): 108
from LCSC Electronics Technology (HK) Limited
TO-220-5 Audio Power OpAmps ROHS [See More]
- Package Type: TO-220
- Standards and Certifications: RoHS
from Power Amp Design
The PAD118 high power operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 5.6 in2 the PAD118 offers outstanding performance that rivals much more expensive hybrid component amplifiers or... [See More]
- Output Current (Iout): 40
- Output Voltage (VOM): -6.1 to 6.1
- Power Dissipation (PD): 165000
- Open-Loop Gain (AVOL): 108
from LCSC Electronics Technology (HK) Limited
TSSOP-14 Audio Power OpAmps ROHS [See More]
- Package Type: SSOP; SOP; TSSOP
- Standards and Certifications: RoHS
from Power Amp Design
The PAD119 high power operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 5.6 in2 the PAD119 offers outstanding performance that rivals much more expensive hybrid component amplifiers or... [See More]
- Output Current (Iout): 30
- Output Voltage (VOM): -6.1 to 6.1
- Power Dissipation (PD): 165000
- Open-Loop Gain (AVOL): 108
from LCSC Electronics Technology (HK) Limited
SOIC-8 Audio Power OpAmps ROHS [See More]
- Package Type: SOIC
- Standards and Certifications: RoHS
from Power Amp Design
The PAD128 high power operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 5.6 in2 the PAD128 offers outstanding performance that rivals much more expensive hybrid component amplifiers or... [See More]
- Output Current (Iout): 30
- Output Voltage (VOM): -6.1 to 6.1
- Power Dissipation (PD): 140000
- Open-Loop Gain (AVOL): 108
from LCSC Electronics Technology (HK) Limited
双 声 道 43Wx2@4 Ω Multiwatt-15 Audio Power OpAmps ROHS [See More]
- Supply Voltage (VS): 8 to 18
- Standards and Certifications: RoHS
- Operating Temperature: -40 to 150
from Power Amp Design
The PAD129 high power operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 5.6 in2 the PAD129 offers outstanding performance that rivals much more expensive hybrid component amplifiers or... [See More]
- Output Current (Iout): 20
- Output Voltage (VOM): -6.1 to 6.1
- Power Dissipation (PD): 140000
- Open-Loop Gain (AVOL): 108
from LCSC Electronics Technology (HK) Limited
双 声 道 35Wx2@4 Ω MultiwAtt-15 Audio Power OpAmps ROHS [See More]
- Supply Voltage (VS): 8 to 18
- Standards and Certifications: RoHS
from Power Amp Design
The PAD38 is a power operational amplifier constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 3.3in2 the PAD38 offers outstanding performance that rivals more expensive hybrid component amplifiers or rack-mount... [See More]
- Output Current (Iout): 10
- Output Voltage (VOM): -8 to 6.6
- Power Dissipation (PD): 125000
- Open-Loop Gain (AVOL): 108
from LCSC Electronics Technology (HK) Limited
双 声 道 38Wx2@4 Ω MultiwAtt-15 Audio Power OpAmps ROHS [See More]
- Supply Voltage (VS): 8 to 20
- Standards and Certifications: RoHS
from Power Amp Design
The PAD112 high voltage operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 3.8 in2 the PAD112 offers outstanding performance that rivals more expensive hybrid component amplifiers or... [See More]
- Output Current (Iout): 5
- Output Voltage (VOM): -7 to 7
- Power Dissipation (PD): 50000
- Open-Loop Gain (AVOL): 108
from LCSC Electronics Technology (HK) Limited
WLCSP-6(0.8x1.2) Audio Power OpAmps ROHS [See More]
- Package Type: CSP
- Standards and Certifications: RoHS
from Power Amp Design
The PAD113 high voltage operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 3.8 in2 the PAD113 offers outstanding performance that rivals much more expensive hybrid component amplifiers or... [See More]
- Output Current (Iout): 1.5
- Output Voltage (VOM): -8 to 8
- Power Dissipation (PD): 29000
- Open-Loop Gain (AVOL): 108
from LCSC Electronics Technology (HK) Limited
单 声 道 2Wx1@4 Ω SOP-8 Audio Power OpAmps ROHS [See More]
- Supply Voltage (VS): 2.5 to 5.5
- Standards and Certifications: RoHS
- Package Type: SOP
from Power Amp Design
The PAD126 high voltage operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 80mm square the PAD126 offers outstanding performance that rivals much more expensive hybrid component amplifiers or... [See More]
- Output Current (Iout): 10
- Output Voltage (VOM): -14 to 14
- Power Dissipation (PD): 150000
- Open-Loop Gain (AVOL): 108
from LCSC Electronics Technology (HK) Limited
AB 类 功 放 SOP-8 Audio Power OpAmps ROHS [See More]
- Package Type: SOP
- Standards and Certifications: RoHS
from Power Amp Design
The PAD126 high voltage operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 80mm square the PAD126 offers outstanding performance that rivals much more expensive hybrid component amplifiers or... [See More]
- Output Current (Iout): 1.5
- Output Voltage (VOM): -20 to 20
- Power Dissipation (PD): 60000
- Open-Loop Gain (AVOL): 118
from LCSC Electronics Technology (HK) Limited
单 声 道 3.85Wx1@4 Ω D 类 功 放 SOP-8 Audio Power OpAmps ROHS [See More]
- Supply Voltage (VS): 2.5 to 6.5
- Standards and Certifications: RoHS
- Package Type: SOP
from Power Amp Design
The PAD195 compact high voltage op amp is constructed with surface mount components to provide a cost effective solution for many industrial applications such as high voltage instrumentation. With a footprint only 40mm square the PAD195 offers outstanding performance that rivals more expensive... [See More]
- Output Current (Iout): 0.1000
- Output Voltage (VOM): -16 to 16
- Power Dissipation (PD): 10000
- Open-Loop Gain (AVOL): 108
from LCSC Electronics Technology (HK) Limited
单 声 道 3.5Wx1@4 Ω D 类 功 放 SOP-8 Audio Power OpAmps ROHS [See More]
- Supply Voltage (VS): 5
- Standards and Certifications: RoHS
- Package Type: SOP
from Power Amp Design
The PAD196 high voltage operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications such as high voltage instrumentation. With a footprint only 50mm square the PAD196 offers outstanding performance that rivals more... [See More]
- Output Current (Iout): 0.0500
- Output Voltage (VOM): -20 to 20
- Power Dissipation (PD): 12000
- Open-Loop Gain (AVOL): 120
from LCSC Electronics Technology (HK) Limited
SOP-8 Audio Power OpAmps ROHS [See More]
- Package Type: SOP
- Standards and Certifications: RoHS
from Power Amp Design
The PAD108 is a high voltage operational amplifier constructed with surface mount components to provide a cost effective solution for many industrial applications With a footprint only 3.3in2 the PAD108 offers outstanding performance that rivals more expensive hybrid component amplifiers. User... [See More]
- Output Current (Iout): 10
- Output Voltage (VOM): -10 to 10
- Power Dissipation (PD): 100000
- Open-Loop Gain (AVOL): 108
from LCSC Electronics Technology (HK) Limited
SOP8L-PP Audio Power OpAmps ROHS [See More]
- Package Type: SOP
- Standards and Certifications: RoHS
from Power Amp Design
The PAD148 is a high voltage operational amplifier constructed with surface mount components to provide a cost effective solution for many industrial applications With a footprint only 3.3in2 the PAD148 offers outstanding performance that rivals more expensive hybrid component amplifiers. User... [See More]
- Output Current (Iout): 10
- Output Voltage (VOM): -10 to 10
- Power Dissipation (PD): 125000
- Open-Loop Gain (AVOL): 108
from LCSC Electronics Technology (HK) Limited
SOIC-8 Audio Power OpAmps ROHS [See More]
- Package Type: SOIC
- Standards and Certifications: RoHS
from Power Amp Design
The PAD117A rail to rail operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications where it is important to obtain a maximum output signal with limited supply voltages. With a footprint only 5.6 in2 the PAD117A offers... [See More]
- Output Current (Iout): 15
- Output Voltage (VOM): -1 to 1.5
- Power Dissipation (PD): 100000
- Open-Loop Gain (AVOL): 100
from LCSC Electronics Technology (HK) Limited
双 声 道 MLPQ 48 (7x7) Audio Power OpAmps ROHS [See More]
- Supply Voltage (VS): 10 to 14
- Standards and Certifications: RoHS
- Operating Temperature: -40 to 125
from Power Amp Design
The PAD127 rail to rail operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications where it is important to obtain a maximum output signal with limited supply voltages. The PAD127 outperforms much more expensive hybrid... [See More]
- Output Current (Iout): 30
- Output Voltage (VOM): -1 to 1.5
- Power Dissipation (PD): 225000
- Open-Loop Gain (AVOL): 100
from LCSC Electronics Technology (HK) Limited
单 声 道 D 类 功 放 SOIC-16-150mil Audio Power OpAmps ROHS [See More]
- Supply Voltage (VS): 10 to 18
- Package Type: SOIC
- Operating Temperature: -40 to 125
- Standards and Certifications: RoHS
from Power Amp Design
The PAD137 high power operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 5.6 in2 the PAD137 offers outstanding performance that rivals much more expensive hybrid component amplifiers or... [See More]
- Output Current (Iout): 20
- Output Voltage (VOM): -1 to 1.5
- Power Dissipation (PD): 140000
- Open-Loop Gain (AVOL): 100
from LCSC Electronics Technology (HK) Limited
SOP-16 Audio Power OpAmps ROHS [See More]
- Package Type: SOP
- Standards and Certifications: RoHS