PDIP Codec ICs
from Win Source Electronics
Manufacturer: Microsemi Corporation. Win Source Part Number: 208898-MT8964AE. Packaging: Tube/Rail. Number of Circuits: 1. Mounting: Through Hole. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: 0 °C to 70 °C. Case / Package: 18-PDIP. Purpose: PCM CODEC. [See More]
- Package Type: DIP; PDIP; 18-PDIP
- Operating Temperature: 0 to 70
- Supply Voltage: Other; 4.75 V ~ 5.25 V
from Rochester Electronics
PCM Codec, MU-Law, 1-Func, PDIP16 [See More]
- Package Type: DIP; PDIP; PDIP16
from Win Source Electronics
Manufacturer: Microsemi Corporation. Win Source Part Number: 208899-MT8965AE. Packaging: Tube/Rail. Number of Circuits: 1. Mounting: Through Hole. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: 0 °C to 70 °C. Case / Package: 18-PDIP. Purpose: PCM CODEC. [See More]
- Package Type: DIP; PDIP; 18-PDIP
- Operating Temperature: 0 to 70
- Supply Voltage: Other; 4.75 V ~ 5.25 V
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Package Type: PDIP