5 V Codec ICs

15 Results
104 dB, Stereo Codec with Mux and S/PDIF Transmitter -- CS4265
from Cirrus Logic, Inc.

The CS4265 is a stereo audio codec featuring an integrated five-chip design and S/PDIF output to provide premium audio performance. An analog front-end provides a 2:1 input mux and a programmable gain amplifier (PGA) capable of ±12 dB of analog gain in 0.5 dB step sizes with zero-crossing and... [See More]

  • Supply Voltage: 3.3V; 3.6V; 5V
  • Package Type: QFNL
Law Codec -- 145554
from Lansdale Semiconductor, Inc.

Motorola/Freescale - CMOS 145000. This family of CMOS PLL devices is designed to perform phase-locked loop functions and includes phase detectors, dividers, encoders, decoders, and oscillators, which use the lower power consumption of the CMOS process. [See More]

  • Supply Voltage: 5V
  • Operating Temperature: -40 to 85
  • Pd: 40 to 60
  • Package Type: SOIC (optional feature); SSOP (optional feature); TSSOP (optional feature); PLCC (optional feature); DIP (optional feature); SOG
Interface - CODECs Mono Serial Intfc PCM Codec/Filter -- 815-TP3057ADWR [TP3057ADWR from Texas Instruments]
from Utmel Electronic Limited

Interface - CODECs Mono Serial Intfc PCM Codec/Filter [See More]

  • Supply Voltage: 5V; Other; 5V
  • Package Type: SOIC; SOIC
  • Operating Temperature: 0 to 70
  • Features: RoHS
105 dB Codecs with Volume Control -- CS4224
from Cirrus Logic, Inc.

The CS4223 and CS4224 are highly integrated, high-performance, 24-bit audio codecs that provide stereo analog-to-digital (A/D) and stereo digital-to-analog (D/A) converters that use Delta-Sigma conversion techniques. Operating from a single 5 V power supply, the CS4223/24 devices are notable for... [See More]

  • Supply Voltage: 5V
  • Package Type: SSOP
105 dB Stereo Codec -- CS4270
from Cirrus Logic, Inc.

The CS4270 is a stereo audio codec with single-ended inputs and outputs, and a dynamic range of 105 dB and THD+N of -95 dB. Requiring a minimal set of passive external components, the CS4270 provides designers with a simple solution that reduces the bill-of-materials cost and the required space on... [See More]

  • Supply Voltage: 3.3V; 3.6V; 5V
  • Package Type: TSSOP
108 dB, 192 kHz 4-in, 8-out Multi-channel Codec -- CS42888
from Cirrus Logic, Inc.

The CS42888 audio codec provides four multi-bit analog-to-digital and eight multi-bit digital-to-analog Delta Sigma converters. The codec is capable of operation with either differential or single-ended inputs and outputs, in a 64-pin LQFP package. Four fully differential, or single-ended, inputs... [See More]

  • Supply Voltage: 3.3V; 3.6V; 5V
  • Package Type: LQFP
108 dB, 192 kHz 4-in, 8-out Surround-Sound Codec TDM Only -- CS42435
from Cirrus Logic, Inc.

Introduced to specifically meet the needs of automotive audio platforms, the CS42435 audio codec incorporates features such as a flexible power supply, level translators and digital integration. This IC simplifies the designers ’ job, allowing them to deliver advanced multichannel... [See More]

  • Supply Voltage: 3.3V; 3.6V; 5V
  • Package Type: MQFP
108/102 dB Stereo Codec -- WM8778
from Cirrus Logic, Inc.

The WM8778 is a stereo audio codec with a multi-bit Delta Sigma A/D converter featuring programmable gain with automatic level control. A stereo multi-bit Delta Sigma D/A converter is used with digital audio input word lengths from 16-32 bits and sampling rates from 32 kHz to 192 kHz. A multiplexor... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V; 5V
  • Package Type: SSOP
108/114 dB Stereo Codec -- CS4271
from Cirrus Logic, Inc.

The CS4271 is a highly integrated audio codec that utilizes a single-ended input and differential output architecture to deliver high analog performance and to maximize system flexibility with an on-chip oscillator, output volume control with soft ramp and zero crossing, selectable digital filter... [See More]

  • Supply Voltage: 5V
  • Package Type: TSSOP
4-in/4-out Audio Codec with PCM and TDM Interfaces -- CS4244
from Cirrus Logic, Inc.

The CS4244 provides four multibit analog-to-digital and four multi-bit digital-to-analog Delta Sigma converters and is compatible with differential inputs and either differential or single-ended outputs. Digital volume control, noise gating, and muting is provided for each DAC path. A selectable... [See More]

  • Supply Voltage: 3.3V; 3.6V; 5V
  • Package Type: QFNL
Audio Codec ‘97 -- CS4299
from Cirrus Logic, Inc.

The CS4299 audio codec is an AC ‘97 2.1-compliant, stereo audio codec designed for PC multimedia systems. Using industry-leading Delta Sigma and mixed-signal technology, the CS4299 enables the design of PC 99-compliant desktop, portable and entertainment PCs. Coupling the CS4299 with a PCI... [See More]

  • Supply Voltage: 5V
  • Package Type: TQFP
HD Audio Hub with Slimbus and Three I²S Interfaces -- WM8998
from Cirrus Logic, Inc.

The WM8998 is a highly-integrated, low power audio hub codec designed to optimized the needs of multimedia devices using SLIMbus application processors. The WM8998 digital core combines fixed-function signal processing blocks with a fully flexible, all digital audio mixing and routing engine for... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Package Type: WLCSP
Low Power 4-In/6-Out HD Audio Codec with Headphone Amp -- CS4207
from Cirrus Logic, Inc.

The CS4207 is a highly integrated multi-channel low power HD audio codec featuring 192 kHz DACs, 96 kHz ADCs, 192 kHz S/PDIF transmitter and receiver, microphone preamp and bias voltage, and a ground centered headphone driver. Based on multibit, Delta Sigma modulation, it allows infinite sample rate... [See More]

  • Supply Voltage: 3.3V; 3.6V; 5V
  • Package Type: QFNL
Low Power Smart Codec with Ambient Noise Cancelation and Echo Cancelation -- WM8281
from Cirrus Logic, Inc.

The WM8281 is a highly integrated low-power audio system that combines an advanced DSP feature set with a flexible, high-performance codec. The programmable DSP cores support advanced audio features, including multi-mic wideband noise reduction, high-performance acoustic echo cancelation (AEC),... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Package Type: WLCSP
Multi-channel Codec with Three Digital Audio Interfaces -- WM8994
from Cirrus Logic, Inc.

The WM8994 is a highly integrated, ultra low power hi-fi codec with an integrated stereo Class D and AB speaker driver, and a Class W headphone driver to minimize power consumption during audio playback. The device requires only Vbatt and a 1.8V supply, generating all other internal supply rails... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Package Type: WLCSP