3 V Codec ICs

17 Results
100 dB Stereo Codec with Headphone Driver -- WM8758
from Cirrus Logic, Inc.

The WM8758 is a low power, high quality stereo codec featuring integrated pre-amps for stereo differential mics, and drivers for headphone and differential or stereo line output. Separate microphone or headphone amplifiers are not required, and headphone and line common feedback improves crosstalk... [See More]

  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V
  • Package Type: QFNL
IC CODEC/TOUCH SCRN CTRLR 48-QFN -- 815-TSC2111IRGZT [TSC2111IRGZT from Texas Instruments]
from Utmel Electronic Limited

IC CODEC/TOUCH SCRN CTRLR 48-QFN [See More]

  • Supply Voltage: -3.3V; 3V; Other; 3V~3.6V
  • Package Type: 48-VFQFN Exposed Pad
  • Operating Temperature: -40 to 85
  • Pins: 48
100/90 dB Stereo Codec -- WM8734
from Cirrus Logic, Inc.

The WM8734 is a low power stereo codec featuring stereo line inputs, along with a mute function and programmable line level volume control. Stereo 24-bit multi-bit Delta Sigma ADCs and DACs are used with oversampling digital interpolation and decimation filters. Digital audio input word lengths from... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V
  • Package Type: SSOP
108/102 dB Stereo Codec -- WM8778
from Cirrus Logic, Inc.

The WM8778 is a stereo audio codec with a multi-bit Delta Sigma A/D converter featuring programmable gain with automatic level control. A stereo multi-bit Delta Sigma D/A converter is used with digital audio input word lengths from 16-32 bits and sampling rates from 32 kHz to 192 kHz. A multiplexor... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V; 5V
  • Package Type: SSOP
98/94 dB Mono Codec with Speaker Driver -- WM8940
from Cirrus Logic, Inc.

The WM8940 is a low power, mono codec with integrated support for a differential or single ended mic, and includes drivers for speakers or headphone and mono line output. Advanced Delta Sigma converters are used along with digital decimation and interpolation filters to give high quality audio at... [See More]

  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V
  • Package Type: QFNL
Codec with S/PDIF Transceiver -- WM8580
from Cirrus Logic, Inc.

The WM8580A is a multichannel audio codec with S/PDIF transceiver. The WM8580A is ideal for DVD and surround sound processing applications for home hi-fi, automotive and other audiovisual equipment. Integrated into the device is a stereo 24-bit multi-bit Delta Sigma ADC with support for digital... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V; 5V
  • Package Type: TQFP
Codec with Stereo Speaker Drivers and Class W Headphone Driver -- WM8993
from Cirrus Logic, Inc.

The WM8993 is a highly integrated, ultra low power hi-fi codec with a stereo 1 W per channel speaker driver that can operate in Class D or AB mode. Low leakage and high PSRR enable direct battery connection for the speaker supply and a Class W headphone drivers are ground referenced and provide a... [See More]

  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V
  • Package Type: WLCSP
Codec with Touchpanel Controller -- WM9712
from Cirrus Logic, Inc.

The WM9712L is a highly integrated input / output device designed for mobile computing and communications. The device can connect directly to a 4-wire or 5-wire touchpanel, mono or stereo microphones, stereo headphones and a mono speaker, reducing total component count in the system. Additionally,... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V
  • Package Type: QFNL
HD Audio Hub with Slimbus and Three I²S Interfaces -- WM8998
from Cirrus Logic, Inc.

The WM8998 is a highly-integrated, low power audio hub codec designed to optimized the needs of multimedia devices using SLIMbus application processors. The WM8998 digital core combines fixed-function signal processing blocks with a fully flexible, all digital audio mixing and routing engine for... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Package Type: WLCSP
Low Power Codec with Headphone Driver -- WM8988
from Cirrus Logic, Inc.

The WM8988 is a low power, high quality stereo codec with complete integration of interfaces to 2 stereo headphone or line out ports. Advanced on-chip digital signal processing performs graphic equaliser, 3-D sound enhancement and automatic level control for the microphone or line input. The WM8988... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V
  • Package Type: QFNL
Low Power Smart Codec with Ambient Noise Cancelation and Echo Cancelation -- WM8281
from Cirrus Logic, Inc.

The WM8281 is a highly integrated low-power audio system that combines an advanced DSP feature set with a flexible, high-performance codec. The programmable DSP cores support advanced audio features, including multi-mic wideband noise reduction, high-performance acoustic echo cancelation (AEC),... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Package Type: WLCSP
Mono Codec with Video Buffer -- WM8944
from Cirrus Logic, Inc.

The WM8944 is a highly integrated low power hi-fi codec designed for portable devices such as digital still cameras. Up to 2 analog inputs may be connected, and a stereo digital microphone interface is also provided. Flexible output mixing options support single-ended and differential... [See More]

  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V
  • Package Type: QFNL
Multi-channel Codec with Three Digital Audio Interfaces -- WM8994
from Cirrus Logic, Inc.

The WM8994 is a highly integrated, ultra low power hi-fi codec with an integrated stereo Class D and AB speaker driver, and a Class W headphone driver to minimize power consumption during audio playback. The device requires only Vbatt and a 1.8V supply, generating all other internal supply rails... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Package Type: WLCSP
Smart Codec with Advanced DSP Audio Processing -- WM5102S
from Cirrus Logic, Inc.

The WM5102S is a flexible, high performance smart codec that supports audiophile quality DAC playback. The digital core of this IC provides a powerful combination of fixed-function signal processing blocks with a programmable DSP. These are supported by a fully flexible, all-digital audio mixing and... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Package Type: WLCSP
Stereo Codec with Three Digital Audio Interfaces -- WM1811
from Cirrus Logic, Inc.

The WM1811 is a highly integrated ultra-low power hi-fi codec with an integrated stereo Class D speaker driver and Class W headphone driver to minimize power consumption during audio playback. This IC requires only two voltage supplies, with all other internal supply rails generated from integrated... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Package Type: QFNL
Stereo Codec with Video Buffer -- WM8946
from Cirrus Logic, Inc.

The WM8946 is a highly integrated low power hi-fi codec designed for portable devices such as digital still cameras. Up to six analog inputs may be connected, and a two-channel digital microphone interface is also provided. Flexible output mixing options support single-ended and differential... [See More]

  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V
  • Package Type: WLCSP
Stereo Codec with Volume Control -- WM8569
from Cirrus Logic, Inc.

The WM8569 is a stereo audio codec ideal for DVD, PVR, LCD-TV and automotive applications. Independent ADC and DAC clocking permits separate record and playback sampling rates. A stereo 24-bit multi-bit Delta Sigma DAC with oversampling and digital interpolation filters provides the output signal. [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V; 5V
  • Package Type: SSOP