WLCSP Codec ICs
from Cirrus Logic, Inc.
The WM8750 is a low power, high quality stereo codec with integrated stereo or mono microphone interfaces and a stereo headphone. Advanced on-chip digital signal processing performs graphic equaliser, 3-D sound enhancement and automatic level control for the microphone or line input. The WM8750 can... [See More]
- Package Type: WLCSP; QFNL
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V
from Cirrus Logic, Inc.
The WM8993 is a highly integrated, ultra low power hi-fi codec with a stereo 1 W per channel speaker driver that can operate in Class D or AB mode. Low leakage and high PSRR enable direct battery connection for the speaker supply and a Class W headphone drivers are ground referenced and provide a... [See More]
- Package Type: WLCSP
- Supply Voltage: 2.5V; 2.7V; 3V; 3.3V
from Cirrus Logic, Inc.
The WM8998 is a highly-integrated, low power audio hub codec designed to optimized the needs of multimedia devices using SLIMbus application processors. The WM8998 digital core combines fixed-function signal processing blocks with a fully flexible, all digital audio mixing and routing engine for... [See More]
- Package Type: WLCSP
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
from Cirrus Logic, Inc.
The CS42L42 is a low power audio codec with integrated MIPI SoundWire interface or I ²C/I ²S/TDM interfaces designed for portable applications. It provides a high dynamic range, stereo DAC for audio playback and a mono high dynamic range ADC for audio capture. The CS42L42 features high... [See More]
- Package Type: WLCSP; QFNL
- Supply Voltage: 1.8V
from Cirrus Logic, Inc.
CS42L73 is a highly integrated, low power smart audio codec that serves as a mobile audio distribution network incorporating two stereo digital/analog converters (DACs) and a stereo ADC with ground centered headphone, line and speaker amplifiers for smartphone and portable applications. Three... [See More]
- Package Type: WLCSP; FBGA
- Supply Voltage: 1.8V
from Cirrus Logic, Inc.
The WM8281 is a highly integrated low-power audio system that combines an advanced DSP feature set with a flexible, high-performance codec. The programmable DSP cores support advanced audio features, including multi-mic wideband noise reduction, high-performance acoustic echo cancelation (AEC),... [See More]
- Package Type: WLCSP
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
from Cirrus Logic, Inc.
The WM8994 is a highly integrated, ultra low power hi-fi codec with an integrated stereo Class D and AB speaker driver, and a Class W headphone driver to minimize power consumption during audio playback. The device requires only Vbatt and a 1.8V supply, generating all other internal supply rails... [See More]
- Package Type: WLCSP
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
from Cirrus Logic, Inc.
The WM5102S is a flexible, high performance smart codec that supports audiophile quality DAC playback. The digital core of this IC provides a powerful combination of fixed-function signal processing blocks with a programmable DSP. These are supported by a fully flexible, all-digital audio mixing and... [See More]
- Package Type: WLCSP
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
from Cirrus Logic, Inc.
The WM8946 is a highly integrated low power hi-fi codec designed for portable devices such as digital still cameras. Up to six analog inputs may be connected, and a two-channel digital microphone interface is also provided. Flexible output mixing options support single-ended and differential... [See More]
- Package Type: WLCSP
- Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V
from Cirrus Logic, Inc.
The ultra low power WM8963 stereo codec features a programmable audio enhanced DSP, 2 watt per channel speaker drivers and Class W headphone drivers. An integrated charge pump provides a ground referenced output that eliminates the need for DC-blocking capacitors on the headphone outputs and... [See More]
- Package Type: WLCSP
- Supply Voltage: 1.8V