UART Bluetooth® Chips
from DigiKey
IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.0 2.4GHz 48-VFQFN Exposed Pad [See More]
- Interface: SPI; UART
from RS Components, Ltd.
BGM113 Bluetooth Module w/Antenna 256K [See More]
- Interface: I2C; SPI; UART; Spi, uart
- Features: RoHS
- Bluetooth Compliance: 2, 4.1; Other
from DigiKey
Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz PCB Trace Surface Mount [See More]
- Interface: SPI; UART
from RS Components, Ltd.
Bluetooth 4.2 Module w/Antenna w/ROM [See More]
- Interface: I2C; UART; Att, gap, gatt, l2cap, smp, uart
- Bluetooth Power Class: 2.5 mW (4dB/m). 10 Meter LOS Range
- Bluetooth Compliance: 4.2; Other
- Features: RoHS
from DigiKey
Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz PCB Trace Surface Mount [See More]
- Interface: SPI; UART
from RS Components, Ltd.
Digilent 410-214 Bluetooth SoC [See More]
- Interface: SPI; UART; Spi, uart
- Bluetooth Power Class: 2.5 mW (4dB/m). 10 Meter LOS Range
- Bluetooth Compliance: 1, 1.2, 2, 2.1; Other
- Features: RoHS
from DigiKey
128MHZ CM4F CORE W/ INTEGRATED B [See More]
- Interface: SPI; UART; USB; USART
from RS Components, Ltd.
Bluetooth L/Energy 4.1 Module w/Antenna [See More]
- Interface: I2C; SPI; UART; Aio, i2c, pio, spi
- Features: RoHS
- Bluetooth Compliance: 4.1; Other
from DigiKey
128MHZ CM4F CORE W/ INTEGRATED B [See More]
- Interface: SPI; UART; USART
from RS Components, Ltd.
Bluetooth V41 LowEnergy Module, Antenna [See More]
- Interface: SPI; UART; Aio, pio, spi, uart
- Features: RoHS
- Bluetooth Compliance: 4.1; Other
from DigiKey
32-PIN 64MHZ CM4F CORE WITH INTE [See More]
- Interface: SPI; UART; USART
from RS Components, Ltd.
HCI Bluetooth RF Module with Antenna [See More]
- Interface: For Voice Communications; UART; 4-wire uart, hci 3-wire uart, hci uart, i2s, pcm
- Bluetooth Power Class: 2.5 mW (4dB/m). 10 Meter LOS Range
- Bluetooth Compliance: 2.1; Other
- Features: RoHS
from DigiKey
48-PIN 64MHZ CM4F CORE WITH INTE [See More]
- Interface: SPI; UART; USART
from RS Components, Ltd.
Bluetooth 4.2 BLE Module [See More]
- Interface: UART; Uart
- Features: RoHS
- Bluetooth Compliance: 4.2; Other
from DigiKey
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 34-UFBGA, WLCSP [See More]
- Interface: SPI; UART
from RS Components, Ltd.
Cypress, CYBLE-212006-01 [See More]
- Interface: I2C; SPI; UART; I2c, spi, uart
- Features: RoHS
- Bluetooth Compliance: 4.2; Other
from DigiKey
IC RF TXRX+MCU BLE 40QFN [See More]
- Interface: SPI; UART
- Features: RoHS
from RS Components, Ltd.
Cypress Semiconductor, CYBLE-224116-01 [See More]
- Interface: I2C; SPI; UART; I2c, spi, uart
- Features: RoHS
- Bluetooth Compliance: 4.2; Other
from DigiKey
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 48-VFQFN Exposed Pad [See More]
- Interface: SPI; UART
- Features: RoHS
from RS Components, Ltd.
Cypress Semiconductor, CYBT-413034-02 [See More]
- Interface: I2C; SPI; UART; I2c, spi, uart
- Bluetooth Power Class: 2.5 mW (4dB/m). 10 Meter LOS Range
- Bluetooth Compliance: 5; Other
- Features: RoHS
from DigiKey
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 60-VQFN Dual Rows, Exposed Pad [See More]
- Interface: SPI; UART; USB
from RS Components, Ltd.
Cypress Semiconductor, CYBLE-224116-01 [See More]
- Interface: I2C; SPI; UART; I2c, spi, uart
- Features: RoHS
- Bluetooth Compliance: 4.2; Other
from DigiKey
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 53-UFBGA, WLCSP [See More]
- Interface: SPI; UART; USB
- Features: RoHS
from RS Components, Ltd.
Cypress Semiconductor, CYBT-413034-02 [See More]
- Interface: I2C; SPI; UART; I2c, spi, uart
- Bluetooth Power Class: 2.5 mW (4dB/m). 10 Meter LOS Range
- Bluetooth Compliance: 5; Other
- Features: RoHS
from DigiKey
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 34-XFBGA, WLCSP [See More]
- Interface: SPI; UART
from RS Components, Ltd.
Proteus-I Bluetooth Smart 4.2 Module BLE [See More]
- Interface: UART; Uart
- Bluetooth Power Class: 2.5 mW (4dB/m). 10 Meter LOS Range
- Bluetooth Compliance: 4.2; Other
- Features: RoHS
from DigiKey
IC RF TXRX+MCU BLE 24FCGQFN [See More]
- Interface: SPI; UART
from RS Components, Ltd.
Proteus-II Bluetooth 5 ready module [See More]
- Interface: UART; Uart
- Bluetooth Power Class: 2.5 mW (4dB/m). 10 Meter LOS Range
- Bluetooth Compliance: 5; Other
- Features: RoHS
from DigiKey
IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 24-WFQFN, FC [See More]
- Interface: SPI; UART
from RS Components, Ltd.
Bluetooth 5 Stereo Audio/Low Energy with [See More]
- Interface: UART; Uart
- Bluetooth Power Class: 100 mW (20dB/m) 100 Meter LOS Range
- Bluetooth Compliance: 5; Other
- Features: RoHS
from DigiKey
IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 17-XFBGA, WLCSP [See More]
- Interface: SPI; UART
from RS Components, Ltd.
Bluetooth 5 Stereo Audio/Low Energy with [See More]
- Interface: UART; Uart
- Bluetooth Power Class: 100 mW (20dB/m) 100 Meter LOS Range
- Bluetooth Compliance: 5; Other
- Features: RoHS
from DigiKey
IC RF TXRX+MCU BLE 17WLCSP [See More]
- Interface: SPI; UART
from RS Components, Ltd.
Bluetooth Audio Module with Wireless Con [See More]
- Interface: UART; Uart
- Features: RoHS
- Bluetooth Compliance: 5; Other
from DigiKey
Bluetooth 5.3 DA14533 AEC-Q100 [See More]
- Interface: SPI; UART
from RS Components, Ltd.
Bluetooth BLE Module, Unshielded, No Ant [See More]
- Interface: UART; Uart
- Bluetooth Power Class: 100 mW (20dB/m) 100 Meter LOS Range
- Bluetooth Compliance: 5; Other
- Features: RoHS
from DigiKey
MULTI-CORE [See More]
- Interface: SPI; UART
from RS Components, Ltd.
Bluetooth BLE Module, Shielded, Antenna [See More]
- Interface: UART; Uart
- Bluetooth Power Class: 100 mW (20dB/m) 100 Meter LOS Range
- Bluetooth Compliance: 5; Other
- Features: RoHS
from DigiKey
IC RF TXRX+MCU BLE 142VFBGA [See More]
- Interface: SPI; UART; USB
- Features: RoHS
from RS Components, Ltd.
Bluetooth 2.1 class 2 SMD Module [See More]
- Interface: SPI; UART; USB; Spi, uart
- Bluetooth Power Class: 2.5 mW (4dB/m). 10 Meter LOS Range
- Bluetooth Compliance: 2.1, 1.1, 1.2, 2; Other
- Features: RoHS
from DigiKey
M4 CORE 100MHZ, 512KB/128KB, NO [See More]
- Interface: SPI; UART; USB
from RS Components, Ltd.
Bluetooth Module Class 2, v2.1, 4dBm [See More]
- Interface: UART; USB; Uart
- Bluetooth Power Class: 2.5 mW (4dB/m). 10 Meter LOS Range
- Bluetooth Compliance: 2.1; Other
- Features: RoHS
from DigiKey
M4F CORE 120MHZ, 3MB/1MB, 12B AD [See More]
- Interface: SPI; UART; USB
from DigiKey
THE MAX32690 MICROCONTROLLER (MC [See More]
- Interface: SPI; UART; USB
from DigiKey
M4 120MHZ, RISC-V CO PROCESSOR, [See More]
- Interface: SPI; UART; USB
from DigiKey
IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 2.4GHz 48-VFQFN Exposed Pad [See More]
- Interface: SPI; UART
- Features: RoHS
from Abracon, LLC
RoHS/RoHS II Compliant. Series: ABBTM. Antenna Type: Integrated, Trace. Protocol: Bluetooth v2.0 + EDR, Class 2. Frequency: 2.4 GHz. Data Rate: 115.2kbps. Operating Temperature: -40 °C ~ 85 °C. Serial Interfaces: SPI, UART. Utilized IC / Part: BlueCore4. Memory Size: 8 MB Flash. Voltage -... [See More]
- Interface: UART
- Features: RoHS
from Sena Technologies
Built-in antenna included, easy to use windows configuration tool available [See More]
- Interface: UART
- Bluetooth Compliance: 1.2
- Bluetooth Component: RF Transceivers; Modules
- Bluetooth Power Class: 100 mW (20dB/m) 100 Meter LOS Range
from QUALCOMM, Incorporated
CSRB31010 Automotive QFN is a Qualcomm ® Bluetooth ® Low Energy platform device. Qualcomm Bluetooth Low Energy enables the transfer of simple data sets between compact devices, opening up a completely new class of automotive Bluetooth applications including keyless entry system enhancement,... [See More]
- Interface: I2C; SPI; UART
- Bluetooth Compliance: Bluetooth 4.1; Other
- Bluetooth Component: Single Chip Solutions