SPI Bluetooth® Chips
from RS Components, Ltd.
BGM113 Bluetooth Module w/Antenna 256K [See More]
- Interface: I2C; SPI; UART; Spi, uart
- Features: RoHS
- Bluetooth Compliance: 2, 4.1; Other
from Infineon Technologies AG
1x1 Single-band Wi-Fi 4 (802.11n) + Bluetooth ® 5.2 combo. Infineon ’s AIROC ™ CYW43364 features 1x1 single-band 2.4 GHz Wi-Fi 4 (802.11n). When coupled with external MCUs from popular vendors or Linux on application processors the CYW43364 implements a complete Wi-Fi system. [See More]
- Interface: SPI; SDIO 2.0, gSPI
- Features: RoHS
from DigiKey
IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.0 2.4GHz 48-VFQFN Exposed Pad [See More]
- Interface: SPI; UART
from RS Components, Ltd.
Digilent 410-214 Bluetooth SoC [See More]
- Interface: SPI; UART; Spi, uart
- Bluetooth Power Class: 2.5 mW (4dB/m). 10 Meter LOS Range
- Bluetooth Compliance: 1, 1.2, 2, 2.1; Other
- Features: RoHS
from DigiKey
Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz PCB Trace Surface Mount [See More]
- Interface: SPI; UART
from RS Components, Ltd.
Bluetooth L/Energy 4.1 Module w/Antenna [See More]
- Interface: I2C; SPI; UART; Aio, i2c, pio, spi
- Features: RoHS
- Bluetooth Compliance: 4.1; Other
from DigiKey
Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz PCB Trace Surface Mount [See More]
- Interface: SPI; UART
from RS Components, Ltd.
Bluetooth V41 LowEnergy Module, Antenna [See More]
- Interface: SPI; UART; Aio, pio, spi, uart
- Features: RoHS
- Bluetooth Compliance: 4.1; Other
from DigiKey
IC RF TXRX+MCU 802.15.4 32VQFN [See More]
- Interface: SPI; USART
from RS Components, Ltd.
CYW954907AEVAL1F, Developmemt Kit for CY [See More]
- Interface: SPI; USB; Spi, usb
- Features: RoHS
from DigiKey
IC RF TXRX+MCU 802.15.4 48VQFN [See More]
- Interface: SPI; USART
from RS Components, Ltd.
Cypress, CYBLE-212006-01 [See More]
- Interface: I2C; SPI; UART; I2c, spi, uart
- Features: RoHS
- Bluetooth Compliance: 4.2; Other
from DigiKey
128MHZ CM4F CORE W/ INTEGRATED B [See More]
- Interface: SPI; UART; USB; USART
from RS Components, Ltd.
Cypress Semiconductor, CYBLE-224116-01 [See More]
- Interface: I2C; SPI; UART; I2c, spi, uart
- Features: RoHS
- Bluetooth Compliance: 4.2; Other
from DigiKey
128MHZ CM4F CORE W/ INTEGRATED B [See More]
- Interface: SPI; UART; USART
from RS Components, Ltd.
Cypress Semiconductor, CYBT-413034-02 [See More]
- Interface: I2C; SPI; UART; I2c, spi, uart
- Bluetooth Power Class: 2.5 mW (4dB/m). 10 Meter LOS Range
- Bluetooth Compliance: 5; Other
- Features: RoHS
from DigiKey
IC RF TXRX+MCU 802.15.4 32VQFN [See More]
- Interface: SPI; USART
from RS Components, Ltd.
Cypress Semiconductor, CYBLE-224116-01 [See More]
- Interface: I2C; SPI; UART; I2c, spi, uart
- Features: RoHS
- Bluetooth Compliance: 4.2; Other
from DigiKey
IC RF TXRX+MCU 802.15.4 48VQFN [See More]
- Interface: SPI; USART
from RS Components, Ltd.
Cypress Semiconductor, CYBT-413034-02 [See More]
- Interface: I2C; SPI; UART; I2c, spi, uart
- Bluetooth Power Class: 2.5 mW (4dB/m). 10 Meter LOS Range
- Bluetooth Compliance: 5; Other
- Features: RoHS
from DigiKey
48-PIN 64MHZ CM4F CORE WITH INTE [See More]
- Interface: SPI; UART; USART
from RS Components, Ltd.
SPBTLE-RFTR, Bluetooth Modules [See More]
- Interface: SPI; Spi
- Features: RoHS
- Bluetooth Compliance: 4.1; Other
from DigiKey
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 34-UFBGA, WLCSP [See More]
- Interface: SPI; UART
from RS Components, Ltd.
Very low power network processor module [See More]
- Interface: SPI; Spi
- Bluetooth Power Class: 100 mW (20dB/m) 100 Meter LOS Range
- Bluetooth Compliance: 4.2; Other
- Features: RoHS
from DigiKey
IC RF TXRX+MCU BLE 40QFN [See More]
- Interface: SPI; UART
- Features: RoHS
from RS Components, Ltd.
DVK,BLE Module BL653 (nRF52833) [See More]
- Interface: SPI; Spi
- Features: RoHS
- Bluetooth Compliance: 5.1; Other
from DigiKey
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 48-VFQFN Exposed Pad [See More]
- Interface: SPI; UART
- Features: RoHS
from RS Components, Ltd.
Bluetooth 2.1 class 2 SMD Module [See More]
- Interface: SPI; UART; USB; Spi, uart
- Bluetooth Power Class: 2.5 mW (4dB/m). 10 Meter LOS Range
- Bluetooth Compliance: 2.1, 1.1, 1.2, 2; Other
- Features: RoHS
from DigiKey
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 60-VQFN Dual Rows, Exposed Pad [See More]
- Interface: SPI; UART; USB
from DigiKey
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 53-UFBGA, WLCSP [See More]
- Interface: SPI; UART; USB
- Features: RoHS
from DigiKey
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 34-XFBGA, WLCSP [See More]
- Interface: SPI; UART
from DigiKey
IC RF TXRX+MCU BLE 24FCGQFN [See More]
- Interface: SPI; UART
from DigiKey
IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 24-WFQFN, FC [See More]
- Interface: SPI; UART
from DigiKey
IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 17-XFBGA, WLCSP [See More]
- Interface: SPI; UART
from DigiKey
IC RF TXRX+MCU BLE 17WLCSP [See More]
- Interface: SPI; UART
from DigiKey
Bluetooth 5.3 DA14533 AEC-Q100 [See More]
- Interface: SPI; UART
from DigiKey
MULTI-CORE [See More]
- Interface: SPI; UART
from DigiKey
IC RF TXRX+MCU BLE 142VFBGA [See More]
- Interface: SPI; UART; USB
- Features: RoHS
from DigiKey
M4 CORE 100MHZ, 512KB/128KB, NO [See More]
- Interface: SPI; UART; USB
from DigiKey
M4F CORE 120MHZ, 3MB/1MB, 12B AD [See More]
- Interface: SPI; UART; USB
from Microchip Technology, Inc.
The RN4678 is a fully certified Bluetooth Dual Mode (BR/EDR/LE) module, which enables the designer to easily add classic Bluetooth and Bluetooth Smart capability to their products. Delivering local connectivity for the Internet of Things (IoT), the RN4678 bridges the product to Smart Phones and... [See More]
- Interface: SPI
from QUALCOMM, Incorporated
CSRB31010 Automotive QFN is a Qualcomm ® Bluetooth ® Low Energy platform device. Qualcomm Bluetooth Low Energy enables the transfer of simple data sets between compact devices, opening up a completely new class of automotive Bluetooth applications including keyless entry system enhancement,... [See More]
- Interface: I2C; SPI; UART
- Bluetooth Compliance: Bluetooth 4.1; Other
- Bluetooth Component: Single Chip Solutions