USB Bluetooth® Chips
from DigiKey
128MHZ CM4F CORE W/ INTEGRATED B [See More]
- Interface: SPI; UART; USB; USART
from RS Components, Ltd.
CYW954907AEVAL1F, Developmemt Kit for CY [See More]
- Interface: SPI; USB; Spi, usb
- Features: RoHS
from DigiKey
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 60-VQFN Dual Rows, Exposed Pad [See More]
- Interface: SPI; UART; USB
from RS Components, Ltd.
Microchip, Wireless Module, BM64SPKS1MC1 [See More]
- Interface: USB; Usb
- Features: RoHS
- Bluetooth Compliance: 5; Other
from DigiKey
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 53-UFBGA, WLCSP [See More]
- Interface: SPI; UART; USB
- Features: RoHS
from RS Components, Ltd.
BTv4.0 USB HCI,Module [See More]
- Interface: For Voice Communications; USB; Gpio, i2s, pcm, usb
- Bluetooth Power Class: 100 mW (20dB/m) 100 Meter LOS Range
- Bluetooth Compliance: 4; Other
- Features: RoHS
from DigiKey
IC RF TXRX+MCU BLE 24FCGQFN [See More]
- Interface: SPI; UART; USB
from RS Components, Ltd.
BTv4.0 USB HCI,Module [See More]
- Interface: For Voice Communications; USB; Gpio, i2s, pcm, usb
- Bluetooth Power Class: 100 mW (20dB/m) 100 Meter LOS Range
- Bluetooth Compliance: 4; Other
- Features: RoHS
from DigiKey
IC RF TXRX+MCU BLE 142VFBGA [See More]
- Interface: SPI; UART; USB
- Features: RoHS
from RS Components, Ltd.
BTv4.0 dual Mode UART HCI,Module [See More]
- Interface: For Voice Communications; USB; Gpio, i2s, pcm, usb
- Bluetooth Power Class: 100 mW (20dB/m) 100 Meter LOS Range
- Bluetooth Compliance: 4; Other
- Features: RoHS
from DigiKey
M4 CORE 100MHZ, 512KB/128KB, NO [See More]
- Interface: SPI; UART; USB
from RS Components, Ltd.
BTv4.0 dual Mode UART HCI,Module [See More]
- Interface: For Voice Communications; USB; Gpio, i2s, pcm, usb
- Bluetooth Power Class: 100 mW (20dB/m) 100 Meter LOS Range
- Bluetooth Compliance: 4; Other
- Features: RoHS
from DigiKey
M4F CORE 120MHZ, 3MB/1MB, 12B AD [See More]
- Interface: SPI; UART; USB
from RS Components, Ltd.
Bluetooth 2.1 class 2 SMD Module [See More]
- Interface: SPI; UART; USB; Spi, uart
- Bluetooth Power Class: 2.5 mW (4dB/m). 10 Meter LOS Range
- Bluetooth Compliance: 2.1, 1.1, 1.2, 2; Other
- Features: RoHS
from DigiKey
THE MAX32690 MICROCONTROLLER (MC [See More]
- Interface: SPI; UART; USB
from RS Components, Ltd.
Bluetooth Module Class 2, v2.1, 4dBm [See More]
- Interface: UART; USB; Uart
- Bluetooth Power Class: 2.5 mW (4dB/m). 10 Meter LOS Range
- Bluetooth Compliance: 2.1; Other
- Features: RoHS
from DigiKey
M4 120MHZ, RISC-V CO PROCESSOR, [See More]
- Interface: SPI; UART; USB
from DigiKey
IC RF TXRX BLE 40QFN [See More]
- Interface: SPI; UART; USB; IrDA
from DigiKey
IC RF TXRX BLE 32QFN [See More]
- Interface: SPI; UART; USB; IrDA
from DigiKey
IC RF TXRX+MCU 802.15.4 32QFN [See More]
- Interface: SPI; UART; USB; IrDA
from DigiKey
IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 2.412GHz ~ 2.484GHz 56-VFQFN Exposed Pad [See More]
- Interface: SPI; UART; USB
from DigiKey
IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 2.412GHz ~ 2.484GHz 56-VFQFN Exposed Pad [See More]
- Interface: SPI; UART; USB
from DigiKey
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 28-VFQFN Exposed Pad [See More]
- Interface: SPI; UART; USB
from DigiKey
IC RF TxRx + MCU Bluetooth Bluetooth v4.0 +EDR 2.4GHz 50-WFBGA [See More]
- Interface: SPI; UART; USB
from DigiKey
IC RF TxRx + MCU Bluetooth Bluetooth v4.0 +EDR 2.4GHz 50-UFBGA [See More]
- Interface: SPI; UART; USB
from DigiKey
ZIGBEE, THREAD, BLE 5.0, MULTI-S [See More]
- Interface: SPI; UART; USB
from DigiKey
BLUETOOTH LE IC, QFN PACKAGE [See More]
- Interface: SPI; UART; USB
from DigiKey
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad [See More]
- Interface: SPI; USB; USART
from DigiKey
IC RF TXRX+MCU BLE 49FCBGA [See More]
- Interface: SPI; UART; USB
from DigiKey
IC RF TXRX+MCU BLE 42WLBGA [See More]
- Interface: SPI; UART; USB
from DigiKey
IC RF TXRX+MCU BLE [See More]
- Interface: SPI; UART; USB
from DigiKey
IC RF TXRX+MCU BLE 128WLBGA [See More]
- Interface: SPI; UART; USB
from QUALCOMM, Incorporated
CSR8311 is a Bluetooth v4.1 single-chip radio and baseband IC for automotive applications. CSR8311 ’s dual-mode radio enables it to connect to the billions of Bluetooth products already on the market, as well as a new generation of Bluetooth low energy devices. The CSR8311 provides a system... [See More]
- Interface: I2C; For Voice Communications; UART; USB
- Bluetooth Compliance: Bluetooth 4.1; Other
- Bluetooth Component: Single Chip Solutions
- Bluetooth Power Class: 100 mW (20dB/m) 100 Meter LOS Range; 2.5 mW (4dB/m). 10 Meter LOS Range; 1mW (0dB/M). 1-Meter LOS Range.
from Abracon, LLC
RoHS/RoHS II Compliant. Series: ABBTM. Antenna Type: Integrated, Trace. Protocol: Bluetooth v2.1 + EDR. Frequency: 2.4 GHz. Operating Temperature: -40 °C ~ 85 °C. Power - Output: 4 dBm. Sensitivity: -84dBm. Serial Interfaces: I ²C, UART, USB. Memory Size: 8 MB Flash. Voltage - Supply:... [See More]
- Interface: UART; USB
- Features: RoHS