Abrasive / Erosive Wear Protection Carbon, Graphite, and Diamond Materials

17 Results
Pyroid Pyrolytic Graphite
from MINTEQ® International Inc, Pyrogenics Group

Pyroid ® HT is an ideal solution for any application where excessive heat generation exists, offering an in-plane thermal conductivity of 1500 W/m ·K, while weighing 75% less than copper. [See More]

  • Applications: Abrasion Resistant; Thermal Insulation or Fire Proofing Material
  • Thermal Conductivity: 1.3 to 444
  • Material Type: Graphite
  • CTE: 0.5700 to 25
Diamond Compounds -- K700 Water Soluble Compounds
from Hyperion Materials & Technologies

Water soluble compounds available in a variety of synthetic diamonds, natural diamond, and cubic boron nitride (CBN). [See More]

  • Applications: Abrasion Resistant
  • Material Type: Diamond or Diamond-Like
Diamond Slurries & Suspensions -- K400 Oil-based Slurries
from Hyperion Materials & Technologies

Oil-based slurries available in a variety of synthetic diamonds, natural diamond, and cubic boron nitride (CBN). [See More]

  • Applications: Abrasion Resistant
  • Material Type: Diamond or Diamond-Like
Diamond Slurries & Suspensions -- NanoEndure and MonoEndure Diamond Suspensions
from Hyperion Materials & Technologies

De-ionized water-based diamond suspensions enhance the properties of plated wear-resistant coatings of abrasive products. It specializes in polycrystalline diamonds and monocrystalline diamonds. [See More]

  • Applications: Abrasion Resistant
  • Material Type: Diamond or Diamond-Like
Diamond Slurries & Suspensions -- SynLap Oil & Water Based Slurries
from Hyperion Materials & Technologies

A mixture of water and oil-based small solid particles is utilized to "settle" out the diamond particles to produce more homogeneous products and minimize the risk of fluctuation concentrations. [See More]

  • Applications: Abrasion Resistant
  • Material Type: Diamond or Diamond-Like
Mesh Diamond -- MBE® Diamond Metal Bond Electronics
from Hyperion Materials & Technologies

Tailored mesh synthetic diamonds designed specifically for electronics applications. [See More]

  • Applications: Abrasion Resistant
  • Material Type: Diamond or Diamond-Like
Mesh Diamond -- MBG® Diamond High Friability
from Hyperion Materials & Technologies

Standard grade mesh synthetic diamonds designed for use with glass, carbide, and PCBN. These diamonds are high friability and with angular shapes that can be customized for any application. [See More]

  • Applications: Abrasion Resistant
  • Material Type: Diamond or Diamond-Like
Mesh Diamond -- MBG® Diamond High Toughness
from Hyperion Materials & Technologies

Standard grade synthetic diamonds designed for use with glass, electronics, and crystal. These diamonds are cubo-octahedral and can be customized for any application. [See More]

  • Applications: Abrasion Resistant
  • Material Type: Diamond or Diamond-Like
Mesh Diamond -- MBG® Diamond Medium Toughness and Friability
from Hyperion Materials & Technologies

Standard grade synthetic diamonds designed for use with glass, crystal, and ferrite. These diamonds are exhibit facets and surface toughness that can be customized for any application. [See More]

  • Applications: Abrasion Resistant
  • Material Type: Diamond or Diamond-Like
Mesh Diamond -- MBS® Diamond Economy Grades
from Hyperion Materials & Technologies

Uncoated economy grade mesh synthetic diamonds that are friable with a broad range of shapes. [See More]

  • Applications: Abrasion Resistant
  • Material Type: Diamond or Diamond-Like
Mesh Diamond -- MBS® Diamond Premium Grades
from Hyperion Materials & Technologies

Premium grade mesh synthetic diamonds with controlled shapes and minimal inclusions. These diamonds deliver better performance in applications that run under intermittent and/or heavy load. [See More]

  • Applications: Abrasion Resistant
  • Material Type: Diamond or Diamond-Like
Mesh Diamond -- RVG® Diamond High Friability
from Hyperion Materials & Technologies

Standard grade mesh synthetic diamonds designed for carbide, PCD, ceramic, and CERMET grinding. [See More]

  • Applications: Abrasion Resistant
  • Material Type: Diamond or Diamond-Like
Mesh Diamond -- RVG® Diamond High Toughness
from Hyperion Materials & Technologies

Standard grade mesh synthetic diamonds designed for carbide, PCD, and heavy duty grinding. [See More]

  • Applications: Abrasion Resistant
  • Material Type: Diamond or Diamond-Like
Mesh Diamond -- RVG® Diamond Medium Toughness and Friability
from Hyperion Materials & Technologies

Standard grade mesh synthetic diamonds designed for carbide, ceramic, and wet grinding. [See More]

  • Applications: Abrasion Resistant
  • Material Type: Diamond or Diamond-Like
Mesh Diamond -- SynMesh Diamonds
from Hyperion Materials & Technologies

Synthetic monocrystalline mesh-sized diamonds built with a blend of raw materials stringently tested to ensure controlled parameters in particle sizes best suited for grinding, lapping, honing, sawing, and polishing applications. [See More]

  • Applications: Abrasion Resistant
  • Material Type: Diamond or Diamond-Like
Micron Diamond Powders -- Metal Bond Premium Grade Diamond Powder
from Hyperion Materials & Technologies

Premium micron synthetic diamond powder designed for metal bond systems. Designed for exceptional performance when slicing and dicing during processing of silicon wafers, including lapping of glass and ceramics. [See More]

  • Applications: Abrasion Resistant
  • Material Type: Diamond or Diamond-Like
Ultra Premium Micron Diamond Powder
from Hyperion Materials & Technologies

Synthetic ultra premium micron diamond powder is designed for processes where a precise size range and consistency are key. Designed for exceptional performance when back-grinding, dicing, and other precision machining of silicon and semiconductor wafers. [See More]

  • Applications: Abrasion Resistant
  • Material Type: Diamond or Diamond-Like