Diamond / Diamond-Like Carbon, Graphite, and Diamond Materials
from Applied Diamond, Inc.
Applied Diamond has 20 years of experience growing diamond plates of various qualities for an extensive variety of research and industrial applications. The combination of diamond ™s extreme hardness, thermal conductivity, chemical and pressure resistance, and electrical resistivity... [See More]
- Material Type: Diamond or Diamond-Like
- Shape / Form: WaferCarrier (optional feature)
- Bond & Processing: Single Crystal (optional feature)
- Thickness: 7.87E-4 to 0.0197
from Hyperion Materials & Technologies
Water soluble compounds available in a variety of synthetic diamonds, natural diamond, and cubic boron nitride (CBN). [See More]
- Material Type: Diamond or Diamond-Like
- Applications: Abrasion Resistant
from Hyperion Materials & Technologies
Oil-based slurries available in a variety of synthetic diamonds, natural diamond, and cubic boron nitride (CBN). [See More]
- Material Type: Diamond or Diamond-Like
- Applications: Abrasion Resistant
from Hyperion Materials & Technologies
De-ionized water-based diamond suspensions enhance the properties of plated wear-resistant coatings of abrasive products. It specializes in polycrystalline diamonds and monocrystalline diamonds. [See More]
- Material Type: Diamond or Diamond-Like
- Applications: Abrasion Resistant
from Hyperion Materials & Technologies
A mixture of water and oil-based small solid particles is utilized to "settle" out the diamond particles to produce more homogeneous products and minimize the risk of fluctuation concentrations. [See More]
- Material Type: Diamond or Diamond-Like
- Applications: Abrasion Resistant
from Hyperion Materials & Technologies
Tailored mesh synthetic diamonds designed specifically for electronics applications. [See More]
- Material Type: Diamond or Diamond-Like
- Applications: Abrasion Resistant
from Hyperion Materials & Technologies
Standard grade mesh synthetic diamonds designed for use with glass, carbide, and PCBN. These diamonds are high friability and with angular shapes that can be customized for any application. [See More]
- Material Type: Diamond or Diamond-Like
- Applications: Abrasion Resistant
from Hyperion Materials & Technologies
Standard grade synthetic diamonds designed for use with glass, electronics, and crystal. These diamonds are cubo-octahedral and can be customized for any application. [See More]
- Material Type: Diamond or Diamond-Like
- Applications: Abrasion Resistant
from Hyperion Materials & Technologies
Standard grade synthetic diamonds designed for use with glass, crystal, and ferrite. These diamonds are exhibit facets and surface toughness that can be customized for any application. [See More]
- Material Type: Diamond or Diamond-Like
- Applications: Abrasion Resistant
from Hyperion Materials & Technologies
Uncoated economy grade mesh synthetic diamonds that are friable with a broad range of shapes. [See More]
- Material Type: Diamond or Diamond-Like
- Applications: Abrasion Resistant
from Hyperion Materials & Technologies
Premium grade mesh synthetic diamonds with controlled shapes and minimal inclusions. These diamonds deliver better performance in applications that run under intermittent and/or heavy load. [See More]
- Material Type: Diamond or Diamond-Like
- Applications: Abrasion Resistant
from Hyperion Materials & Technologies
Standard grade mesh synthetic diamonds designed for carbide, PCD, ceramic, and CERMET grinding. [See More]
- Material Type: Diamond or Diamond-Like
- Applications: Abrasion Resistant
from Hyperion Materials & Technologies
Standard grade mesh synthetic diamonds designed for carbide, PCD, and heavy duty grinding. [See More]
- Material Type: Diamond or Diamond-Like
- Applications: Abrasion Resistant
from Hyperion Materials & Technologies
Standard grade mesh synthetic diamonds designed for carbide, ceramic, and wet grinding. [See More]
- Material Type: Diamond or Diamond-Like
- Applications: Abrasion Resistant
from Hyperion Materials & Technologies
Synthetic monocrystalline mesh-sized diamonds built with a blend of raw materials stringently tested to ensure controlled parameters in particle sizes best suited for grinding, lapping, honing, sawing, and polishing applications. [See More]
- Material Type: Diamond or Diamond-Like
- Applications: Abrasion Resistant
from Hyperion Materials & Technologies
Premium micron synthetic diamond powder designed for metal bond systems. Designed for exceptional performance when slicing and dicing during processing of silicon wafers, including lapping of glass and ceramics. [See More]
- Material Type: Diamond or Diamond-Like
- Applications: Abrasion Resistant
from Hyperion Materials & Technologies
Synthetic ultra premium micron diamond powder is designed for processes where a precise size range and consistency are key. Designed for exceptional performance when back-grinding, dicing, and other precision machining of silicon and semiconductor wafers. [See More]
- Material Type: Diamond or Diamond-Like
- Applications: Abrasion Resistant