Graphite Carbon, Graphite, and Diamond Materials
from Aremco Products, Inc.
Good fired strength, boron nitride [See More]
- Material Type: Graphite
- CTE: 7.38E6
- Max Use Temperature: 2982
- Applications: Refractory or High Temperature Insulation; Abrasives, ceramics or glass manufacturing; Chemical or material processing; Corrosion resistant; HV / Electrical; Fiberoptics, Radiant Heaters, Temp Probe
from CoorsTek
Susceptors hold and heat semiconductor wafers during thermal processing. A susceptor is made of a material which absorbs energy by induction, conduction, and/or radiation and heats the wafer. Its thermal shock resistance, thermal conductivity, and purity are critical to rapid thermal processing... [See More]
- Material Type: Graphite
- Shape / Form: WaferCarrier; Custom Shape
- Composition or ASTM/EN Cement Type : Silicon Carbide: UltraClean™ Recrystallized & PureSiC® CVD; PlasmaPure™ UC Ultra-Pure Alumina, Clear Carbon™ SiC coated graphite
- Applications: Wear resistant parts or tooling
from Matexcel
F content: 56wt%,C content: 44wt%. F content: 59wt%,C content: 41wt%. F content: 61wt%,C content: 39wt%. F content: 64wt%,C content: 36wt%. F content: 66wt%,C content: 34wt% [See More]
- Material Type: Graphite
- Shape / Form: Powder, Grain or Grog
from CeramSource Inc.
CeramSource offers an variety of graphite nozzles and stopper rods catering to the molten metal transfer for tundishes or continuous casting molds. These products are custom designed, made from alumina graphite materials isostatically pressed. Ladle shroud is designed to protect the molten steel... [See More]
- Material Type: Graphite
- Max Use Temperature: 1650 to 1700
- Shape / Form: Custom Shape
- Compressive Strength: 10153 to 29007
from MINTEQ® International Inc, Pyrogenics Group
Uniform Heat Distribution: Pyroid ® Pyrolytic Graphite die-stack units ensure consistent heat distribution across the tool and workpiece, maintaining stability at high temperatures and in vacuum environments. This uniformity minimizes temperature gradients at the tool-workpiece interface,... [See More]
- Material Type: Graphite
from Boyd
Suited for thermal spreading and shielding applications. High in-plane thermal conductivity 300 W/mK to >1500 W/mK. Lightweight. Flexible. Minimum graphite thickness 0.017mm. Minimum aggregate thickness with adhesive and protective film 0.0275mm. Natural and synthetic options. 5X the thermal... [See More]
- Material Type: Graphite
- Thermal Conductivity: 300 to 1500
- Thickness: 6.69E-4
- Applications: Thermal Spreading and Shielding
from Umicore Metal Deposition Solutions
Specifications. Type. Liner. Material. Graphite. Fits. ESV 6/4 , ESV 4. Volume. 1.5 ccm [See More]
- Material Type: Graphite
from CoorsTek
CoorsTek carbon and graphite both have high purity, thermal conductivity, and electrical conductance. The unique combination of purity and thermal conductivity prevents contamination and thermal shock: making the material ideal for both semiconductor manufacturing and high-strength electronics. [See More]
- Material Type: Graphite
- Max Use Temperature: 1500 to 3000
- Composition or ASTM/EN Cement Type : Carbon/Graphite ( C )
- Thermal Conductivity: 107 to 340
from Umicore Metal Deposition Solutions
Specifications. Type. Liner. Material. Graphite. Fits. ESV 14/4. Volume. 14 ccm [See More]
- Material Type: Graphite
from Umicore Metal Deposition Solutions
Specifications. Type. Liner. Material. Graphite. Fits. ESV 6/1. Volume. 14 ccm [See More]
- Material Type: Graphite
from Umicore Metal Deposition Solutions
Specifications. Type. Liner. Material. Graphite. Can be used in. Au, Ag, Cu, Al. Fits. 4-hole crucible, ESQ 113, ESQ 212. Volume. 20 ccm [See More]
- Material Type: Graphite
from Umicore Metal Deposition Solutions
Specifications. Type. Liner. Material. Graphite. Can be used in. Au, Ag, Cu. Fits. 4-hole crucible, ESQ 110. Volume. 4 ccm [See More]
- Material Type: Graphite