Powder / Aggregate (Grain / Grog) Carbon, Graphite, and Diamond Materials
2 Results
C60 -- GRA-326
from Matexcel
from Matexcel
Purity: 98%, 99%, 99.5%, 99.9%. CAS: 99685-96-8. Solubility: Fullerenes dissolve poorly in most solvents and are usually dissolved in an aromatic solvent such as toluene, chlorobenzene, or a non-aromatic solvent, carbon disulfide. The solution of pure fullerene is usually purple, and the... [See More]
- Shape / Form: Powder, Grain or Grog
High Purity Ceramic Powders
from Aremco Products, Inc.
from Aremco Products, Inc.
Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development. [See More]
- Shape / Form: Powder, Grain or Grog
- Applications: Foundry / Metal Processing; Abrasives, ceramics or glass manufacturing; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
- Material Type: Graphite (optional feature)