Europe Only Swiss Screw Machining
from Impro Industries USA, Inc.
For precision machining applications, manufacturers use a range of CNC machines to make simple and complex parts. Typical machines that customers hear about include milling machines, grinding machines, and lathes. Many CNC machine tools operate by having a stationary workpiece as the cutting tools... [See More]
-
Company Information:
Impro is a global leading manufacturer of high-precision, high-complexity and mission-critical casting and machined components for diverse end-markets. We supply customized casting and machined products and provide surface treatment services to a well-diversified global customer base. Our global leading position is underpinned by our integrated business model with comprehensive capabilities of offering one-stop solutions to our customers.
- Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production
- Materials: Aluminum; Brass; Bronze; Copper; Nickel / Nickel alloys; Titanium; Stainless Steel; Steel / Steel Alloys
- Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000; ISO 14001; BS OHSAS 18001, ISO/IATF 16949
from Heraeus Medical Components Division
- Company Information: Heraeus MCD offers quality Swiss screw machining providing specialized micro parts, up to 13-axis turning capability, turning diameters of less than 0.010 inch, tolerances of plus-or-minus 0.0002 inch, micro surface finishes, and more.
- Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; Reverse Engineering
- Materials: Aluminum; Brass; Bronze; Composites; Copper; Nickel / Nickel alloys; Plastics; Precious Metals; Titanium; Stainless Steel; Steel / Steel Alloys
- Certifications / Standards: ISO 9001:2000; ISO 13485:2003; FDA Registered
from Precipart
Our custom components are found in critical applications from airbag deployment systems to implantable medical device components. Due to quick production times and consistent production methods, Swiss screw machines can produce a large number of small, tight tolerance precision parts relatively... [See More]
- Company Information: Precipart is a global company engaged in the engineering, design, and manufacture of high precision custom solutions. We provide mechanical components, assemblies, gears and motion control solutions to the most recognized names in the medical, aerospace and industrial markets. With offices in Switzerland, the U.S., U.K. and India, we have over 240 employees dedicated to enhancing lives through innovative solutions.
- Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; Reverse Engineering
- Materials: Aluminum; Brass; Bronze; Composites; Copper; Nickel / Nickel alloys; Precious Metals; Titanium; Stainless Steel; Steel / Steel Alloys
- Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000; ISO 13485:2003; TS 16949; FDA Registered; MIL-SPEC; OEM Specific; ISO 9001:2008; ITAR; C-TPAT; RoHS; REACH