Northeast US Only Swiss Screw Machining

13 Results
Swiss Stainless Steel Machining
from Eagle Stainless Tube & Fabrication, Inc.

Swiss CNC Machining. Specializing in Swiss CNC Machining, delivering some of the most intricately formed stainless steel parts available in the industry. We ’re capable of working in diameters ranging from 0.030 ″ to 2 ″, allowing us to meet the unique specifications of even the... [See More]

  • Company Information: At Eagle Stainless, we take great pride in the reputation we’ve earned as the performance leader for fabricated products in stainless steel, nickel alloys, aluminum, & titanium. Since 1982 we’ve set ourselves apart from the competition as a reliable supplier of ultra high precision, cut-to-length, stainless steel tube & bar.
  • Additional Services: Design Assistance
  • Materials: Nickel / Nickel alloys; Titanium; Stainless Steel
  • Certifications / Standards: ISO 9001:2000; ISO 13485:2003
Iseli Company
from Iseli Company

[See More]

  • Company Information: Iseli Company is the leading supplier of Swiss screw machine products in the country. With enhanced machining capabilities, they provide the precision machining expertise, technology and workmanship to meet your precision component requirements.
  • Additional Services: Design Assistance; Just-in-Time Delivery; Low Volume Production; High Volume Production
  • Materials: Aluminum; Brass; Bronze; Copper; Nickel / Nickel alloys; Plastics; Precious Metals; Titanium; Stainless Steel; Steel / Steel Alloys
  • Certifications / Standards: ISO 9001:2000
Specialty Screw Machine Products, Inc.
from Specialty Screw Machine Products, Inc.

Contract manufacturer of swiss-type screw machine parts. Quantities from 1 to 25,000. All machinable metals from 1/2 inch down to 0.0020" diameter. Tolerances of .0005" can be held with confidence. Complete secondary department [See More]

  • Company Information: Specialty Screw Machine Products focuses on the most difficult tight tolerance parts. Our 75 year record of producing these parts to exacting specifications and delivering them on time is second to none.
  • Additional Services: Just-in-Time Delivery; Prototype Services; Low Volume Production; Special Packaging
  • Materials: Aluminum; Brass; Bronze; Copper; Nickel / Nickel alloys; Plastics; Precious Metals; Titanium; Stainless Steel; Steel / Steel Alloys
  • Certifications / Standards: ISO 9001:2008
Swiss Screw Machining
from Pulse Technologies, Inc.

Swiss Screw Machining. For mathematically precise, repeatable micro-machined parts, Pulse Technologies maintains a robust computerized control (CNC) Swiss screw machining operation, with up to 11 axis machining including multi-spindles and high throughput equipment. Because Swiss screw machining is... [See More]

  • Company Information: Pulse Technologies is an advanced innovation + engineering + contract manufacturing company focused exclusively on medical device components and assemblies. We specialize in CNC micro-machining and assembly, scratch-free surface finishes, electrode coatings—and your next breakthrough.
  • Additional Services: CAD/CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production
  • Materials: Nickel / Nickel alloys; Plastics; Precious Metals; Titanium; Stainless Steel
CNC Swiss Screw Machining
from AccuRounds

CNC Swiss Screw Machining. When you need CNC Swiss screw machined components, turn to a partner with a proven record of consistent quality and on-time delivery. AccuRounds specializes in manufacturing complex components used in applications that require precise tolerances and fine finishes. Serving... [See More]

  • Company Information: AccuRounds is a world class manufacturing facility specializing in the machining of custom cylindrical components. Our extensive manufacturing capabilities include the accurate machining and finish grinding of shafts, pins and bushings utilizing CNC Swiss screw machining, CNC turning, CNC milling and centerless and cylindrical grinding. We machine a variety of materials such as stainless and carbon steels, aluminums, plastics and a variety of alloys and exotics.
  • Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; Reverse Engineering; Kanban; Assemblies; Sub-Assemblies
  • Materials: Aluminum; Brass; Bronze; Composites; Copper; Nickel / Nickel alloys; Plastics; Precious Metals; Titanium; Stainless Steel; Steel / Steel Alloys
  • Certifications / Standards: AS 9100C; ISO 9001:2008
CNC Metal Machining -- Metal Cutting Corporation
from Metal Cutting Corporation

We are an independent metal fabricating company specializing in the burr-free abrasive. cut-off of metal parts and the related capabilities required to meet all of our customers' tight tolerance requirements. You can find us in Cedar Grove, New Jersey, USA at our modern manufacturing facility... [See More]

  • Company Information: Metal Cutting Corporation's extensive machine shop specializes in the pointing, slotting, bending and angle cutting of small size and tight tolerance parts made from difficult-to-work metals.
  • Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production
  • Materials: Aluminum; Brass; Bronze; Copper; Nickel / Nickel alloys; Precious Metals; Titanium; Stainless Steel; Steel / Steel Alloys
  • Certifications / Standards: QS-9000; ISO 9001:2000
Swiss Screw Machining
from Precipart

Our custom components are found in critical applications from airbag deployment systems to implantable medical device components. Due to quick production times and consistent production methods, Swiss screw machines can produce a large number of small, tight tolerance precision parts relatively... [See More]

  • Company Information: Precipart is a global company engaged in the engineering, design, and manufacture of high precision custom solutions. We provide mechanical components, assemblies, gears and motion control solutions to the most recognized names in the medical, aerospace and industrial markets. With offices in Switzerland, the U.S., U.K. and India, we have over 240 employees dedicated to enhancing lives through innovative solutions.
  • Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; Reverse Engineering
  • Materials: Aluminum; Brass; Bronze; Composites; Copper; Nickel / Nickel alloys; Precious Metals; Titanium; Stainless Steel; Steel / Steel Alloys
  • Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000; ISO 13485:2003; TS 16949; FDA Registered; MIL-SPEC; OEM Specific; ISO 9001:2008; ITAR; C-TPAT; RoHS; REACH
Rable Machine, Inc.
from Rable Machine, Inc.

Rable Machine Inc Is A 100% Employee Owned Company (ESOP) Since 1992. Your parts will be machined and assembled by people who have a vested interest in Rable's success and therefore your success. Rable Customer Service "CAN DO" Attitude. Contract Manufacturing. 52 Turn Inventory Service. Kan / Ban... [See More]

  • Company Information: Rable Machine Inc serves a broad base of customers and industries. Specializing in precision machined parts and assemblies. A full service contract manufacture including screw machines, Swiss turn, & CNC turning, milling, & drilling.
  • Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; Reverse Engineering
  • Materials: Aluminum; Brass; Bronze; Composites; Copper; Nickel / Nickel alloys; Plastics; Stainless Steel; Steel / Steel Alloys
  • Certifications / Standards: QS 9000 compliant 3rd party 12/30/09
Preferred Tool and Die, Inc.
from Preferred Tool and Die / Preferred Precision

Our strategic focus is on providing superior CNC machining capabilities while designing and implementing processes that are cost efficient. Utilizing multi-axis machining centers and complete support services we manufacture to your designs. Our capabilities become your capabilities and we work to... [See More]

  • Company Information: Preferred Tool and Die, Inc. provides precision machining services including CNC milling, turning, and EDM. From development and prototype components to production runs, they are focused responsive manufacturing professionals.
  • Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; Reverse Engineering
  • Materials: Composites; Copper; Plastics; Precious Metals; Titanium; Stainless Steel; Steel / Steel Alloys; Kovar, Cobalt Chromium, Ultem
  • Certifications / Standards: ISO 9001:2000
American Swiss Products Co., Inc.
from American Swiss Products Co., Inc.

American Swiss Products is your first choice for high precision, Swiss screw machine components and turned parts. From fortune 500 companies to small entrepreneurial start-up companies, we have become an integral partner to customers in such industries as electronics, automotive, military, computer,... [See More]

  • Company Information: American Swiss Products is a small, woman owned, ISO 9001:2000 registered business that is a leader in providing high precision, tight tolerance, sub miniature Swiss screw machine parts.
  • Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Low Volume Production; High Volume Production; Reverse Engineering; KAN BAN / Inventory Management
  • Materials: Aluminum; Brass; Bronze; Composites; Copper; Nickel / Nickel alloys; Plastics; Precious Metals; Titanium; Stainless Steel; Steel / Steel Alloys
  • Certifications / Standards: ISO 9001:2000
Precision Machined Components
from Tri-Star Industries, Inc.

Manufacturing Capabilities. 29 Davenport 5-Spindle Automatic Bar Machines. The Davenport is designed to offer a cost-effective means for high-volume production of close tolerance parts turned from a bar. Throughout the industry, the Davenport is widely considered to be the fastest, most versatile... [See More]

  • Company Information:

    Tri-Star is a manufacturer of threaded inserts for plastic, both standards and specials, and high-volume screw machine products. We can provide assistance with technical, application and installation questions, as well as custom designs and insert testing. Our present customer base consists of more than 500 companies from industries that include: automotive, computer, communications, electronics, hand tools, housewares, medical, military, sporting goods and toys, just to name a few.

  • Additional Services: CAD/CAM Support; Design Assistance; High Volume Production
  • Materials: Aluminum; Brass; Bronze; Copper; Stainless Steel; Steel / Steel Alloys
  • Certifications / Standards: ISO 9001:2000; RoHS
Vallorbs Jewel Company
from Vallorbs Jewel Company

Vallorbs is a full service Swiss Screw Machine Shop. Serving the industry for over 70 years we have enjoyed an enviable reputation for producing precision, award winning, Swiss Screw Machine Products at the most competitive costs. We have the equipment and the experienced technicians to produce... [See More]

  • Company Information: Vallorbs, a VAL-CO Co., is a manufacturer of Precision Swiss Screw machine products and turned parts up to 32mm for more than 70 years. Industry applications include nuclear, agriculture, medical, aircraft, electronics and instrumentation among others.
  • Additional Services: Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production
  • Materials: Aluminum; Brass; Bronze; Copper; Nickel / Nickel alloys; Plastics; Precious Metals; Titanium; Stainless Steel; Steel / Steel Alloys; Zircalloy
  • Certifications / Standards: MIL-SPEC; Nuclear Spec. 10CFR50 ANSI/ASQ Z1.42008
Lovejoy Chaplet Corporation
from Lovejoy Chaplet Corporation

Lovejoy Chaplet Corp. is a premier manufacturer of custom, precision-machined components and assemblies. Our expertise lies in the utilization of CNC Turning and Milling equipment along with CNC Swiss and Single Spindle screw machines in the manufacture of machined components with complex... [See More]

  • Company Information: Lovejoy is a premier manufacturer of CNC Milled, CNC Turned and CNC Swiss screw machine products. Serving: Aerospace, Medical, Communications, Power Generation, Valve/Switch, Hermetic Connector and Plasma Torch Consumable industry. ISO 9001:2000 certified
  • Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; Reverse Engineering
  • Materials: Aluminum; Brass; Bronze; Copper; Nickel / Nickel alloys; Plastics; Titanium; Stainless Steel; Steel / Steel Alloys; Kovar®
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC