Carbide Lapping Services

4 Results
Machining of Hard Materials
from Insaco, Inc.

Since 1947 Insaco ® has been a precision machining and polishing fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge and roundness or... [See More]

  • Materials: Zirconias, Al Oxides, Nitrides; Aluminas; Cordierite; Silicon; Steatite; Titanium DiBoride; Carbide; Ceramics; Diamond / PCD; Glass; Glass Ceramics; Sapphire / Ruby; Quartz
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC; MIL-STD-45652, MIL-STD-45208
  • Company Information: Insaco is a precision fabricator of ultra-hard materials including sapphire, ceramics of all types, glass, quartz, and many others. They are machined to very precise dimensions and tolerances as required by their customers, worldwide.
  • Additional Services: Prototype Services; Low Volume Production; High Volume Production
Duval Precision Grinding, Inc. -- Grinding Services
from Duval Precision Grinding, Inc.

We provide lapping services to meet your flatness requirements. [See More]

  • Materials: HVOF, Chrome, Plasma Spray, Aluminum Oxide; Aluminum; Brass; Bronze; Carbide; Cast Iron; Composites; Copper; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Additional Services: Low Volume Production
  • Company Information: For more than 60 years, Duval Precision Grinding has been earning its reputation for the highest quality precision grinding work, competitive prices and prompt, on-time delivery. We combine the knowledge and experience of our skilled craftsmen with the latest state-of-the-art equipment and technology to ensure that no one delivers a better product to your exacting specifications
Lapping Service
from PremaTech Advanced Ceramics

PremaTech laps and polishes Silicon Carbide, Alumina, Sapphire and other ultra-hard materials. We are able to provide 1/10 wave flatness and 20/10 scratch dig specifications. This capability is supported by a Kugler 12" interferometer, a Zygo Verifier 4" interferometer and a Zygo New-view white... [See More]

  • Materials: Carbide; Ceramics; Glass Ceramics; Sapphire / Ruby; Quartz
  • Certifications / Standards: ISO 9001:2008
  • Company Information: PremaTech Advanced Ceramics engineers, machines, grinds, laps & polishes basic and complex components made of high-purity advanced ceramics. For over 30 years, PremaTech has been an industry leader in application-adaptive ceramic machining and polishing.
  • Additional Services: Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production
Lapping Services
from Grindal Company

Flat Lapping, (free abrasive machining). The objectives in lapping are to obtain part flatness, parallelism, dimensional accuracy and quality surface finish. Of the four surface finishes are the most easily attained, since the evolved this system implies no loss of its honing capabilites. Where... [See More]

  • Materials: Aluminum; Brass; Bronze; Carbide; Cast Iron; Ceramics; Composites; Copper; Hardened Metals; Nickel / Nickel alloys; Plastics; Stainless Steel; Steel / Steel Alloys; Titanium
  • Certifications / Standards: MIL-SPEC; ISO 9001:2008
  • Company Information: Since 1965 Grindal has been providing precision grinding services. Our skilled craftsmen maintain the highest standards of quality for our customers.
  • Additional Services: Design Assistance; Prototype Services; Low Volume Production; High Volume Production