Northeast US Only Lapping Services
from Insaco, Inc.
Since 1947 Insaco ® has been a precision machining and polishing fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge and roundness or... [See More]
- Company Information: Insaco is a precision fabricator of ultra-hard materials including sapphire, ceramics of all types, glass, quartz, and many others. They are machined to very precise dimensions and tolerances as required by their customers, worldwide.
- Materials: Zirconias, Al Oxides, Nitrides; Aluminas; Cordierite; Silicon; Steatite; Titanium DiBoride; Carbide; Ceramics; Diamond / PCD; Glass; Glass Ceramics; Sapphire / Ruby; Quartz
- Certifications / Standards: ISO 9001:2000; MIL-SPEC; MIL-STD-45652, MIL-STD-45208
- Additional Services: Prototype Services; Low Volume Production; High Volume Production
from PremaTech Advanced Ceramics
PremaTech laps and polishes Silicon Carbide, Alumina, Sapphire and other ultra-hard materials. We are able to provide 1/10 wave flatness and 20/10 scratch dig specifications. This capability is supported by a Kugler 12" interferometer, a Zygo Verifier 4" interferometer and a Zygo New-view white... [See More]
- Company Information: PremaTech Advanced Ceramics engineers, machines, grinds, laps & polishes basic and complex components made of high-purity advanced ceramics. For over 30 years, PremaTech has been an industry leader in application-adaptive ceramic machining and polishing.
- Materials: Carbide; Ceramics; Glass Ceramics; Sapphire / Ruby; Quartz
- Certifications / Standards: ISO 9001:2008
- Additional Services: Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production
from Duval Precision Grinding, Inc.
We provide lapping services to meet your flatness requirements. [See More]
- Company Information: For more than 60 years, Duval Precision Grinding has been earning its reputation for the highest quality precision grinding work, competitive prices and prompt, on-time delivery. We combine the knowledge and experience of our skilled craftsmen with the latest state-of-the-art equipment and technology to ensure that no one delivers a better product to your exacting specifications
- Additional Services: Low Volume Production
- Materials: HVOF, Chrome, Plasma Spray, Aluminum Oxide; Aluminum; Brass; Bronze; Carbide; Cast Iron; Composites; Copper; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
from Metal Cutting Corporation
Whether you have a large or small requirement for highly polished part ends, extremely tight length tolerances or extraordinary flatness, we can meet your requirements with our large lapping, fine grinding and flat honing capability. Our capacity may be large, but our specialty is the stress-free... [See More]
- Company Information: Metal Cutting Corporation's 12 lapping machines hold length and thickness tolerances down to ±0.0001" while achieving a 4 micro inch end finish on both metal solids and tubes, including thin wall tubing.
- Materials: All Metals and their Alloys; Aluminum; Brass; Bronze; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
- Certifications / Standards: QS-9000; ISO 9001:2000
- Additional Services: Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; CAD/CAM Support