Bronze Lapping Services

4 Results
Lapping -- Metal Cutting Corporation
from Metal Cutting Corporation

Whether you have a large or small requirement for highly polished part ends, extremely tight length tolerances or extraordinary flatness, we can meet your requirements with our large lapping, fine grinding and flat honing capability. Our capacity may be large, but our specialty is the stress-free... [See More]

  • Materials: All Metals and their Alloys; Aluminum; Brass; Bronze; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Certifications / Standards: QS-9000; ISO 9001:2000
  • Company Information: Metal Cutting Corporation's 12 lapping machines hold length and thickness tolerances down to ±0.0001" while achieving a 4 micro inch end finish on both metal solids and tubes, including thin wall tubing.
  • Additional Services: Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; CAD/CAM Support
Fotofab
from Fotofab Corp.

[See More]

  • Materials: Aluminum; Brass; Bronze; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC
  • Company Information: Fotofab's goal is to continually meet their customers' metal stamping, metal fabrication and precision machining needs. They employ the highest quality and most efficient people and processes available.
  • Additional Services: Prototype Services; Low Volume Production; High Volume Production
Lapping Services
from Grindal Company

Flat Lapping, (free abrasive machining). The objectives in lapping are to obtain part flatness, parallelism, dimensional accuracy and quality surface finish. Of the four surface finishes are the most easily attained, since the evolved this system implies no loss of its honing capabilites. Where... [See More]

  • Materials: Aluminum; Brass; Bronze; Carbide; Cast Iron; Ceramics; Composites; Copper; Hardened Metals; Nickel / Nickel alloys; Plastics; Stainless Steel; Steel / Steel Alloys; Titanium
  • Certifications / Standards: MIL-SPEC; ISO 9001:2008
  • Company Information: Since 1965 Grindal has been providing precision grinding services. Our skilled craftsmen maintain the highest standards of quality for our customers.
  • Additional Services: Design Assistance; Prototype Services; Low Volume Production; High Volume Production
Duval Precision Grinding, Inc. -- Grinding Services
from Duval Precision Grinding, Inc.

We provide lapping services to meet your flatness requirements. [See More]

  • Materials: HVOF, Chrome, Plasma Spray, Aluminum Oxide; Aluminum; Brass; Bronze; Carbide; Cast Iron; Composites; Copper; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Additional Services: Low Volume Production
  • Company Information: For more than 60 years, Duval Precision Grinding has been earning its reputation for the highest quality precision grinding work, competitive prices and prompt, on-time delivery. We combine the knowledge and experience of our skilled craftsmen with the latest state-of-the-art equipment and technology to ensure that no one delivers a better product to your exacting specifications