1.85 mm Bias Tees

2 Results
1.85mm Bias Tee from 0.03 MHz to 70 GHz Rated to 500 mA and 25 Volts DC -- SB65000A
from Fairview Microwave Inc.

Bias Tee (sometimes called a bias T) SB65000A from Fairview is only one RF component of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave bias tee has an 1.85mm RF port that is female gender. Our 1.85mm bias tee design is... [See More]

  • Connector Type: 1.85mm
  • DC Current: 500
  • DC Voltage: 25
  • Frequency: 3.00E-5 to 70
1.85mm Bias Tee from 0.03 MHz to 85 GHz Rated to 500 mA and 25 Volts DC -- SB85000
from Fairview Microwave Inc.

Bias Tee (sometimes called a bias T) SB85000 from Fairview is only one RF component of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave bias tee has an 1.85mm RF port that is female gender. Our 1.85mm bias tee design is... [See More]

  • Connector Type: 1.85mm
  • DC Current: 500
  • DC Voltage: 25
  • Frequency: 3.00E-5 to 85