2.92 mm Bias Tees

3 Results
2.92mm Bias Tee from 0.03 MHz to 40 GHz Rated to 500 mA and 25 Volts DC -- SB4000A
from Fairview Microwave Inc.

Bias Tee (sometimes called a bias T) SB4000A from Fairview is only one RF component of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave bias tee has an 2.92mm RF port that is female gender. Our 2.92mm bias tee design is... [See More]

  • Connector Type: 2.92 mm
  • DC Current: 500
  • DC Voltage: 25
  • Frequency: 3.00E-5 to 40
2.92mm Bias Tee from 10 MHz to 40 GHz Rated to 250 mA and 16 Volts DC -- SB4020
from Fairview Microwave Inc.

Bias Tee (sometimes called a bias T) SB4020 from Fairview is only one RF component of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave bias tee has an 2.92mm RF port that is female gender. Our 2.92mm bias tee design is... [See More]

  • Connector Type: 2.92 mm
  • DC Current: 250
  • DC Voltage: 16
  • Frequency: 0.0100 to 40
2.92mm Bias Tee from 500 MHz to 40 GHz Rated to 1000 mA and 50 Volts DC -- SB4030
from Fairview Microwave Inc.

Bias Tee (sometimes called a bias T) SB4030 from Fairview is only one RF component of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave bias tee has an 2.92mm RF port that is female gender. Our 2.92mm bias tee design is... [See More]

  • Connector Type: 2.92 mm
  • DC Current: 1000
  • DC Voltage: 50
  • Frequency: 0.5000 to 40