RoHS Compliant Bias Tees
from Mini-Circuits
Mini-Circuits ’ ZBT-K283+ is an ultra-wideband MMIC coaxial bias tee covering applications from 1.5 GHz to 28 GHz with low insertion loss, excellent return loss and high DC-RF isolation over its entire frequency range. This model is capable of handling upto +30 dBm (1W) RF input power and DC... [See More]
- Frequency: 1.5 to 28
- RoHS Compliant: RoHS
- Insertion Loss: 1.7
from Mini-Circuits
The ZABT-2R15G+ is a combination bias tee and diplexer designed specifically for satellite communications and wire- less infrastructure applications. The ZABT-2R15G+ combines solid Mini-Circuits bias tee performance with additional functionality to inject 10 MHz reference clock without additional... [See More]
- RoHS Compliant: RoHS
- Connector Type: BNC; SMA
from Mini-Circuits
BIAS TEE / N-CONN RoHS [See More]
- Frequency: 1.00E-3 to 3
- Insertion Loss: 0.4000 to 0.8000
- VSWR: 1.18 to 1.38
- RoHS Compliant: RoHS
from Mini-Circuits
BIAS TEE / SMA / BKT / RoHS [See More]
- RoHS Compliant: RoHS
- Connector Type: SMA
from Mini-Circuits
Mini-Circuits ’ ZFBT-4R2G+ is coaxial bias tee providing low insertion loss for applications over a very wide frequency range from 10 to 4200 MHz. It provides 40 dB typical DC-RF isolation and handles up to 0.5A DC current at the input. This model features rugged shielded construction with SMA... [See More]
- Frequency: 0.0100 to 4.2
- RoHS Compliant: RoHS
- Insertion Loss: 0.1500
- Connector Type: SMA
from Mini-Circuits
Mini-Circuits ’ Z3BT-2R15G+ is a Low loss bias tee designed for use with L-Band systems, capable of injecting up to 7A, this Bias tee is ideal for satellite communications [See More]
- Frequency: 0.0050 to 2.6
- RoHS Compliant: RoHS
- Insertion Loss: 0.3000
- Connector Type: SMA
from Mini-Circuits
The Z4BT-2R15G+ is a combination of bias tee and diplexer designed to support L-Band communications application. Ideally suited for satellite communication installations, the Z4BT-2R15G+ combines wide band, flat response bias tee performance with additional functionality to inject 10 MHz reference... [See More]
- RoHS Compliant: RoHS
- Connector Type: SMA
from Mini-Circuits
The ZABT-2150-5AFT+ is a bias tee designed specifically for satellite communications and wireless infrastructure applications. Built in a rugged shielded case, the ZABT-2150-5AFT+ is equipped with SMA connectors for the L-Band ports and feed through terminal for DC port. The ZABT-2150-5AFT+ is... [See More]
- Frequency: 0.0100 to 2.15
- Insertion Loss: 0.4000
- VSWR: 1.4
- RoHS Compliant: RoHS
from Mini-Circuits
Mini-Circuits ’ ZABT-80W-13-S+ is a coaxial bias-tee providing high power handling, low loss and high isolation across the 20 to 1000 MHz band. Capable of handling up to 5A DC current, this model is ideal for high power systems requiring DC feed on the RF line such as remote antennas and... [See More]
- Frequency: 0.0200 to 1
- Insertion Loss: 0.1500 to 0.6000
- VSWR: 1.06 to 1.2
- RoHS Compliant: RoHS
from Mini-Circuits
BIAS TEE / SMA / RoHS [See More]
- RoHS Compliant: RoHS
- Connector Type: SMA
from Mini-Circuits
BIAS TEE / SMA RoHS [See More]
- RoHS Compliant: RoHS
- Connector Type: SMA
from Mini-Circuits
BIAS TEE / SURF MT / RoHS [See More]
- Frequency: 0.0100 to 4.2
- RoHS Compliant: RoHS
- Insertion Loss: 0.1500
from Mini-Circuits
BIAS TEE / SURF MT / RoHS [See More]
- Frequency: 0.0100 to 6
- Insertion Loss: 0.6000 to 1.2
- VSWR: 1.2
- RoHS Compliant: RoHS
from Mini-Circuits
TCBT-14+ is the world ’s smallest footprint wideband Bias-Tee measuring 3.8x3.8 mm which utilizes a unique design to cover a frequency range of 10 MHz to 10 GHz without resonances that are typically observed over such broad bands. It is designed to handle 1 W of RF power and 200 mA current and... [See More]
- Frequency: 0.0100 to 10
- Insertion Loss: 0.1000
- VSWR: 1.05
- RoHS Compliant: RoHS
from Mini-Circuits
The TCBT-14R+ surface mount bias tee provides outstanding application versatility, covering an ultra-wide frequency range of 10 MHz to 10 GHz with excellent isolation performance over the band. Its miniature package and surface mount are space- efficient and practical for automated pick and place... [See More]
- Frequency: 0.0100 to 10
- Insertion Loss: 0.6000
- VSWR: 1.25
- RoHS Compliant: RoHS
from Mini-Circuits
BIAS TEE / SURF MT / RoHS [See More]
- Frequency: 0.0200 to 2.5
- Insertion Loss: 0.2000
- VSWR: 1.05
- RoHS Compliant: RoHS
from Mini-Circuits
N-BIAS TEE / BNC-DC / RoHS [See More]
- RoHS Compliant: RoHS
- Connector Type: BNC