50 Ohm Bias Tees
from Mini-Circuits
Mini-Circuits ’ Z4BT-2R15GW+ is a combination of bias tee and diplexer designed to support L-B and communications application.Ideally suited for satellite communication installations, the Z4BT-2R15GW+ combines wide band, flat response bias tee performance with additional functionality to... [See More]
- Impedance: 50-Ohm
- Insertion Loss: 0.5000
- Frequency: 0.0100 to 2.15
from Mini-Circuits
LTCC Diplexer, DC-1650/2400-6000 MHz, 50 Ω [See More]
- Impedance: 50-Ohm
from Mini-Circuits
LTCC Diplexer, DC-2700/4900-5750 MHz, 50 Ω [See More]
- Impedance: 50-Ohm
from Mini-Circuits
ZDPLX-2150-S+ is a low-pass + high-pass combination device. Low pass port is designed for DC to 10 MHz and high pass port is designed for 50 to 2150 MHz. This diplexer is used in satellite, CATV, set-top box, modem, video equipment and multiband radio systems. [See More]
- Impedance: 50-Ohm
from Mini-Circuits
ZDPLX-592-S+ is a high performance hybrid diplexer with the lowpass port at 2.4 - 2.5 GHz and highpass port at 5.1 - 5.9 GHz. Bulit in a rugged connectorized package, this diplexer finds its application in Wi-Fi communication systems with high speed data rates. [See More]
- Impedance: 50-Ohm
from Mini-Circuits
RDP-2R15+ is a low-pass + high-pass combination device. Low pass port is designed for DC to 20 MHz and high pass port is designed for 950 to 2150 MHz. This diplexer can be used to pass, IF, pilot carrier or clock synchronizing signal, SATCOM modems, air-traffic control and other multiband radio... [See More]
- Impedance: 50-Ohm
- Insertion Loss: 0.5000
from Mini-Circuits
SDP-2R15+ is a low-pass + high-pass combination device. Low pass port is designed for DC to 800 MHz and high pass port is designed for 1500 to 2150 MHz. This diplexer can be used in SATCOM, navigation, point to point radio and vehicle tracking system and multiband radio systems. [See More]
- Impedance: 50-Ohm
from JFW Industries, Inc.
Bias taps, or Bias Ts have long been a staple in JFW's line of quality RF test accessories. This is just some of what we can do... Bias taps 100 MHz to 4500 MHz. 50 Ohm and 75 Ohm Bias Ts (other impedance values also available upon request). Low insertion loss. DC current handling up to 5 Amps. DC... [See More]
- Impedance: 50-Ohm
- DC Current: 5000
- DC Voltage: 150
- Frequency: 0.8000 to 2.5
from Picosecond Pulse Labs, Inc.
Features. 7 kHz to 15 GHz. Clean Transient Response with. 21 ps Risetime. Rated 16V, 500 mA. Small Footprint, .375 "x.375 ". Applications. OC-192 Telecom Systems. Laser or Photodiode Biasing. Amplifier Biasing. The Picosecond Advantage: The SM101 is a very small footprint high performance... [See More]
- Impedance: 50-Ohm
- DC Current: 500
- DC Voltage: 16
- Frequency: 7.00E-6 to 15
from Picosecond Pulse Labs, Inc.
Features. 12 kHz to >40 GHz. Frequency Response. 7 ps Risetime. 2.92 or 2.4 mm Connectors. 16 V, 100 mA. Applications. Kelvin Resistance Test. Test and Measurement. RF and Microwave. The Picosecond Advantage: This bias tee is a unique design that allows the user to introduce a current to a device... [See More]
- Impedance: 50-Ohm
- DC Current: 100
- DC Voltage: 16
- Frequency: 1.20E-5 to 40
from Picosecond Pulse Labs, Inc.
Features. 20 KHz to 12.5 GHz. 200 V, 10 mA. 35 ps Risetime. SMA Connectors. Applications. Test and Measurement. Biasing photodiodes and lasers. 10 Gb/s Data Communications. The Picosecond Advantage: Broadband and excellent transient response.Description: The Model 5530B is a broadband coaxial bias... [See More]
- Impedance: 50-Ohm
- DC Current: 10
- DC Voltage: 200
- Frequency: 2.00E-5 to 12.5
from Picosecond Pulse Labs, Inc.
Features. 80 kHz to 26 GHz. 8 ps Risetime. 50 V, 100 mA. SMA Connectors. Applications. OC-192 Telecom Systems. Laser or Photodiode Biasing. Amplifier Biasing. The Picosecond Advantage: This bias tee exhibits a very clean transient response and has a 26 GHz bandwidth.Description: Our Model 5541A Bias... [See More]
- Impedance: 50-Ohm
- DC Current: 100
- DC Voltage: 50
- Frequency: 8.00E-5 to 26
from Picosecond Pulse Labs, Inc.
Features. 10 kHz to 50 GHz Frequency. Response. 7 ps Risetime. 2.92 or 2.4 mm Connectors. 16 V, 100 mA. Applications. 40G Telecom Equipment. Test and Measurement. RF and Microwave. The Picosecond Advantage: Built for high speed pulses, this bias tee has excellent transient response.Description: This... [See More]
- Impedance: 50-Ohm
- DC Current: 100
- DC Voltage: 16
- Frequency: 1.00E-5 to 50
from Picosecond Pulse Labs, Inc.
Features. 30kHz to 40GHz bandwidth. 8ps risetime. 2A maximum bias current. 100V DC blocking voltage. Available with 2.4 or 2.92mm connectors. Applications. Broadband power device testing. High-performance systems. General purpose lab use. The Picosecond Advantage: Excellent broadband... [See More]
- Impedance: 50-Ohm
- DC Current: 2000
- DC Voltage: 100
- Frequency: 3.00E-5 to 40
from Picosecond Pulse Labs, Inc.
Features. 65 kHz to 20 GHz Bandwidth. 12 ps Risetime. 50 V, 500 mA. SMA Connectors. Applications. Test and Measurement. Systems. Laser, Photodiode or Amplifier. Biasing. OC-192 Telecom Systems. The Picosecond Advantage: This is a high performance biasing network with a 20 GHz frequency response. It... [See More]
- Impedance: 50-Ohm
- DC Current: 500
- DC Voltage: 50
- Frequency: 6.50E-5 to 20
from Picosecond Pulse Labs, Inc.
Features. 3.5 kHz to 7 GHz Bandwidth. 45 ps Risetime. 50 V, 500 mA. SMA Connectorsli >. Applications. Test and Measurement. Systems. Laser, Photodiode or. Amplifier Biasing. The Picosecond Advantage: The Model 5546 Bias Tee is a high performance biasing network with 7 GHz bandwidth and a very... [See More]
- Impedance: 50-Ohm
- DC Current: 500
- DC Voltage: 50
- Frequency: 3.50E-6 to 7
from Picosecond Pulse Labs, Inc.
Features. 5 kHz to 15 GHz Bandwidth. 23 ps Risetime. 50 V, 500 mA. SMA Connectors. Applications. Test and Measurement. Systems. Laser, Photodiode or. Amplifier Biasing. OC-192 Telecom. Systems. The Picosecond Advantage: Our Model 5547 Bias Tee is a high performance biasing network with a 15 GHz... [See More]
- Impedance: 50-Ohm
- DC Current: 500
- DC Voltage: 50
- Frequency: 5.00E-6 to 15
from Picosecond Pulse Labs, Inc.
Features. 10 kHz to 15 GHz. 28 ps Risetime. 50 V, 1 Amp. SMA Connectors. Applications. T &M Systems. Laser, Photodiode or. Amplifier Biasing. 10Gb/s Telecom. Systems. The Picosecond Advantage: This is a high performance biasing network with a 15 GHz frequency response. It exhibits excellent... [See More]
- Impedance: 50-Ohm
- DC Current: 1000 to 2000
- DC Voltage: 50
- Frequency: 1.00E-5 to 15
from Picosecond Pulse Labs, Inc.
Features. 6 Amps. 100 V. 2 GHz to 18 GHz. SMA Connectors. Applications. RF and Microwave. Wireless High-power Testing. The Picosecond Advantage: This bias tee is intended for narrowband, high current applications. It is capable of carrying up to 6 Amps of DC current. Unlike most high current bias... [See More]
- Impedance: 50-Ohm
- DC Current: 6000
- DC Voltage: 100
- Frequency: 2 to 16