RoHS Compliant DC Blocks

8 Results
DC BLOCK / BNC-F / BNC-M /RoHS -- BLK-222+
from Mini-Circuits

Mini-Circuits ’ BLK-222+ is a coaxial DC Block supporting a wide range of applications from 10 MHz to 2200 MHz including test and measurement. This model provides low insertion loss, excellent return loss and voltage handling upto 100V. This unit [See More]

  • Frequency: 0.0100 to 2.2
  • RoHS Compliant: RoHS
  • Insertion Loss: 0.0400 to 0.7000
  • Connector Type: BNC
DC BLOCK / N F / N M / RoHS -- BLK-6-N+
from Mini-Circuits

Mini-Circuits ’ BLK-6-N+ is a coaxial DC Block supporting a wide range of applications from 10 MHz to 6 GHz including test and measurement. This model provides low insertion loss, excellent return loss and voltage handling upto 50V. This unit features N-Female connector at one end and N-Male... [See More]

  • Frequency: 0.0100 to 6
  • RoHS Compliant: RoHS
  • Insertion Loss: 0.0500 to 1.2
  • Connector Type: Type N
DC BLOCK / SMA-F / SMA-M /RoHS -- BLK-18-S+
from Mini-Circuits

DC BLOCK / SMA-F / SMA-M /RoHS [See More]

  • Frequency: 0.0100 to 18
  • RoHS Compliant: RoHS
  • Insertion Loss: 0.0200
  • Connector Type: SMA
DC BLOCK E-F/E-M 65GHZ RoHS -- BLK-E653+
from Mini-Circuits

Mini-Circuits ’ BLK-E653+ is a coaxial DC Block supporting a wide range of applications from .010 to 65GHz including 5G systems, Ka-Band SatCom, test and measurement and more. This model provides low insertion loss, excellent return loss, RF input handling up to 1 watts and DC voltage handling... [See More]

  • Frequency: 0.0100 to 65
  • RoHS Compliant: RoHS
  • Insertion Loss: 0.6000
DC BLOCK K-F/K-M 40GHZ RoHS -- BLK-K44+
from Mini-Circuits

Mini-Circuits ’ BLK-K44+ is a coaxial DC Block supporting a wide range of applications from 10 to 40GHz including 5G systems, Ka-Band SatCom, test and measurement and more. This model provides low insertion loss, excellent return loss, RF input handling up to 2 watts and DC voltage handling up... [See More]

  • RoHS Compliant: RoHS
DC BLOCK SMA-F/SMA-M 18GHZRoHS -- BLK-18W-S+
from Mini-Circuits

DC BLOCK SMA-F/SMA-M 18GHZRoHS [See More]

  • Frequency: 0.0100 to 18
  • RoHS Compliant: RoHS
  • Insertion Loss: 0.4100
  • Connector Type: SMA
DC BLOCK SMA-F/SMA-M RoHS -- BLKD-183-S+
from Mini-Circuits

Mini-Circuits ’ BLKD-183-S+ is a coaxial inner-outer DC Block supporting a wide range of applications from 10 MHz to 18 GHz including Ku band test and measurement and more. This model provides low insertion loss, excellent return loss and DC voltage handling up to 200V. The unit features... [See More]

  • Frequency: 0.0100 to 18
  • RoHS Compliant: RoHS
  • Insertion Loss: 0.4300
  • Connector Type: SMA
DC BLOCK V-F/V-M 50GHZ RoHS -- BLK-V54+
from Mini-Circuits

Mini-Circuits ’ BLK-V54+ is a coaxial DC Block supporting a wide range of applications from 0.01 to 50 GHz including 5G systems, Ka-Band SatCom, test and measurement and more. This model provides low insertion loss, excellent return loss, RF input handling up to 1 Watt and DC voltage handling... [See More]

  • Frequency: 0.0100 to 50
  • RoHS Compliant: RoHS
  • Insertion Loss: 0.4100